Single-Swing Gates Industrial Safety Gates

18 Results
Hatch Safety Gate -- HatchSafe™
from PS Industries

Never leave your roof hatch opening unprotected! HatchSafe ™ is a full perimeter railing system complete with integrated Ladder Safety Gate and HatchGrip horizontal grab bars. This product provides permanent, four-sided protection designed specially for your roof hatch opening, ensuring a... [See More]

  • Type: Single-Swing Gates; Other; Hatch Gate
  • Material: Carbon Steel
  • Power: Manual Powered
  • Features: Self-Closing
Extended Coverage Self-Closing Safety Gate -- XL Series - Aluminum
from FabEnCo, Inc.

The Extended Coverage Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism... [See More]

  • Type: Single-Swing Gates
  • Material: Aluminum
  • Power: Manual Powered
  • Features: Powder Coated (optional feature)
18" Galvanized Self-Closing Safety Gate -- SGNA018GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 1.5
Ladder Safety Gate -- GuardDog
from BlueWater Manufacturing, Inc.

The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6 ” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety Gate arm... [See More]

  • Type: Single-Swing Gates; Staircase Gates
  • Height: 1.75 to 3.75
  • Power: Manual Powered
  • Width: 1.5 to 4
Ladder Safety Gate -- LSG
from PS Industries

The Ladder Safety Gate is an OSHA and ANSI compliant, self-closing swing gate that adjusts to fit your opening size. Reversible swing direction. When installed, this gate protects elevated platforms, mezzanines, ladder ways or anywhere there is an opening in your railing system. Installation is... [See More]

  • Type: Single-Swing Gates; Other; Ladder Gate
  • Material: Carbon Steel
  • Power: Manual Powered
  • Standards: OSHA
Extended Coverage Self-Closing Safety Gate -- XL Series - Carbon Steel
from FabEnCo, Inc.

The Extended Coverage Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism... [See More]

  • Type: Single-Swing Gates
  • Material: Carbon Steel
  • Power: Manual Powered
  • Features: Powder Coated (optional feature); Galvanized (optional feature)
18" Powder Coated Safety Yellow Self-Closing Safety Gate -- SGNA018PC
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 1.5
Paired Ladder Safety Gate
from PS Industries

The Paired Ladder Safety Gate is an OSHA compliant, self-closing pair of gates. Adjustable to fit your opening. Paired configuration is ideal for tight spaces where your facility leaves little room for swinging gates. Installation is simple, requires 1/2" wrench. Gates ship fully assembled,... [See More]

  • Type: Single-Swing Gates; Double-Swing Gates; Other; Ladder Gate
  • Material: Carbon Steel
  • Power: Manual Powered
  • Standards: OSHA
Extended Coverage Self-Closing Safety Gate -- XL Series - Stainless Steel
from FabEnCo, Inc.

The Extended Coverage Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism... [See More]

  • Type: Single-Swing Gates
  • Material: Stainless Steel
  • Power: Manual Powered
  • Features: Powder Coated (optional feature)
21" Galvanized Self-Closing Safety Gate -- SGNA021GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 1.75
Self-Closing Safety Gate -- A Series - Aluminum
from FabEnCo, Inc.

The Original Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism provides... [See More]

  • Type: Single-Swing Gates
  • Material: Aluminum
  • Power: Manual Powered
  • Features: Powder Coated (optional feature)
21" Powder Coated Safety Yellow Self-Closing Safety Gate -- SGNA021PC
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 1.75
Self-Closing Safety Gate -- A Series - Carbon Steel
from FabEnCo, Inc.

The Original Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism provides... [See More]

  • Type: Single-Swing Gates
  • Material: Carbon Steel
  • Power: Manual Powered
  • Features: Powder Coated (optional feature); Galvanized (optional feature)
24" Galvanized Self-Closing Safety Gate -- SGNA024GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 2
Self-Closing Safety Gate -- A Series - Stainless Steel
from FabEnCo, Inc.

The Original Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism provides... [See More]

  • Type: Single-Swing Gates
  • Material: Stainless Steel
  • Power: Manual Powered
  • Features: Powder Coated (optional feature)
24" Powder Coated Safety Yellow Self-Closing Safety Gate -- SGNA024PC
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 2
Self-Closing Safety Gate -- R Series
from FabEnCo, Inc.

The Metal Gate Alternative to Plastic Gates. Easy to Install. mounts into existing "plastic" gate bolt holes. Low Cost. competitively priced. Stainless Steel Spring. our custom-made stainless steel spring automatically closes the gate after each passage. Positive Stop. our unique stop mechanism... [See More]

  • Type: Single-Swing Gates
  • Material: Aluminum (optional feature); Carbon Steel (optional feature); Stainless Steel (optional feature)
  • Power: Manual Powered
  • Features: Powder Coated (optional feature); Galvanized (optional feature)
27" Galvanized Self-Closing Safety Gate -- SGNA027GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Height: 1.75
  • Power: Manual Powered
  • Width: 2.25