Portable Cable Reels
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller... [See More]
- Cable Length: 40 to 100
- Cable Diameter: 0.5000 to 0.8100
- Core Diameter: 10.5
- Material: Steel
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller... [See More]
- Cable Length: 150 to 300
- Cable Diameter: 0.5000 to 0.8100
- Core Diameter: 10.5
- Material: Steel
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to your welder. [See More]
- Cable Length: 50 to 200
- Core Diameter: 0.5000 to 0.8100
- Flange Diameter: 16.5
- Cable Diameter: 0.5000 to 0.8100
from Hannay Reels
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality... [See More]
- Cable Length: 350 to 1500
- Core Diameter: 6
- Flange Diameter: 14
- Cable Diameter: 0.1772 to 0.3622
from Hannay Reels
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection. Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock... [See More]
- Cable Length: 300 to 500
- Core Diameter: 6
- Flange Diameter: 16.5
- Cable Diameter: 0.5300 to 0.6900
from Hannay Reels
Rugged steel and aluminum construction. Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting... [See More]
- Cable Length: 125 to 3000
- Core Diameter: 6
- Flange Diameter: 16.5
- Cable Diameter: 0.2500 to 0.6700
from Hannay Reels
Rugged steel and aluminum construction. Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped with... [See More]
- Cable Length: 100 to 275
- Core Diameter: 6
- Flange Diameter: 14
- Cable Diameter: 0.2500 to 0.6700
from Hannay Reels
Communication, broadcast, and pro-audio applications. Rugged steel frame and aluminum spool construction. Black, non-reflective matte finish. Slotted divider disc provides 2" wide space for storage of short cable. Unobstructed access to both cable connector ends with slotted divider disc. Frame... [See More]
- Cable Length: 100 to 700
- Core Diameter: 6 to 8
- Flange Diameter: 11.75 to 18
- Cable Diameter: 0.2500 to 0.6700
from Hannay Reels
Handheld and lightweight. Equipped with Velcro cable fastener. Non-reflective black matte finish is standard. Optional storage drum extension. Adjustable cam-lock drag brake. [See More]
- Cable Length: 125 to 1700
- Core Diameter: 4 to 6
- Flange Diameter: 10.75 to 14
- Cable Diameter: 0.2500 to 0.6700
from Hannay Reels
Extension Cord / Broadcast Cable. Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. [See More]
- Cable Length: 100 to 275
- Core Diameter: 4
- Flange Diameter: 10.75
- Cable Diameter: 0.3900 to 0.6000
from Hannay Reels
Extension Cord / Rope / Cable / Forestry Lay Flat Hose. No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering). Both standard and DE models can hold up to 100 ’ of 12/3 or 14/3 extension... [See More]
- Cable Length: 125 to 200
- Core Diameter: 4
- Flange Diameter: 10.75
- Cable Diameter: 0.4100 to 0.5000
from Hannay Reels
Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope. Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering). Equipped with one durable... [See More]
- Cable Length: 250 to 725
- Core Diameter: 6
- Flange Diameter: 14
- Cable Diameter: 0.3800 to 0.5800
from Hannay Reels
For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with pneumatic tires. 4-1/2" x 9" (114 mm x 229 mm) drum opening to initiate winding. [See More]
- Cable Length: 550 to 1800
- Core Diameter: 8
- Flange Diameter: 22.75
- Cable Diameter: 0.3900 to 0.6900
from Hannay Reels
For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. [See More]
- Cable Length: 300 to 1100
- Core Diameter: 6
- Flange Diameter: 16.5
- Cable Diameter: 0.3900 to 0.6900
from Hannay Reels
For compact storage. Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. Large capacity spool. Cam-lock brake. [See More]
- Cable Length: 500 to 1800
- Core Diameter: 8
- Flange Diameter: 23
- Cable Diameter: 0.2500 to 0.6700
from Reelcraft Industries, Inc.
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 80
- Rewind: Manual
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Voltage: 110
- Flange Diameter: 12
- Cable Length: 25
- Core Diameter: 4.5
from Microwave Photonic Systems, Inc.
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]
- Cable Length: 1000
- Material: Plastic
- Cable Diameter: 0.0354 to 0.1181
- Rewind: Manual
from Reelcraft Industries, Inc.
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. Features four circit breaker protected outlets. Quality Finish and Corrosions Resistant... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 100
- Rewind: Manual
from Microwave Photonic Systems, Inc.
The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]
- Cable Length: 450
- Material: Plastic
- Cable Diameter: 0.0354 to 0.1181
- Rewind: Manual