Storage Reel Cable Reels

4 Results
Manual or Power Storage Rewind Reel -- C
from Hannay Reels

To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. [See More]

  • Features: Storage Reel
  • Flange Diameter: 18.75 to 28.75
  • Cable Length: 150 to 475
  • Core Diameter: 10.5
Manual or Power Storage Rewind Reel -- C1500 – Storage Only
from Hannay Reels

To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option is available. [See More]

  • Features: Storage Reel
  • Flange Diameter: 19
  • Cable Length: 75 to 1300
  • Core Diameter: 6
Manual Rewind Storage Reel -- C3200
from Hannay Reels

To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire. 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated... [See More]

  • Features: Storage Reel
  • Flange Diameter: 24.75
  • Cable Length: 90 to 1000
  • Core Diameter: 10.5
Portable Electric Cable Reel -- LC16-10-11
from Hannay Reels

Extension Cord / Broadcast Cable. Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. [See More]

  • Features: Portable; Storage Reel
  • Flange Diameter: 10.75
  • Cable Length: 100 to 275
  • Core Diameter: 4