Steel Cable Reels

59 Results
Arc Welding Reel -- SWCR
from Hannay Reels

To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller... [See More]

  • Material: Steel
  • Core Diameter: 10.5
  • Cable Length: 40 to 100
  • Cable Diameter: 0.5000 to 0.8100
Arc Welding Reel -- TWCR
from Hannay Reels

To handle #1 through 4/0 cable to 400 amps. Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths of welding cable. 400 amp rotary electrical device for instant and constant use. Instant use with any cable length unwound. Gear... [See More]

  • Material: Steel
  • Core Diameter: 10.5
  • Cable Length: 40 to 150
  • Cable Diameter: 0.5800 to 0.8100
Arc Welding Reel -- WCR
from Hannay Reels

To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller... [See More]

  • Material: Steel
  • Core Diameter: 10.5
  • Cable Length: 150 to 300
  • Cable Diameter: 0.5000 to 0.8100
Arc Welding Reel -- WCR11-17-19
from Hannay Reels

To handle #2 through 4/0 cable to 400 amps. Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to your welder. [See More]

  • Material: Steel
  • Flange Diameter: 16.5
  • Cable Length: 50 to 200
  • Core Diameter: 0.5000 to 0.8100
Broadcast SMPTE, TAC and OpticalCON Cable Reel -- AVF-14
from Hannay Reels

For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality... [See More]

  • Material: Steel; Aluminum
  • Flange Diameter: 14
  • Cable Length: 350 to 1500
  • Core Diameter: 6
Broadcast SMPTE, TAC and OpticalCON Cable Reel -- AVF-18
from Hannay Reels

For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or... [See More]

  • Material: Steel; Aluminum
  • Flange Diameter: 18.5
  • Cable Length: 250 to 4000
  • Core Diameter: 8
Manual and Power Rewind Cable Reel -- CR1600
from Hannay Reels

To handle live electric cable. Choose removable crank rewind or chain and sprocket drive powered by an electric or compressed air motor. Adjustable cam-lock brake on crank rewind models. Optional strap brake available on power rewind models. 3-conductor, 45-amp collector assembly with #8 gauge... [See More]

  • Material: Steel
  • Cable Length: 100 to 350
  • Voltage: 600
  • Flange Diameter: 16.5 to 19
Manual or Power Storage Rewind Reel -- C
from Hannay Reels

To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. [See More]

  • Material: Steel; Stainless Steel (optional feature)
  • Flange Diameter: 18.75 to 28.75
  • Cable Length: 150 to 475
  • Core Diameter: 10.5
Manual or Power Storage Rewind Reel -- C1500 – Storage Only
from Hannay Reels

To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option is available. [See More]

  • Material: Steel; Stainless Steel (optional feature)
  • Flange Diameter: 19
  • Cable Length: 75 to 1300
  • Core Diameter: 6
Manual Rewind Grounding Reel -- GCR 10-17-19
from Hannay Reels

Manual Rewind Grounding Reel. Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Offers manual rewind with hand crank permanently attached to disc. Internal rotary device. [See More]

  • Material: Steel; Stainless Steel (optional feature)
  • Flange Diameter: 16.5
  • Cable Length: 90 to 150
  • Core Diameter: 10.5
Manual Rewind Storage Reel -- C3200
from Hannay Reels

To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire. 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated... [See More]

  • Material: Steel
  • Flange Diameter: 24.75
  • Cable Length: 90 to 1000
  • Core Diameter: 10.5
Manual Storage Reel -- GC 10-17-19
from Hannay Reels

Manual Storage Reel. Storage only. Manual rewind with hand crank permanently attached to disc. [See More]

  • Material: Steel; Stainless Steel (optional feature)
  • Rewind: Manual
  • Cable Length: 90 to 150
  • Features: Assembly (optional feature)
Portable Cable Reel on Wheel -- AT1300
from Hannay Reels

Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection. Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock... [See More]

  • Material: Steel
  • Flange Diameter: 16.5
  • Cable Length: 300 to 500
  • Core Diameter: 6
Portable Cable Storage Reel -- AV
from Hannay Reels

For fast rollout and storage. Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame. Black, non-reflective matte finish. Removable side panel (blank panel... [See More]

  • Material: Steel
  • Flange Diameter: 11.75 to 15
  • Cable Length: 125 to 700
  • Core Diameter: 6 to 8
Portable Cable Storage Reel -- AVC1500
from Hannay Reels

Rugged steel and aluminum construction. Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting... [See More]

  • Material: Steel
  • Flange Diameter: 16.5
  • Cable Length: 125 to 3000
  • Core Diameter: 6
Portable Cable Storage Reel -- AVX-100
from Hannay Reels

Rugged steel and aluminum construction. Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped with... [See More]

  • Material: Steel
  • Flange Diameter: 14
  • Cable Length: 100 to 275
  • Core Diameter: 6
Portable Cable Storage Reel with Slotted Divider Discs -- AVD
from Hannay Reels

Communication, broadcast, and pro-audio applications. Rugged steel frame and aluminum spool construction. Black, non-reflective matte finish. Slotted divider disc provides 2" wide space for storage of short cable. Unobstructed access to both cable connector ends with slotted divider disc. Frame... [See More]

  • Material: Steel
  • Flange Diameter: 11.75 to 18
  • Cable Length: 100 to 700
  • Core Diameter: 6 to 8
Portable Cable Storage Reel, Audio / Video -- AVC16-10-11
from Hannay Reels

Handheld and lightweight. Equipped with Velcro cable fastener. Non-reflective black matte finish is standard. Optional storage drum extension. Adjustable cam-lock drag brake. [See More]

  • Material: Steel
  • Flange Diameter: 10.75 to 14
  • Cable Length: 125 to 1700
  • Core Diameter: 4 to 6
Portable Electric Cable Reel -- LC16-10-11
from Hannay Reels

Extension Cord / Broadcast Cable. Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. [See More]

  • Material: Steel; Stainless Steel (optional feature)
  • Flange Diameter: 10.75
  • Cable Length: 100 to 275
  • Core Diameter: 4
Portable Reels for 1" Forestry and Standard Lay Flat Hose -- C16-10-11
from Hannay Reels

Extension Cord / Rope / Cable / Forestry Lay Flat Hose. No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering). Both standard and DE models can hold up to 100 ’ of 12/3 or 14/3 extension... [See More]

  • Material: Steel
  • Flange Diameter: 10.75
  • Cable Length: 125 to 200
  • Core Diameter: 4
Portable Reels for 1" Forestry and Standard Lay Flat Hose -- C20-14-16
from Hannay Reels

Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope. Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering). Equipped with one durable... [See More]

  • Material: Steel
  • Flange Diameter: 14
  • Cable Length: 250 to 725
  • Core Diameter: 6
Portable Stoarge Hose Reel On Wheels -- ATC1250
from Hannay Reels

For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with pneumatic tires. 4-1/2" x 9" (114 mm x 229 mm) drum opening to initiate winding. [See More]

  • Material: Steel
  • Flange Diameter: 22.75
  • Cable Length: 550 to 1800
  • Core Diameter: 8
Portable Stoarge Hose Reel On Wheels -- C1150
from Hannay Reels

For storage of hose, cable, rope, or wire. Industrial Maintenance / Construction / Agriculture / Grounds Maintenance. Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. [See More]

  • Material: Steel
  • Flange Diameter: 16.5
  • Cable Length: 300 to 1100
  • Core Diameter: 6
Portable Storage Reel on Wheel -- AVATC1250
from Hannay Reels

For compact storage. Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. Large capacity spool. Cam-lock brake. [See More]

  • Material: Steel
  • Flange Diameter: 23
  • Cable Length: 500 to 1800
  • Core Diameter: 8
Power Rewind Cord Reel -- ELFCR1600
from Hannay Reels

Power Rewind Cord Reels. For Onsite Power (live electric cable). Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option. [See More]

  • Material: Steel
  • Flange Diameter: 18 to 20
  • Cable Length: 100 to 250
  • Core Diameter: 6
Cable Reel -- 480
from Hykon Manufacturing Company, Inc.

Capacity: 275' of 3/4" cable, 500' of #000 RC, or approximately 200' of 5000,000 THW. This equipment affords maximum convenience and efficiency in handling heavy flexible materials. DESIGNED for electrical and construction equipment jobbers and utility companies. INSIDE DIAMETER of the COIL is 26". [See More]

  • Material: Steel
  • Core Diameter: 26
  • Cable Length: 200 to 500
  • Cable Diameter: 0.7500 to ?
Cord Reels with Swing Bracket -- L 4035 163 3SB
from Reelcraft Industries, Inc.

This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180 ° arc from the mounting point. Both... [See More]

  • Material: Steel
  • Cable Diameter: 0.0524
  • Cable Length: 35
  • Rewind: Spring
Cord Reel - Heavy Duty -- RCR-5 [RCR-5 from Reelcraft Industries, Inc.]
from Reid Supply

These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]

  • Material: Steel
Cable Reel with Ball Stop -- 121160302511
from Conductix-Wampfler

If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]

  • Material: Steel
  • Cable Length: 25
  • Voltage: 110
  • Flange Diameter: 12
Collapsible Take Up Reel and Stand -- 10
from Hykon Manufacturing Company, Inc.

In three sizes to suit many needs. Reel forms a round coil which can be tied before collapsing. The coil off-loads to front. Lengths are approximate. 15" I.D.; 1/4" diameter material--4800'; 1/2" diameter material--1200'; 3/4" diameter material--550'; 1" diameter material--300'. Weight: 29 lbs [See More]

  • Material: Steel
  • Core Diameter: 15
  • Cable Length: 300 to 4800
  • Cable Diameter: 0.2500 to 1
Hand Crank Cable Welding Reel Series CEA -- CEA30006
from Reelcraft Industries, Inc.

Reelcraft ’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant... [See More]

  • Material: Steel
  • Cable Length: 150 to 300
  • Voltage: 90
  • Flange Diameter: 19.38
Spring-Driven Cable Reel -- 1421603020
from Conductix-Wampfler

If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]

  • Material: Steel
  • Flange Diameter: 13.5
  • Cable Length: 20
  • Core Diameter: 4.5
Collapsible Take Up Reel and Stand -- 99
from Hykon Manufacturing Company, Inc.

12" I.D.; 1/4" diameter material--2200'; 1/2" diameter material--500'; 1" diameter material--not recommended. Weight: 21 lbs [See More]

  • Material: Steel
  • Core Diameter: 12
  • Cable Length: 500 to 2200
  • Cable Diameter: 0.2500 to 0.5000
Heavy Duty Light Cord Reel -- L 4035 162 2
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 35
  • Voltage: 125
  • Flange Diameter: 12.62
Spring-Driven Cable Reel -- 40212A
from Conductix-Wampfler

Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:... [See More]

  • Material: Steel
  • Flange Diameter: 19
  • Voltage: 250 to 400
  • Core Diameter: 11.9
Wind off Reel -- 284
from Hykon Manufacturing Company, Inc.

The four 8" outside pins adjust to 5 coil diameters from 6-1/2 to 18-1/2" (166 to 470 mm). Center 12-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Removal of disc allows free wheeling and resultant tangling of wire. Removal of disc allows free rotation. [See More]

  • Material: Steel
  • Rewind: Manual
  • Core Diameter: 6.5 to 18.5
Heavy Duty Light Cord Reel -- L 4035 163 8
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes a 120 V... [See More]

  • Material: Steel
  • Cable Length: 35
  • Voltage: 125
  • Rewind: Spring
Welding Cable Reel -- 145060102511
from Conductix-Wampfler

Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in... [See More]

  • Material: Steel
  • Cable Diameter: 0.1618
  • Cable Length: 25
  • Rewind: Spring
Heavy Duty Light Cord Reel -- L 4035 A 163 5
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with... [See More]

  • Material: Steel
  • Cable Length: 35
  • Voltage: 125
  • Flange Diameter: 12.62
Heavy Duty Light Cord Reel -- L 4050 163 1
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 50
  • Voltage: 125
  • Flange Diameter: 12.62
Heavy Duty Light Cord Reel -- L 5245 A163 6X
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with... [See More]

  • Material: Steel
  • Cable Length: 45
  • Voltage: 125
  • Flange Diameter: 13.75
Heavy Duty Power Cord Reel -- L 4035 163 10
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 35
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Power Cord Reel -- L 4035 163 3
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 35
  • Voltage: 125
  • Flange Diameter: 12.62
Heavy Duty Power Cord Reel -- L 4050 163 9
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 50
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Power Cord Reel -- L 4545 123 7
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes GFCI... [See More]

  • Material: Steel
  • Cable Length: 45
  • Voltage: 125
  • Flange Diameter: 13.75
Heavy Duty Power Cord Reel -- L 4545 123 9G
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes GFCI... [See More]

  • Material: Steel
  • Cable Length: 45
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Power Cord Reel -- L 5550 123 7
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 50
  • Voltage: 125
  • Flange Diameter: 13.75
Heavy Duty Power Cord Reel -- L 5700
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 50
  • Voltage: 125
  • Flange Diameter: 13.75
Heavy Duty Power Cord Reel -- L 5750 103 4
from Reelcraft Industries, Inc.

Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]

  • Material: Steel
  • Cable Length: 50
  • Voltage: 125
  • Flange Diameter: 13.75
Heavy Duty Spring Retractable Cord Reel -- L 70075 123 3
from Reelcraft Industries, Inc.

Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]

  • Material: Steel
  • Cable Length: 75
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Spring Retractable Cord Reel -- L 70075 123 3A
from Reelcraft Industries, Inc.

Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]

  • Material: Steel
  • Cable Length: 75
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Spring Retractable Cord Reel -- L 70075 123 7
from Reelcraft Industries, Inc.

Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]

  • Material: Steel
  • Cable Length: 75
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Spring Retractable Cord Reel -- L 70075 123 9
from Reelcraft Industries, Inc.

Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]

  • Material: Steel
  • Cable Length: 75
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Spring Retractable Cord Reel -- L 70075 123 9G
from Reelcraft Industries, Inc.

Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]

  • Material: Steel
  • Cable Length: 75
  • Voltage: 125
  • Rewind: Spring
Heavy Duty Spring Retractable Cord Reel -- L 70075 123X
from Reelcraft Industries, Inc.

Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]

  • Material: Steel
  • Cable Length: 75
  • Voltage: 125 to 220
  • Rewind: Spring
Light Duty Power Cord Reel -- LD2030 143 9
from Reelcraft Industries, Inc.

Reelcraft's light duty cord reels are for less strenuous applications in which a capable and long-lasting reel is required. The compact Series LD is designed for overhead mounting and feature a powder coated steel housing, adjustable cable stop and a resettable circuit breaker. [See More]

  • Material: Steel
  • Cable Length: 30
  • Voltage: 125
  • Flange Diameter: 9.75
Spring Retractable Cable Welding Reel -- WCH80001
from Reelcraft Industries, Inc.

Spring Retractable Cable Welding Reel. Reelcraft ’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring. Quality Finish and... [See More]

  • Material: Steel
  • Rewind: Spring
  • Cable Length: 75
  • Features: Allows item on reel to be used while still on reel. Hose or electrical cable.; Assembly
Stainless Steel Cord Reels -- LS 5415 123 3M
from Reelcraft Industries, Inc.

Designed for medical applications where sanitary conditions are of a major concern, Reelcraft's new LS 5415 123 3M incorporates 304L grade stainless steel and a medical grade cord assembly. Its unique construction also makes this reel well suited for pharmaceutical applications, food processing and... [See More]

  • Material: Steel
  • Cable Diameter: 0.1307
  • Cable Length: 15
  • Rewind: Spring
Static Discharge / Grounding Reels -- G 3050
from Reelcraft Industries, Inc.

Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *3/32 in. O.D. steel aircraft... [See More]

  • Material: Steel
  • Flange Diameter: 8.62
  • Cable Length: 50
  • Rewind: Spring