Live Connection Cable Reels
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller... [See More]
- Cable Length: 40 to 100
- Cable Diameter: 0.5000 to 0.8100
- Core Diameter: 10.5
- Material: Steel
from Hannay Reels
To handle #1 through 4/0 cable to 400 amps. Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths of welding cable. 400 amp rotary electrical device for instant and constant use. Instant use with any cable length unwound. Gear... [See More]
- Cable Length: 40 to 150
- Cable Diameter: 0.5800 to 0.8100
- Core Diameter: 10.5
- Material: Steel
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller... [See More]
- Cable Length: 150 to 300
- Cable Diameter: 0.5000 to 0.8100
- Core Diameter: 10.5
- Material: Steel
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to your welder. [See More]
- Cable Length: 50 to 200
- Core Diameter: 0.5000 to 0.8100
- Flange Diameter: 16.5
- Cable Diameter: 0.5000 to 0.8100
from Hannay Reels
To handle live electric cable. Choose removable crank rewind or chain and sprocket drive powered by an electric or compressed air motor. Adjustable cam-lock brake on crank rewind models. Optional strap brake available on power rewind models. 3-conductor, 45-amp collector assembly with #8 gauge... [See More]
- Voltage: 600
- Flange Diameter: 16.5 to 19
- Cable Length: 100 to 350
- Core Diameter: 6
from Hannay Reels
Power Rewind Cord Reels. For Onsite Power (live electric cable). Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option. [See More]
- Cable Length: 100 to 250
- Core Diameter: 6
- Flange Diameter: 18 to 20
- Material: Steel
from Hannay Reels
For Onsite Power (live electric cable). Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option. [See More]
- Cable Length: 100 to 250
- Core Diameter: 6
- Flange Diameter: 14
- Cable Diameter: 0.6000 to 0.7500
from Hannay Reels
To handle live electric cable. Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools to operate 2 independent electric power tools. Optional 4-way rollers and mounting... [See More]
- Cable Length: 100 to 400
- Core Diameter: 6 to 14
- Flange Diameter: 16.5
- Cable Diameter: 0.6000 to 0.7500
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. [See More]
- Voltage: 600
- Flange Diameter: 17.62 to 23.75
- Cable Length: 25 to 120
- Core Diameter: 8 to 15.5
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor. 3-conductor, 30 amp. 6-foot power source. 15 amp, 3-prong straight blade plug provided standard (twist lock plug optional). Cable stop should be used. [See More]
- Cable Length: 70 to 75
- Core Diameter: 10.5
- Flange Diameter: 16.5
- Cable Diameter: 0.3900 to 0.6000
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. [See More]
- Voltage: 600
- Flange Diameter: 19.5 to 29.62
- Cable Length: 25 to 120
- Core Diameter: 10.5 to 20
from Reelcraft Industries, Inc.
This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180 ° arc from the mounting point. Both... [See More]
- Cable Length: 35
- Material: Steel
- Cable Diameter: 0.0524
- Rewind: Spring
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Voltage: 110
- Flange Diameter: 12
- Cable Length: 25
- Core Diameter: 4.5
from Microwave Photonic Systems, Inc.
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]
- Cable Length: 1000
- Material: Plastic
- Cable Diameter: 0.0354 to 0.1181
- Rewind: Manual
from Reelcraft Industries, Inc.
Reelcraft ’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant... [See More]
- Voltage: 90
- Flange Diameter: 19.38
- Cable Length: 150 to 300
- Inside Traverse: 6
from Conductix-Wampfler
Conductix-Wampfler's new VersaReel ™ is a great solution for a wide range of commercial applications to provide power when and where you need it. VersaReel's benefits surpass other reels in its class, making it the #1 choice. It is ideal for warehouses, retail stores, maintenance shops,... [See More]
- Cable Length: 50
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.; Assembly
- Rewind: Spring
- Assembly Description: Triple Tap
from Microwave Photonic Systems, Inc.
The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]
- Cable Length: 450
- Material: Plastic
- Cable Diameter: 0.0354 to 0.1181
- Rewind: Manual
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Flange Diameter: 12.62
- Cable Length: 35
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 50
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes a 120 V... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 35
- Rewind: Spring
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 40
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with... [See More]
- Voltage: 125
- Flange Diameter: 12.62
- Cable Length: 35
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 30
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Flange Diameter: 12.62
- Cable Length: 50
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 30
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model equipped with... [See More]
- Voltage: 125
- Flange Diameter: 13.75
- Cable Length: 45
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 40
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 35
- Rewind: Spring
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 40
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Flange Diameter: 12.62
- Cable Length: 35
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 30
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 50
- Rewind: Spring
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 30
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes GFCI... [See More]
- Voltage: 125
- Flange Diameter: 13.75
- Cable Length: 45
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 40
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model includes GFCI... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 45
- Rewind: Spring
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 20
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Flange Diameter: 13.75
- Cable Length: 50
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 60
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Flange Diameter: 13.75
- Cable Length: 50
- Material: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Voltage: 600
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Cable Length: 50
from Reelcraft Industries, Inc.
Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. [See More]
- Voltage: 125
- Flange Diameter: 13.75
- Cable Length: 50
- Material: Steel
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Cable Length: 20
- Core Diameter: 4.5
- Flange Diameter: 13.5
- Inside Traverse: 6
from Reelcraft Industries, Inc.
Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 75
- Rewind: Spring
from Conductix-Wampfler
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:... [See More]
- Voltage: 250 to 400
- Core Diameter: 11.9
- Flange Diameter: 19
- Inside Traverse: 5
from Reelcraft Industries, Inc.
Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 75
- Rewind: Spring
from Conductix-Wampfler
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in... [See More]
- Cable Length: 25
- Material: Steel
- Cable Diameter: 0.1618
- Rewind: Spring
from Reelcraft Industries, Inc.
Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 75
- Rewind: Spring
from Reelcraft Industries, Inc.
Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 75
- Rewind: Spring
from Reelcraft Industries, Inc.
Reelcraft ’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides... [See More]
- Voltage: 125
- Material: Steel
- Cable Length: 75
- Rewind: Spring
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Voltage: 125 to 220
- Material: Steel
- Cable Length: 75
- Rewind: Spring
from Reelcraft Industries, Inc.
Reelcraft's light duty cord reels are for less strenuous applications in which a capable and long-lasting reel is required. The compact Series LD is designed for overhead mounting and feature a powder coated steel housing, adjustable cable stop and a resettable circuit breaker. [See More]
- Voltage: 125
- Flange Diameter: 9.75
- Cable Length: 30
- Material: Steel
from Reelcraft Industries, Inc.
Spring Retractable Cable Welding Reel. Reelcraft ’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring. Quality Finish and... [See More]
- Cable Length: 75
- Rewind: Spring
- Material: Steel
- Features: Allows item on reel to be used while still on reel. Hose or electrical cable.; Assembly
from Reelcraft Industries, Inc.
Designed for medical applications where sanitary conditions are of a major concern, Reelcraft's new LS 5415 123 3M incorporates 304L grade stainless steel and a medical grade cord assembly. Its unique construction also makes this reel well suited for pharmaceutical applications, food processing and... [See More]
- Cable Length: 15
- Material: Steel
- Cable Diameter: 0.1307
- Rewind: Spring
from Reelcraft Industries, Inc.
Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *3/32 in. O.D. steel aircraft... [See More]
- Cable Length: 50
- Material: Steel
- Flange Diameter: 8.62
- Rewind: Spring