Hydraulic Cable Reels
2 Results
Manual or Power Storage Rewind Reel -- C
from Hannay Reels
from Hannay Reels
To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. [See More]
- Rewind: Manual; Electric; Hydraulic; Pneumatic
- Flange Diameter: 18.75 to 28.75
- Cable Length: 150 to 475
- Core Diameter: 10.5
Manual or Power Storage Rewind Reel -- C1500 – Storage Only
from Hannay Reels
from Hannay Reels
To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option is available. [See More]
- Rewind: Manual; Electric; Hydraulic; Pneumatic
- Flange Diameter: 19
- Cable Length: 75 to 1300
- Core Diameter: 6