Triaxial Ethernet Cables
2 Results
50Ω, #12 Sol BC, FFEP Ins, Duobond IV® quad shield, PVDF Jkt, CMP -- 89880
from Belden Inc.
from Belden Inc.
Ethernet 50 Ω 10BASE5, 12 AWG solid bare copper conductor, foam FEP insulation, Overall Duobond ® II+Tinned Copper Braid (90%)+Duofoil ®+Tinned Copper Braid(90%) Shield, fluorocopolymer jacket, CMP [See More]
- Cable Type: Triaxial; Coaxial
- Rated Temperature: -25 to 150
- Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
Thinnet 10BASE2, RG-58A/U Type, #20 Str, FFEP, Duobond II+TC Braid, PVDF Jkt, CMP -- 89907
from Belden Inc.
from Belden Inc.
IEEE 802.3 Ethernet Thinnet 10BASE2, 20 AWG (19x32) tinned copper conductor, foam FEP insulation, Duobond ® II (100% coverage) + tinned copper braid shield (95% coverage), fluorocopolymer jacket, CMP [See More]
- Cable Type: Triaxial; Coaxial
- Rated Temperature: -15 to 150
- Standards / Certifications: RoHS; China RoHS II (GB/T 26572-2011)