IEC Ethernet Cables
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from L-com, Inc.
L-com offers Brad ® Nano-Change ® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change ® connectors are designed to withstand harsh-industrial and... [See More]
- Standards / Certifications: IEC
- Cable Length: 3.28
- Product Category: Cable Assembly
from Automation24, Inc.
The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; IEC
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Hi-Tech Controls, Inc.
HELUKABEL ® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well. [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); IBM
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Automation24, Inc.
The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; IEC
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Hi-Tech Controls, Inc.
This copper data cable, designed especially for heavy-duty industrial applications (Industrial Ethernet), is very well suited for manufacturing of RJ45 and 15 or 9-Pin Sub-D plugs. With its PUR jacket, it is also suitable for the application in drag chains. [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Application: Telecommunications; Networking
- Product Category: Cable
- Cable Type: Cat 5
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Automation24, Inc.
The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands according... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; IEC
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Hi-Tech Controls, Inc.
This copper data cable, designed especially for heavy-duty industrial applications (Industrial Ethernet), is very well suited for manufacturing of RJ45 and 15 or 9-Pin Sub-D plugs. With its PUR jacket, it is also suitable for the application in drag chains. [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: Cat 5e
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: CSA Mark; IEC
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Automation24, Inc.
The Ethernet cable 2170466 - ETHERLINE Cat.6A H from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]
- Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ®100T TORDIERFLEX data cables were designed for the most extreme requirements in the industry and other heavy-duty environments in torsion applications. They are characterized by large performance reserves and outstanding performance, even under extreme conditions. Long mechanical... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Application: Telecommunications; Networking
- Product Category: Cable
- Cable Type: Cat 5
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: CSA Mark; IEC
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Automation24, Inc.
The Ethernet cable 2170475 - ETHERLINE Cat.7 P from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]
- Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
- Application: Networking
- Product Category: Cable Assembly
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ®200 industry data cables were designed for high requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance. Mechanically they are also perfectly suited for rough industrial... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: Cat 5e
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: CSA Mark; IEC
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Automation24, Inc.
The Ethernet cable 2170289 - ETHERLINE FD P Cat.5e 2x2x26/19AWG from Lapp Kabel with a wire count of 2x2, conductor size of 0.13mm ² (26 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 5.9mm, consists of halogen-free PUR. [See More]
- Standards / Certifications: ISO; IEC; cRUus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable
- Cable Type: Cat 5
from Hi-Tech Controls, Inc.
HELUKAT ®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Application: Telecommunications; Networking
- Product Category: Cable
- Cable Type: Cat 5
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Application: Telecommunications; Networking
- Product Category: Cable
- Cable Type: Cat 5
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ® 600IND data cables are used for harsh industrial applications. Mechanical characteristics are the steady against mineral oils, fats and cooling lubricants. Also they are microbes resistant and hydrolysis resistant. Electrically they are characterized by large performance reserves and... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); 1000Base-T (optional feature); Cat 7
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Cat 5; Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Hi-Tech Controls, Inc.
HELUKAT ® 10GIGA data cables are used in the backbone area (vertical and campus cabling) of a network. They are characterized by large performance reserves and outstanding performance. With this series first time you can realize 10Gigabit Ethernet over a copper cable at a transmission distance... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ® 10GIGA data cables are used in the backbone area (vertical and campus cabling) of a network. They are characterized by large performance reserves and outstanding performance. With this series first time you can realize 10Gigabit Ethernet over a copper cable at a transmission distance... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®1200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®1200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®155 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®155 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®450 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®450 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Hi-Tech Controls, Inc.
HELUKAT ®600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®600 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI,... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Hi-Tech Controls, Inc.
HELUKAT ®600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ® 600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
- Product Category: Cable
- Application: Telecommunications; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75