Bulk Cable Ethernet Cables

127 Results
DataCELL® J1939 CANbus Data Network Cable
from Northwire, Inc.

DataCELL® J1939 cables are specifically designed to withstand the extreme conditions today's equipment is subject to - such as oil, fluids, equipment vibration, and EMI/RFI interference. Northwire's proprietary DataCELL® technology means reliable copper cable performance with exceptional impedance... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 100 BASE-T1
  • Standards / Certifications: RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
CAT 5e Ethernet Cable (Quadraxial) -- E51424
from PIC Wire & Cable

The E51424 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51424 ’s construction of silver-plated copper... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 100Base-TX
  • Rated Temperature: -55 to 150
Multiple Conductor Cables -- 09456000322-ND [09456000322 from HARTING Inc. of North America]
from DigiKey

Conductor Cable [See More]

  • Product Category: Cable
  • Cable Length: 1640
  • Application: Networking
  • Rated Temperature: -20 to 80
DV0824 - CAT 5e Ethernet Cable (4 Data Pair) -- DV0824
from PIC Wire & Cable

The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824 ’s twisted-pair construction (four separate pairs) effectively reduces inductive... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 1000Base-T
  • Cable Type: Twisted Pair
Multiple Conductor Cables -- 09456000521-ND [09456000521 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 1640.4' (500.0m) [See More]

  • Product Category: Cable
  • Cable Length: 1640
  • Application: Networking
  • Rated Temperature: -20 to 80
E10222 - CAT 5e Ethernet Cable (1 Data Pair) -- E10222
from PIC Wire & Cable

The E10222 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The stranded tin-plated copper conductors protect against vibration, oxidation, and... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Cat 5
Multiple Conductor Cables -- 09456000650-ND [09456000650 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil, Braid 1640.4' (500.0m) [See More]

  • Product Category: Cable
  • Cable Length: 1640
  • Application: Networking
  • Rated Temperature: -25 to 90
E10224 - CAT 5e Ethernet Cable (1 Data Pair) -- E10224
from PIC Wire & Cable

The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The twisted-pair construction of silver-plated copper alloy conductors assures uniform... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 09456001211-ND [09456001211 from HARTING Inc. of North America]
from DigiKey

Conductor Cable [See More]

  • Product Category: Cable
  • Cable Length: 65.62
  • Application: Networking
  • Rated Temperature: -40 to 80
E10422 - CAT 5e Ethernet Cable (2 Data Pair) -- E10422
from PIC Wire & Cable

The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-09456000522-DS-ND [09456000522 from HARTING Inc. of North America]
from DigiKey

CBL CAT6A 8COND 26AWG METER [See More]

  • Product Category: Cable
  • Cable Length: 1640
  • Application: Networking
  • Rated Temperature: -20 to 80
E10424 - CAT 5e Ethernet Cable (2 Data Pair) -- E10424
from PIC Wire & Cable

The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 268 ft. The twisted-pair construction of silver-plated copper conductors assures... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-09456000555-ND [09456000555 from HARTING Inc. of North America]
from DigiKey

CABLE - CAT6A, 4X2XAWG26/7, PUR [See More]

  • Product Category: Cable
  • Cable Length: 65.62
  • Application: Networking
E12224 - CAT 5e Ethernet Cable (1 Data Pair) -- E12224
from PIC Wire & Cable

The E12224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 255 ft. The stranded tin-plated copper conductors protect against vibration,... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Cat 5
Multiple Conductor Cables -- 1195-09456000620-DS-ND [09456000620 from HARTING Inc. of North America]
from DigiKey

CBL CAT6A 8CON 26AWG YLW METER [See More]

  • Product Category: Cable
  • Cable Length: 1640
  • Application: Networking
  • Rated Temperature: -40 to 80
E12424 - CAT 5e Ethernet Cable (2 Data Pair) -- E12424
from PIC Wire & Cable

The E12424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The E12424 ’s twisted-pair construction (two separate pairs) of tin-plated copper... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-2217-ND [09456000532 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 26 AWG Foil, Braid 65.62' (20.00m) [See More]

  • Product Category: Cable
  • Cable Length: 65.62
  • Application: Networking
  • Rated Temperature: -20 to 80
E13226 - CAT 5e Ethernet Cable (1 Data Pair) -- E13226
from PIC Wire & Cable

The E13226 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The twisted-pair construction of silver-plated high-strength copper alloy... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-2218-ND [09456000542 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 26 AWG Foil, Braid 164.0' (50.0m) [See More]

  • Product Category: Cable
  • Cable Length: 164
  • Application: Networking
  • Rated Temperature: -20 to 80
E13426 - CAT 5e Ethernet Cable (2 Data Pair) -- E13426
from PIC Wire & Cable

The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The E13426 ’s twisted-pair construction (two separate pairs) of... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-2219-ND [09456000630 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 27 AWG Foil, Braid 65.62' (20.00m) [See More]

  • Product Category: Cable
  • Cable Length: 65.62
  • Application: Networking
  • Rated Temperature: -40 to 80
E1G4222 - Single Pair Ethernet -- EIG4222
from PIC Wire & Cable

The E1G4222 is a 1000Base-T1 Single Pair Ethernet cable engineered specifically for aerospace applications. Featuring a shielded 22 AWG twisted pair, it ensures superior signal integrity and supports run lengths up to 40 meters with four in-line connectors, meeting IEEE 802.3bp, Type B standards. [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 1000Base-T
  • Cable Type: Twisted Pair
Multiple Conductor Cables -- 1195-2220-ND [09456000640 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 27 AWG Foil, Braid 164.0' (50.0m) [See More]

  • Product Category: Cable
  • Cable Length: 164
  • Application: Networking
  • Rated Temperature: -40 to 80
E20224 - CAT 5e Ethernet Cable (1 Data Pair) -- E20224
from PIC Wire & Cable

The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-3551-ND [09456000332 from HARTING Inc. of North America]
from DigiKey

12 (4 Pair Twisted), Hybrid Conductor Multi-Pair, Cat6 Cable Black 28 AWG Braid 65.62' (20.00m) [See More]

  • Product Category: Cable
  • Cable Length: 65.62
  • Application: Networking
  • Rated Temperature: -20 to 80
E20424 - CAT 5e Ethernet Cable (2 Data Pair) -- E20424
from PIC Wire & Cable

The E20424 is a 2 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E20424 allows a smaller overall diameter and weight while retaining performance and required operating parameters. The E20424 ’s... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 1195-7702-ND [09456000302 from HARTING Inc. of North America]
from DigiKey

Conductor Multi-Pair, Cat6 Cable 328.1' (100.0m) [See More]

  • Product Category: Cable
  • Cable Length: 328
  • Application: Networking
E50424 - CAT 5e Ethernet Cable (Quadraxial -- E50424
from PIC Wire & Cable

The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424 ’s construction of silver-plated copper... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 100Base-TX
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 1195-7705-ND [09456000501 from HARTING Inc. of North America]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 328.1' (100.0m) [See More]

  • Product Category: Cable
  • Cable Length: 328
  • Application: Networking
  • Rated Temperature: -20 to 80
E50824 - CAT 5e Ethernet Cable (4 Data Pair) -- E50824
from PIC Wire & Cable

The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824 ’s twisted-pair... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 1000Base-T
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 135-10GXM130041000-ND [10GXM13 0041000 from Belden Inc.]
from DigiKey

4 PR #23 FEP FLRST [See More]

  • Product Category: Cable
  • Cable Length: 1000
  • Application: Networking
  • Rated Temperature: -20 to 105
E51424 - CAT 5e Ethernet Cable (Quadraxial) -- E51426
from PIC Wire & Cable

The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51426 ’s construction of high-strength copper... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 100Base-TX
  • Rated Temperature: -55 to 150
Multiple Conductor Cables -- 135-127925RJ225000-ND [127925R J225000 from Belden Inc.]
from DigiKey

ARMORED CAT6 IE UL CM [See More]

  • Product Category: Cable
  • Rated Temperature: -40 to 75
  • Application: Networking
E51428 - CAT 5e Ethernet Cable (Quadraxial) -- E51428
from PIC Wire & Cable

The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428 ’s construction of silver-plated... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 100Base-TX
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 135-2413FS0101000-ND [2413FS 0101000 from Belden Inc.]
from DigiKey

CABLE CAT6A 8COND 23AWG 1000' [See More]

  • Product Category: Cable
  • Cable Length: 1000
  • Application: Networking
  • Rated Temperature: -20 to 75
E5E1724 - Power over Ethernet Cable -- E5E1724
from PIC Wire & Cable

The E5E1724 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E1724 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E1724... [See More]

  • Product Category: Cable
  • Cable Type: Twisted Pair; Cat 5; Cat 6
  • Application: Networking
  • Rated Temperature: -55 to 150
Multiple Conductor Cables -- 135-2413FSD151000-ND [2413FS D151000 from Belden Inc.]
from DigiKey

CABLE CAT6A 8CON 23AWG BLU 1000' [See More]

  • Product Category: Cable
  • Cable Length: 1000
  • Application: Networking
  • Rated Temperature: -20 to 75
E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) -- E5E2222-D
from PIC Wire & Cable

The E5E2222-D is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications such as cabin management, in-flight entertainment, and internet backbones. The E5E2222-D ’s twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 135-7927A0102000-DS-ND [7927A 0102000 from Belden Inc.]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 2000.0' (609.6m) [See More]

  • Product Category: Cable
  • Rated Temperature: -40 to 75
  • Application: Networking
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) -- E5E3624
from PIC Wire & Cable

The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624... [See More]

  • Product Category: Cable
  • Cable Type: Twisted Pair; Cat 5; Cat 6
  • Application: Networking
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- 135-7931A0101000-DS-ND [7931A 0101000 from Belden Inc.]
from DigiKey

CABLE CAT6 8COND 23AWG BLK FOOT [See More]

  • Product Category: Cable
  • Rated Temperature: -70 to 150
  • Application: Networking
E60224 - CAT 5e Ethernet Cable (1 Data Pair) -- E60224
from PIC Wire & Cable

The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific entertainment systems not requiring shielding. Without the shield, termination time and weight are reduced. [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 135-7940A0102000-DS-ND [7940A 0102000 from Belden Inc.]
from DigiKey

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 2000.0' (609.6m) [See More]

  • Product Category: Cable
  • Rated Temperature: -40 to 75
  • Application: Networking
E61224 - CAT 5e Ethernet Cable (1 Data Pair) -- E61224
from PIC Wire & Cable

The E61224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 135-7953A0101000-DS-ND [7953A 0101000 from Belden Inc.]
from DigiKey

CABLE CAT6 8COND 23AWG BLK FOOT [See More]

  • Product Category: Cable
  • Cable Length: 1000
  • Application: Networking
  • Rated Temperature: -40 to 75
E61424 - CAT 5e Ethernet Cable (2 Data Pair) -- E61424
from PIC Wire & Cable

The E61424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 269 ft. The twisted-pair construction of silver-plated high-strength copper alloy... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 100Base-TX
  • Cable Type: Twisted Pair; Cat 5
Multiple Conductor Cables -- 135-7969A0105000-ND [7969A 0105000 from Belden Inc.]
from DigiKey

4 PR #22 PO PVC [See More]

  • Product Category: Cable
  • Cable Length: 1001
  • Application: Networking
  • Rated Temperature: -40 to 75
E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) -- E6A0824
from PIC Wire & Cable

The E6A0824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A0824 ’s stranded silver-plated copper... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 1000Base-T
  • Cable Type: Twisted Pair; Cat 6
Multiple Conductor Cables -- 135-DOSP6AF0101000-ND [DOSP6AF 0101000 from Belden Inc.]
from DigiKey

CAT6A 4PR F/UTP DRY OSP REEL [See More]

  • Product Category: Cable
  • Cable Length: 1000
  • Application: Networking
  • Rated Temperature: -20 to 70
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) -- E6A5824
from PIC Wire & Cable

The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video... [See More]

  • Product Category: Cable
  • Application: Video; Networking
  • Ethernet Type: 1000Base-T
  • Cable Type: Twisted Pair; Cat 6
Multiple Conductor Cables -- 135-DOSP6AU0101000-ND [DOSP6AU 0101000 from Belden Inc.]
from DigiKey

CAT6A 4PR U/UTP DRY OSP REEL [See More]

  • Product Category: Cable
  • Cable Length: 1000
  • Application: Networking
  • Rated Temperature: -20 to 70
Cat. 5E, Zero-Halogen Hi-flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black -- TFCLS5075
from L-com, Inc.

This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a zero halogen jacket which ensures protection of valuable equipment... [See More]

  • Product Category: Cable
  • Cable Length: 1000
Aerospace Data Cable -- AeroBIT® 8
from Harbour Industries, Inc.

Like all of Harbour ’s Gigabit Ethernet high-speed data cables, AeroBIT ® 8 utilizes proprietary Fluoropolymer insulation that provides superior crush resistance and ease of termination as well as a tight bend radius. ADVANCED TECHNOLOGY. • Low-Density Composite Fluoropolymer with... [See More]

  • Product Category: Cable
  • Rated Temperature: -55 to 200
  • Application: Aerospace
Passive Industrial Ethernet Bulk Stock - Connection Cable -- IE-5CC4X2XAWG26/7-PUR CBL 100M
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Product Category: Cable
  • Cable Type: Cat 5
  • Application: Networking
  • Cable Length: 328
Ethernet, Raw Cable, 4 Pole, 24awg, Teal, PVC, 100 ft. -- MDE45-4CBL-C
from Mencom Corporation

Ethernet Raw Cable [See More]

  • Product Category: Cable
  • Cable Length: 100
  • Application: Networking
TC-524-8STP
from PHYco Inc.

Cat-5 Enhanced Line Cord Shielded, AWG24, Grey [See More]

  • Product Category: Cable
BUS Cable -- A-BUS EPDM
from Hi-Tech Controls, Inc.

AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 85
1' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272BK-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
Industrial Ethernet Cable for Continuous Flex Applications -- ETHERLINE® 2 Pair: CAT.5/CAT.5e; Continuous Flex
from LAPP

ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications. Standard shielding... [See More]

  • Product Category: Cable
  • Cable Type: Cat 5
  • Application: Networking; Computer; Continuous Flex Applications
  • Connector Type: RJ-45
High-Performance Wire and Cable
from Glenair, Inc.

High performance wire and cable used in commercial and military aerospace and similar ground, sea and air applications is governed by the M22759 Mil-Spec and/or controlling commercial specifications for multi-conductor shielded cabling, Quadrax, Coaxial, or protocol-specific (Ethernet, USB, Firewire... [See More]

  • Product Category: Cable
  • Cable Type: Coaxial (optional feature)
  • Application: Networking (optional feature)
Datacom Cable
from General Cable

The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]

  • Product Category: Cable
  • Application: Networking; Instrumentation and Control
  • Ethernet Type: 10Base-T; 100Base-TX; 1000Base-T
  • Cable Type: Twisted Pair; Cat 3; Cat 5; Cat 6
Industrial Ethernet Cable -- IE26PVC
from Winchester Interconnect

Flexible, durable, crush resistant. Engineered to withstand continuous flex usage, C &M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C &M Industrial Ethernet Cables supports 10, 100 and 1000 Base T... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: 10Base-T; 1000Base-T
  • Cable Length: ? to 197
Gigabit-10HP™ Ethernet Cables
from Carlisle Interconnect Technologies

Gigabit-10HP ™ cables with Bonded-Pairs and X-Web ensure reliable 10 Gigabit performance up to 500 MHz at distances of up to 90m in the most extreme routing and application environments. Bonded-Pair design maintains uniformly fixed conductor-to-conductor centricity along the length of each... [See More]

  • Product Category: Cable
  • Application: Networking
DataMax Extreme Ethernet Cat 5e - 22 AWG, 4 pair, unshielded, PUR, Black -- 5120
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 4. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 19/.0058. Insulation: High Density Polyethylene, .009". Shield: Unshielded. Jacket Type: PUR. Jacket Color: Black. RoHS Compliant: Yes. Tested To: 100 MHz. [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
Aerospace Data Cable -- DATA MASTER® Gigabit Ethernet
from Harbour Industries, Inc.

PHYSICAL CONSTRUCTIONS. Through the use of special materials and innovative techniques, Harbour Industries is able to offer Aerospace DATA MASTER ® Cables that are high speed, lightweight, flexible and easy to terminate ... all of which sets Harbour apart from the competition. Harbour carefully... [See More]

  • Product Category: Cable
  • Application: Aerospace
  • Ethernet Type: 1000Base-T
  • Cable Type: Twisted Pair
Ethernet, Raw Cable, 8 Pole, 24awg, Teal, PVC, 100 ft. -- MDE45-8CBL-C
from Mencom Corporation

Ethernet Raw Cable [See More]

  • Product Category: Cable
  • Application: Networking
TC-624-8STP
from PHYco Inc.

Cat-6 Enhanced Line Cord Shielded, AWG24, Grey [See More]

  • Product Category: Cable
BUS Cable -- A-BUS PUR
from Hi-Tech Controls, Inc.

AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 85
1' BL CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272BL-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
Tray-Rated Industrial Ethernet Cable for Stationary Applications -- ETHERLINE® TRAY CAT.7; Stationary
from LAPP

As manufacturing processes become more integrated, the need for higher bandwidth and faster transmission of data is increasing. Improving production output and efficiency depends on industrial communication to connect the platform to manufacturing operations, and to provide data links within an... [See More]

  • Product Category: Cable
  • Cable Type: Twisted Pair
  • Application: Networking
  • Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
Gigabit-Flexx™ Ethernet Cables
from Carlisle Interconnect Technologies

Gigabit-Flexx ™ Ethernet cables combine exceptional 1000 Base-T performance with a bend radius of 0.75in (19.0mm) which makes them extremely flexible and easy to route in tight spaces. Reliable 1000 Base-T performance up to 100 MHz at distances of up to 80m. Bend radius of 0.75in (19.0mm),... [See More]

  • Product Category: Cable
  • Application: Networking
DataMax Extreme Ethernet Cat 5e - 24 AWG, 2 pair, shielded, TPE, Teal -- 5926
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 2. AWG: 24. Solid/Stranded: Solid. Insulation: Polyethylene, .013". Shield: Shielded. Jacket Type: TPE. Jacket Color: Teal. Other Details: Drain, Braid. Ratings and Approvals: CM. RoHS Compliant: Yes. Temp Max.: 75... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
Aerospace Data Cable -- DATA MASTER® Quad Constructions
from Harbour Industries, Inc.

PHYSICAL CONSTRUCTION. Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are specifically for high speed airborne data applications. [See More]

  • Product Category: Cable
  • Application: Aerospace
  • Ethernet Type: 1000Base-T
  • Cable Type: Cat 5
BUS Cable -- A-BUS UL/CSA
from Hi-Tech Controls, Inc.

AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; CSA Mark
  • Application: Telecommunications; Networking
  • Rated Temperature: 105
1' BR CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272BR-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
Gigabit-Plus™ Ethernet Cables
from Carlisle Interconnect Technologies

Gigabit-Plus ™ Ethernet cables provide exceptional 1000 Base-T performance up to 250 MHz at distances of up to 100m. These highly durable cables are ideal for a wide variety of demanding applications and are smaller in size and lighter in weight than comparable cables. Innovative X-Web spline... [See More]

  • Product Category: Cable
  • Application: Networking
DataMax Extreme Ethernet Cat 5e - 24 AWG, 4 pair, shielded, TPE, Black -- 5928
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 4. AWG: 24. Solid/Stranded: Stranded. Stranded Copper: 7/32. Insulation: High Density Polyethylene, .012". Shield: Shielded. Jacket Type: TPE. Jacket Color: Black. Other Details: Drain. Ratings and Approvals: CM,... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
BUS Cable -- CAN Bus High Flexible
from Hi-Tech Controls, Inc.

Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272GN-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Teal -- 5062
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 2. AWG: 26. Solid/Stranded: Stranded. Stranded Copper: 7/34. Insulation: High Density Polyethylene, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Teal. Other Details: Drain, Braid. Ratings and Approvals:... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
BUS Cable -- CC-Link BUS
from Hi-Tech Controls, Inc.

The CC link (control and communication link) is a field bus system that is used in the area of testing, sensors and actuators. The main target market is Asia, but the USA and Great Britain also rely more and more on CC link. As an option, a version with power supply conductors is available. It is... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1' OR CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272OR-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Teal -- 5774
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 2. AWG: 24. Solid/Stranded: Solid. Insulation: Polyethylene, .008". Shield: Unshielded. Jacket Type: TPE. Jacket Color: Teal. Ratings and Approvals: CM. RoHS Compliant: Yes. Temp Max.: 75 & 80 (Jacket 105, 60... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
BUS Cable -- Desina-Hybrid-BUS
from Hi-Tech Controls, Inc.

The DESINA ® Cu/POF hybrid field bus cables combines signal lines made of plastic fiber-optic conductors and copper cables. The use of these transmission systems significantly reduces the number of different cables in a planned bus installation in machine tools operations. The main applications... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 80
1' RD CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272RD-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Teal -- 9415
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 4. AWG: 24. Solid/Stranded: Solid. Insulation: Polyethylene, .009". Shield: Unshielded. Jacket Type: TPE. Jacket Color: Teal. Ratings and Approvals: CM. RoHS Compliant: Yes. Temp Max.: 75. Temp Min.: -40. Voltage... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
BUS Cable -- Desina-Sensor -Aktor
from Hi-Tech Controls, Inc.

All Sensors and actuators (such as proximity switches, magnet valves) in a field are installed with these special cables, whereby particular attention is paid to the corrosive environmental conditions. Due to the decentralization of control and electro-technical function groups, connected directly... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 80
1' WH CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272WH-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, TPE, Black -- 5085
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 2. AWG: 26. Stranded Copper: 7/34. Insulation: Polyethylene, .009". Shield: Shielded. Jacket Type: TPE. Jacket Color: Black. High Flex: High Flex. Other Details: Braid. Ratings and Approvals: CM, CMX Outdoor. RoHS... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
BUS Cable -- E-BUS
from Hi-Tech Controls, Inc.

The E-bus cable is used for the transmission of bus signals for intelligent systems in buildings. The cables ensure perfect communication in accordance with EIB regulations (European installation bus). They can be installed over, in, or below the plaster, in pipes and pipe ducts, in dry, moist, and... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1' YL CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272YL-0001
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Black -- 5083
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet. Pair Count: 4. AWG: 26. Solid/Stranded: Stranded. Stranded Copper: 7/34. Insulation: High Density Polyethylene, .009". Shield: Shielded. Jacket Type: TPE. Jacket Color: Black. High Flex: High Flex. Other Details: Braid. [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 5e
  • Cable Type: Cat 5
BUS Cable -- I-BUS
from Hi-Tech Controls, Inc.

Interbus-S is an inexpensive way to network sensors and actuators with all standard automation instruments. The twisted two-conductor conductor is used as a standard transfer medium. This bus system replaces the expensive parallel cabling for the different signal types in the lower levels of... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1-ft Black CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172BK-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 24 AWG, 4 pair, shielded, PUR, Black -- 5936
from Quabbin Wire & Cable Co., Inc.

Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet. Pair Count: 4. AWG: 24. Solid/Stranded: Stranded. Insulation: High Density Polyethylene, .011". Shield: Shielded. Jacket Type: PUR. Jacket Color: Black. High Flex: High Flex. Other Details: Spline, Braid. RoHS Compliant:... [See More]

  • Product Category: Cable
  • Application: Networking
  • Ethernet Type: Cat 6|6a
  • Cable Type: Cat 6
BUS Cable -- KH-BUS
from Hi-Tech Controls, Inc.

Interbus-S is an inexpensive way to network sensors and actuators with all standard automation instruments. The twisted two-conductor conductor is used as a standard transfer medium. This bus system replaces the expensive parallel cabling for the different signal types in the lower levels of... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 80
1-ft Blue CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172BL-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
BUS Cable -- POF/PUR
from Hi-Tech Controls, Inc.

These copper data cables, designed especially for heavy-duty industrial applications, are very well suited for Ethernet applications. They ensure superior transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A it is... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1-ft Gray CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172GY-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
BUS Cable -- PROFInet Type A + B
from Hi-Tech Controls, Inc.

These copper data cables, designed especially for heavy-duty industrial applications are very well suited for Ethernet applications. They ensure superiour transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A and because... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; CSA Mark
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1-ft Green CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172GN-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
BUS Cable -- PROFInet Type C
from Hi-Tech Controls, Inc.

This copper data cable, designed especially for heavy-duty industrial applications is very well suited for Ethernet applications. It ensures superior transmission properties and can be used even under most severe conditions. The lines specified here corresponds the PROFInet types B and C, i.e. they... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: 70
1-ft Red CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172RD-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
HELUKABEL LAN Cables -- Ethernet Standard
from Hi-Tech Controls, Inc.

HELUKABEL ® ETHERNET types are used as baselines (Yellow + Cheapernet) and cable connections (Transceiver or AUI) within the Ethernet wiring Construction. [See More]

  • Product Category: Cable
  • Application: Telecommunications; Networking
  • Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); Cat 8
  • Standards / Certifications: RoHS
1-ft White CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172WH-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
HELUKABEL LAN Cables -- IVS Cables
from Hi-Tech Controls, Inc.

HELUKABEL ® IVS types are used in the area of the IVS system, developed by IBM. They correspond to the writing guidelines set by IBM. [See More]

  • Product Category: Cable
  • Application: Telecommunications; Networking
  • Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); IVS
  • Cable Type: Twisted Pair
10' BK CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272BK-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
HELUKABEL LAN Cables -- Twinax Cables
from Hi-Tech Controls, Inc.

HELUKABEL ® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well. [See More]

  • Product Category: Cable
  • Application: Telecommunications; Networking
  • Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); IBM
  • Cable Type: Twisted Pair
10' BL CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272BL-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
HELUKABEL Radiating Cables -- HF FLEX
from Hi-Tech Controls, Inc.

Flexible ultrahigh-frequency cables have a coax cable Construction, where the inner and outer conductors are kept apart by a dielectric. This dielectric is applied by a special manufacturing process. The outer conductors have an annular corrugation. The corrugation troughs press into the dielectric,... [See More]

  • Product Category: Cable
  • Cable Type: Coaxial
  • Application: Telecommunications; Networking
  • Standards / Certifications: RoHS
10' GN CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272GN-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
HELUKAT LAN Cables -- 100 UTP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]

  • Product Category: Cable
  • Application: Telecommunications; Networking
  • Ethernet Type: 10Base-T (optional feature); 100Base-TX (optional feature); FDDI; Token Ring
  • Cable Type: Cat 5
10' GY CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272GY-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
Industrial Ethernet -- S-FTP Drag Chain
from Hi-Tech Controls, Inc.

HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -30 to 70
10' OR CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272OR-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
LAN Cable -- FTP
from Hi-Tech Controls, Inc.

All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -20 to 60
10' RD CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272RD-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
LAN Cable -- FTP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -20 to 60
10' YL CAT6 250MHz Ethernet Patch Cable S/UTP CM Molded -- EVNSL0272YL-0010
from Black Box

Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
  • Application: Networking
LAN Cable -- S-FTP Duplex
from Hi-Tech Controls, Inc.

HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -20 to 60
10-ft Black CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172BK-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
LAN Cable -- S-FTP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®200 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -20 to 60
10-ft Blue CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172BL-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
LAN Cable -- S-STP Flex
from Hi-Tech Controls, Inc.

All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -30 to 70
10-ft Gray CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172GY-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking
LAN-Cable -- S-FTP
from Hi-Tech Controls, Inc.

All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
  • Application: Telecommunications; Networking
  • Rated Temperature: -20 to 60
10-ft Green CAT5e 100-MHz Ethernet Patch Cable F/UTP CM Stranded -- EVNSL0172GN-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
  • Application: Networking