1000Base-T Ethernet Cables
from PIC Wire & Cable
The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824 ’s twisted-pair construction (four separate pairs) effectively reduces inductive... [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable
- Cable Type: Twisted Pair
from PIC Wire & Cable
The E1G4222 is a 1000Base-T1 Single Pair Ethernet cable engineered specifically for aerospace applications. Featuring a shielded 22 AWG twisted pair, it ensures superior signal integrity and supports run lengths up to 40 meters with four in-line connectors, meeting IEEE 802.3bp, Type B standards. [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable
- Cable Type: Twisted Pair
from PIC Wire & Cable
The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824 ’s twisted-pair... [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable
- Cable Type: Twisted Pair; Cat 5
from PIC Wire & Cable
The E6A0824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A0824 ’s stranded silver-plated copper... [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable
- Cable Type: Twisted Pair; Cat 6
from PIC Wire & Cable
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video... [See More]
- Ethernet Type: 1000Base-T
- Application: Video; Networking
- Product Category: Cable
- Cable Type: Twisted Pair; Cat 6
from PIC Wire & Cable
The E74824 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a silver-plated copper alloy conductor and is individually shielded. The E74824 cable delivers 10 Gb... [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable
- Standards / Certifications: ISO
from PIC Wire & Cable
The E74826 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a Silver-Plated Copper alloy conductor and is individually shielded. The E74826 cable delivers 10 Gb... [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable
- Standards / Certifications: ISO
from Harbour Industries, Inc.
PHYSICAL CONSTRUCTIONS. Through the use of special materials and innovative techniques, Harbour Industries is able to offer Aerospace DATA MASTER ® Cables that are high speed, lightweight, flexible and easy to terminate ... all of which sets Harbour apart from the competition. Harbour carefully... [See More]
- Ethernet Type: 1000Base-T
- Application: Aerospace
- Product Category: Cable
- Cable Type: Twisted Pair
from Belden Inc.
10GX Copper Patch Cord S/FTP LSZH [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 6
- Product Category: Cable Assembly
- Rated Temperature: -20 to 60
from Lapp Tannehill
LAPP ETHERLINE ® T1 Y FLEX is a 22/7 AWG Single Pair Ethernet cable that complies with the requirements of Power over Data Line according to IEEE 802.3bu. The UL-certified, two-core data cable enables consistently high data rates with a significantly reduced structure. Thanks to small bending... [See More]
- Ethernet Type: 100Base-TX; 1000Base-T
- Rated Temperature: -40 to 80
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
from Winchester Interconnect
Flexible, durable, crush resistant. Engineered to withstand continuous flex usage, C &M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C &M Industrial Ethernet Cables supports 10, 100 and 1000 Base T... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Application: Networking
- Product Category: Cable
- Cable Length: ? to 197
from General Cable
The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]
- Ethernet Type: 10Base-T; 100Base-TX; 1000Base-T
- Application: Networking; Instrumentation and Control
- Product Category: Cable
- Cable Type: Twisted Pair; Cat 3; Cat 5; Cat 6
from Harbour Industries, Inc.
PHYSICAL CONSTRUCTION. Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are specifically for high speed airborne data applications. [See More]
- Ethernet Type: 1000Base-T
- Application: Aerospace
- Product Category: Cable
- Cable Type: Cat 5
from Belden Inc.
10GX Copper Patch Cord UTP LSZH [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Twisted Pair; Cat 6
- Product Category: Cable Assembly
- Rated Temperature: -20 to 60
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a black, 24 gauge 4 pair unshielded twisted pair, direct burial aerial with messenger, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Direct Burial Rated. UV Resistent. Unique pair twisting for balanced line... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
10GX Copper RFID Patch Cord S/FTP LSZH [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 6
- Product Category: Cable Assembly
- Rated Temperature: -20 to 60
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a black, 24 gauge 4 pair unshielded twisted pair, direct burial rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Direct Burial Rated. UV Resistent. Unique pair twisting for balanced line signaling. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
10GX Copper RFID Patch Cord UTP LSZH [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Twisted Pair; Cat 6
- Product Category: Cable Assembly
- Rated Temperature: -20 to 60
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a gray, 24 gauge 4 pair shielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
SF/UTP, Category 6, 4-Pair, 26 AWG Stranded Bare Copper Conductors, Polyethylene Insulation, Overall foil shield plus tinned copper braid shield, Halogen Free PUR Jacket, High Flexibility, CC-Link IE Field & CC-Link IE Field TSN Certified, AWM 20549 [See More]
- Ethernet Type: 1000Base-T
- Application: Networking; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a white, 24 gauge 4 pair shielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
U/UTP, Category 6, 4-Pair, 24 AWG Stranded Bare Copper Conductors, Polyethylene Insulation, PVC Jacket, High Flexibility [See More]
- Ethernet Type: 1000Base-T
- Application: Networking; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a black, 24 gauge 4 pair shielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
BELDEN 50106AH1 Industrial Ethernet CAT6A Cable, SF/FTP, Profinet Type C, 4 Pair, 24AWG Stranded Tinned Copper Condsuctors, Polyethylene Insulation, Tinned Copper Braid Shield, PUR Jacket, E357312-S, AWM 20554 80C, 30V, FT2 [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a blue, 24 gauge 4 pair shielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, (See Product Family List for colors & lengths) [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a gray, 24 gauge 4 pair shielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
CAT6 Performance Patch Cord UTP, 4 Pair, 28 AWG Stranded, CMR, T568A/B-T568A/B, Gray, 1 ft. (0.3 m) [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a black, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a blue, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
CAT 6A 4PR x 23AWG U/UTP, Solid Bare Copper Conductors, PE Insulation, LSZH Jacket, Indoor [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Twisted Pair; Cat 6
- Application: Networking
- Rated Temperature: -20 to 60
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a gray, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Cat. 7A (1200MHz), 4-Pair, S/FTP shielded, Premise Horizontal Cable, 23 AWG solid bare copper conductors, Foam Polyolefin insulation, each pair with Beldfoil ® shield, overall tinned copper braid shield (30% coverage), LSZH jacket [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a green, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
CAT5E Copper Patch Cord, UTP, 24AWG, LSZH [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a red, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
CAT6+ Copper Patch Cord, UTP, LSZH [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 6
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a violet, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5 Premise Horizontal Cable (100MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a white, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Backbone Cable (100MHz), 25 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a yellow, 24 gauge 4 pair unshielded twisted pair, plenum rated, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Backbone Cable (100MHz), 25 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a black, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (100MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a blue, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (100MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, PVC Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a gray, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (200MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a green, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (200MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is an orange, 24 gauge 4 pair unshielded twisted pair, orange, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (200MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Limited Combustible, Plenum-CMP, FEP Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a red, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (200MHz), Indoor/Outdoor, 4 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR/CMX Outdoor, UV Resistant PVC Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a white, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Horizontal Cable (200MHz), OSP Rated, 4 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Gel-Filled, Polyethylene Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT5e PVC Ethernet cable is a yellow, 24 gauge 4 pair unshielded twisted pair, Category 5e Solid patch cable that has been tested to 350 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. MANUFACTURER :... [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 5
- Application: Video
- Rated Temperature: -40 to 75
from Belden Inc.
Category 5e Premise Patch Cable (200MHz), 4 Pair, 24 AWG Stranded (7x32) Bare Copper Conductors, U/UTP, CM, PVC Jacket [See More]
- Ethernet Type: 1000Base-T
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5
from Lapp Tannehill
This CAT6 PVC Ethernet cable is a blue, 23 gauge 4 pair shielded twisted pair, plenum rated, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks. Unique pair twisting for balanced line signaling. Sequential footage marketings. Color may vary. [See More]
- Ethernet Type: 10Base-T; 1000Base-T
- Cable Type: Cat 6
- Application: Video
- Rated Temperature: -40 to 75