UL Recognized Component Mark (US and Canadian) Ethernet Cables
from Amphenol Communications Solutions
100Gb Ethernet Cable Assemblies, QSFP28 to 4x SFP28 Copper Splitter Cable Assemblies 100G/200G, High Speed Input Output Connectors,QSFP28Gb 28AWG, 1meter passive, Amphenol is one of the leading manufacturers of QSFP28 Splitter.Contact us today for more details of QSFP28 Splitter,part number... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: -55 to 80
from RS Components, Ltd.
TE Connectivity 2-2205132-3 [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian); Eu elv compliant, ul 444
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Coaxial
from ifm efector inc.
For use in sanitary and wet areas in the food industry. Cable jacket made of halogen-free and flame-retardant material. With robust M12 connector Industrial Ethernet. Wide operating temperature range and high protection rating. Shielded cable for good electromagnetic immunity. From May 1st 2025,... [See More]
- Standards / Certifications: CE Marking; UL Recognized Component Mark (US and Canadian)
- Application: Networking; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Amphenol Communications Solutions
40Gb Ethernet Cable Assemblies, QSFP+ 30AWG,0.5 meter, passive, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of QSFP+, part number 603020000 [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: -55 to 80
from RS Components, Ltd.
TE Connectivity 2-2205130-3 [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian); Eu elv compliant, ul 444
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Coaxial; Cat 5
from ifm efector inc.
For use in sanitary and wet areas in the food industry. Cable jacket made of halogen-free and flame-retardant material. With robust M12 connector Industrial Ethernet. Wide operating temperature range and high protection rating. Shielded cable for good electromagnetic immunity. Learn more. View other... [See More]
- Standards / Certifications: CE Marking; UL Recognized Component Mark (US and Canadian)
- Application: Networking; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Amphenol Communications Solutions
40Gb Ethernet Cable Assemblies, QSFP+ 30AWG, 1meter active, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of QSFP+, part number 608760001 [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: -55 to 80
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5XRJ45UNNB-003 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from General Cable
The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Ethernet Type: 10Base-T; 100Base-TX; 1000Base-T
- Product Category: Cable
- Application: Networking; Instrumentation and Control
from Lumberg Automation - A Belden Brand
EtherMATE ® Industrial Ethernet Double-Ended Cordset, RJ45 to RJ45 (Male) Straight, 4-Pair, PVC, Unshielded Moderate-Flex (Solid Conductors) with Teal Jacket. [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Application: Telecommunications; Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Cicoil Corporation
Ideal for Motion and Harsh Environment Applications. Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs. Supporting Data Rates to 1 Gb/second [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Application: Networking; PLC and DCS Automation Networks, Field Level Networking and Ethernet Networks
- Product Category: Cable (optional feature); Cable Assembly
- Cable Type: Cat 5; Cat 6
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e halogen-free cable is a 24 AWG industrial Ethernet cable for stationary applications. Provides reliable network communication in demanding industrial environments. High quality foil and braid shield assure protection from EMI. Cables meet the transmission... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -30 to 80
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications. Standard shielding... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian); EtherCAT, PROFINET
- Application: Networking; Computer; Continuous Flex Applications
- Product Category: Cable
- Cable Type: Cat 5
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Automation24, Inc.
The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from SFCable.com
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Length: 60
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from L-com, Inc.
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated TPE (Thermoplastic Elastomer) jacket that is resistant to Industrial Oils, UV... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Length: 1
- Product Category: Cable Assembly
- Connector Type: RJ-45
from Tripp Lite by Eaton
Tripp Lite's line of Outdoor Rated Cat5e patch cables are manufactured with high quality UV (Ultra Violet) resistant PVC cable. With an Operating Temperature range of -40C to +60C (-40F to +140F), this 100ft cable handles a wide range of weather conditions, most importantly, the degrading effects of... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5XRJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Length: 3
from Lumberg Automation - A Belden Brand
EtherMATE ® Industrial Ethernet Double-Ended Cordset, RJ45 to RJ45 (Male) Straight, 4-Pair, PVC, Unshielded High-Flex (Stranded Conductors) with Teal Jacket. [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Application: Telecommunications; Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Cicoil Corporation
500 MHz Performance Speeds. Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet). Rated for More than 10 Million Flexing Cycles. Exceptional EMI/RFI Suppression. Rated for Temperatures from -65 °C to +165 °C [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Ethernet Type: Cat 6A
- Product Category: Cable (optional feature); Cable Assembly
- Application: Networking; PLC and DCS Automation Networks, Field Level Networking and Ethernet Networks
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 24 AWG industrial Ethernet cable for stationary applications. Provides reliable network communication in demanding industrial environments. High quality foil and braid shield assure protection from EMI. Cables meet the transmission requirements for... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -40 to 80
from LAPP
As manufacturing processes become more integrated, the need for higher bandwidth and faster transmission of data is increasing. Improving production output and efficiency depends on industrial communication to connect the platform to manufacturing operations, and to provide data links within an... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable
- Cable Type: Twisted Pair
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Automation24, Inc.
The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable
- Cable Type: Cat 5
from Tripp Lite by Eaton
With Tripp Lite's new category 6 bulk solid PVC cable you can stay ahead of the game with use of this high-speed cabling to distribute data voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA, Cat6, TIA/EIA 568-b-2.1 draft 9 standards. [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Application: Video; Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Amphenol Cables on Demand
Buy 7ft Amphenol MP-5XRJ45UNNG-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Green Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 26 AWG industrial Ethernet cable for flexible applications with a halogen-free jacket. It provides reliable network communication in demanding industrial environments. The high quality foil and braid shield assure protection from EMI. Cables meet the... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -5 to 60
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Automation24, Inc.
The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands according... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Tripp Lite by Eaton
With Tripp Lite's new category 6 bulk solid PVC cable you can stay ahead of the game with use of this high-speed cabling to distribute data voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA, Cat6, TIA/EIA 568-b-2.1 draft 9 standards. [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Application: Video; Networking
- Product Category: Cable Assembly
- Cable Type: Cat 6
from Amphenol Cables on Demand
Buy 7ft Amphenol MP-5XRJ45UNNK-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Black Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 26 AWG industrial Ethernet cable for flexible applications. It provides reliable network communication in demanding industrial environments. The high quality foil and braid shield assure protection from EMI. Cables meet the transmission requirements for... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -5 to 60
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Automation24, Inc.
The PROFINET Ethernet cable 2170450 - ETHERLINE Tray PN 2170450 from Lapp Kabel for Ethernet applications with a wire count of 4x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100/1000 Mbit/s is suitable for cabling between automation islands or production islands, as well as in... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL, CSA
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Amphenol Cables on Demand
Buy 15ft Amphenol MP-5XRJ45UNNR-015 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Red Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 26 AWG industrial Ethernet cable for continuous flex applications. It provides reliable network communication in demanding industrial environments. The high quality shield assures protection from EMI. Cables meet the transmission requirements for Category... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -20 to 60
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Cat 5; Cat 6
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5XRJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Yellow Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Cat 5
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 26 AWG industrial Ethernet cable for continuous flex applications with a max run length of 196ft (60m). It provides reliable network communication in demanding industrial environments. The high quality shield assures protection from EMI. Cables meet the... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -5 to 50
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT... [See More]
- Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
- Application: Medical; Instrumentation and Control
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 5; Cat 6
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
The LAPP ETHERLINE ® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170297. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170297 AVAILABILITY :... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -30 to 80
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Xtra-Guard ® Industrial Ethernet - Rugged connectivity for industrial networking. Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Type: Twisted Pair; Cat 5
- Application: Telecommunications; Networking; Instrumentation and Control
- Connector Type: RJ-45
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
This LAPP ETHERLINE ® 4 pair CAT5e cable is designed for flexible applications and comes with a foil and braid shield for EMI protection. Jacket is teal polyurethane. LAPP part number 2170300. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170300 AVAILABILITY : In Stock TYPE : CAT5e PROTOCOLS... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -5 to 60
from Belden Inc.
10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Type: Twisted Pair
- Application: Networking; Instrumentation and Control
- Rated Temperature: -40 to 80
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This ETHERLINE &rg; TRAY CAT5e flexible cable is recommended for cable trays, industrial machinery and plant infastructure. Suitable for EtherCAT, EtherNet I/P applications. PLTC (power limited tray cable) for protected use on cable trays. Foil and braid shield protect against EMI and can be... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved UL PLTC
- Rated Temperature: -25 to 80
- Cable Type: Cat 5
from Belden Inc.
10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Type: Twisted Pair
- Application: Networking; Instrumentation and Control
- Rated Temperature: -40 to 80
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
LAPP ETHERLINE ® TRAY CAT7 stationary cable is the first tray-rated (UL PTLC) category 7 cable on the market. This tray-rated category cable has many impressive attributes including: Only CAT.7 PLTC (tray rated) cable on the market. Small OD for installation flexibility. OR-03 Rating (In oil... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved UL PLTC
- Rated Temperature: -40 to 80
from Belden Inc.
10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Type: Twisted Pair
- Application: Networking; Instrumentation and Control
- Rated Temperature: -40 to 80
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This ETHERLINE ® CAT 7 TORSION cable features a premium shielding that allows reliable, high-speed data transfer and is suitable for high- torsion stress. This cable has excellent EMI potection and is suitable for EtherCAT ® and EtherNet/IP applications. LAPP part number 2170481. [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -30 to 70
from Belden Inc.
10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Type: Twisted Pair
- Application: Networking; Instrumentation and Control
- Rated Temperature: -40 to 80
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This ETHERLINE ® 4 pair cable meets CAT6A requirements and can be used in torsion applications. The premium shielding allows reliable, hihg-speed data transfer. LAPP part number 2170482. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170482 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -10 to 70
- Cable Type: Cat 6
from Belden Inc.
10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Alpha Wire
Designed to be Tough. Alpha Wire ’s Xtra-Guard ® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more resistant to... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Type: Twisted Pair
- Application: Networking; Instrumentation and Control
- Rated Temperature: -40 to 80
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This ETHERLINE ® 4 pair cable meets CAT6A requirements and can be used in torsion applications. The premium shielding allows reliable, hihg-speed data transfer. LAPP part number 2170483. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170483 AVAILABILITY : Contact 800-633-6339 for Availability... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -10 to 70
- Cable Type: Cat 6
from Belden Inc.
10GXW (0.250" Diameter) Category 6A Premise Horizontal Cable (500MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This ETHERLINE ® 4 pair cable meets CAT6A requirements and is suitable for continuous flex applications. Individually shielded pairs and an overall braid shield protect the cable from EMI and allow reliable, high-speed data transfer. LAPP part number 2170484. MANUFACTURER : LAPP MANUFACTURER... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -10 to 70
- Cable Type: Cat 6
from Belden Inc.
10GXW (0.260" Diameter) Category 6A Premise Horizontal Cable (500MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Ethernet Type: 10Base-T
- Product Category: Cable Assembly
- Application: Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This ETHERLINE ® 4 pair cable meets CAT6A requirements and is suitable for continuous flex applications. Individually shielded pairs and an overall braid shield protect the cable from EMI and allow reliable, high-speed data transfer. LAPP part number 2170485. MANUFACTURER : LAPP MANUFACTURER... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -10 to 70
- Cable Type: Cat 6
from Belden Inc.
CAT3 (16MHz), 25-Pair, U/UTP-unshielded, Riser-CMR, Premise Backbone Cable, 24 AWG solid bare copper conductors, semi-rigid PVC insulation, PVC jacket [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Ethernet Type: 10Base-T
- Cable Type: Twisted Pair; Cat 3
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® cable is designed with 4 pairs, a foil and braid shield, rugged Polyurethane (PUR) jacket and meets CAT6 requirements. This can be used in continuous flex applications. LAPP part number 2170488. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170488 AVAILABILITY : Contact... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Cable Type: Cat 6
- Application: Networking
- Rated Temperature: -30 to 70
from Belden Inc.
CAT3, 4-Pair, U/UTP-unshielded, Plenum-CMP, Premise Horizontal cable, 24 AWG solid bare copper conductors, LS-PVC insulation, LS-PVC jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Ethernet Type: 10Base-T
- Cable Type: Twisted Pair; Cat 3
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® 4 pair CAT5e cable is designed for continuous flex applications in harsh iindustrial environments where EMI is pervasive. The rugged polyurethane jacket offers excellent protection against oild and abrasion, and is also halogen-free. LAPP part number 2170489. MANUFACTURER... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -20 to 70
from Belden Inc.
CAT6 (250MHz), 4-Pair, U/UTP-unshielded, Riser-CMR, Premise Patch cable, 24 AWG solid bare copper conductors, polyolefin insulation, central filler, PVC jacket, RG-45 compatible [See More]
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 6
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 22 AWG industrial Ethernet cable for stationary applications. Provides reliable network communication in demanding industrial environments The high quality foil and braid shield assure protection from EMI. Cables meet the transmission requirements for... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -25 to 80
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 100 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
LAPP ETHERLINE ® Cat.6A P FD FC is a 4x2x26/19AWG category 6A cable with "Fast Connect" for easy stripping and assembly. This part can be ordered using LAPP part number 2170592. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170592 AVAILABILITY : Contact 800-633-6339 for Availability TYPE :... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -30 to 50
- Cable Type: Cat 6
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 100 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
LAPP ETHERLINE ® PN CAT7 FLEX is a flexible (Class F) Industral Ethernet cable for industrial secondary and tertiary cabling according to EN 50173-3 ISO/IEC 24702. This 4x2x23 AWG / 7c solution, LAPP part number 2170597, features a robust halogen-free outer sheath, high-quality double screening... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Temperature: -30 to 80
- Application: Instrumentation and Control
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 12 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
LAPP ETHERLINE ® PN CAT7 FLEX is a flexible (Class F) Industral Ethernet cable for industrial secondary and tertiary cabling according to EN 50173-3 ISO/IEC 24702. This 4x2x23 AWG / 7c solution, LAPP part number 2170598, features a robust halogen-free outer sheath, high-quality double screening... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Temperature: -30 to 80
- Application: Instrumentation and Control
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 200 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications. Provides reliable network communication in demanding industrial environments. High quality foil and braid shield assure protection from EMI. Cables meet the transmission requirements for Category... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -20 to 60
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 25 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
The LAPP ETHERLINE ® 2 pair CAT5 HYBRID is a data cable for data transmission and power supply for industrial usage. The cable is designed for stationary installation and occasional movement. LAPP part number 2170887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170887 AVAILABILITY : Contact... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -20 to 70
- Cable Type: Cat 5
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 25 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- Application: Networking
- Product Category: Cable
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5 TORSION cable is a 2 pair industrial Ethernet cable designed for hgih-torsion stress applications. It is tested with more than 1 million bening cycles and a right/left movement of 180 °F per meter. LAPP part number 2170888. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Rated Temperature: -40 to 80
- Cable Type: Cat 5
from Belden Inc.
Category 3 Premise Backbone Cable (16MHz), DIW 50 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Application: Networking
- Product Category: Cable Assembly
- Rated Temperature: 75
from Lapp Tannehill
This LAPP ETHERLINE ® CAT5e cable is a 22 AWG industrial Ethernet cable for stationary applications. Provides reliable network communication in demanding industrial environments. High quality foil and braid shield assure protection from EMI. Cables meet the transmission requirements for... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); UL Approved
- Cable Type: Cat 5
- Application: Networking
- Rated Temperature: -40 to 75
from Belden Inc.
Category 3 Premise Horizontal Cable (16MHz), 2 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Networking
- Product Category: Cable Assembly
- Cable Type: Twisted Pair; Cat 3