Industrial / Factory Automation Trackballs

3 Results
Trackballs
from Daco Hand Controllers

Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under... [See More]

  • Applications: General Purpose; Industrial / Factory Automation
  • Mounting: Panel Mount
  • Resolution: 150 Pulses per Revolution
  • Interface: Various Electrical Interfaces
Model 615
from Ultra Electronics Measurement Systems Inc

This trackball is offered in both a military and industrial version in order to provide a quality input device for applications where panel space is at a minimum. A unique ball suspension design results in smooth motion with no preferred direction, as well as a much higher ball surface exposure than... [See More]

  • Applications: Industrial / Factory Automation; Military / Aerospace
  • Mounting: Desktop
  • Dimensions: 1.5" Trackball, 2.75" Square, H 1.09"
  • Interface: RS232, RS422, RS485
Compact Panel Mount Trackball -- Model TBP138
from BEI Sensors

Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Dimensions: 2.34 in. x 2.34 in. X .86
  • Resolution: 120 Counts per Revolution
  • Mounting: Panel Mount