Military / Aerospace Trackballs
from BEI Sensors
For critical applications that require a precise cursor contol solution, the TBS225 trackball system has no match to its simple, intuitive, robust design. It provides accurate and reliable motion input to your system with a 2.25-inch ball and superior feel. Medical scanning systems, machine tool... [See More]
- Applications: General Purpose; Industrial / Factory Automation; Medical; Military / Aerospace
- Dimensions: 3 in. x 3 in. x 2.25 in.
- Resolution: 500 Counts per Revolution
- Mounting: Desktop; Panel Mount; Stand Alone
from Ultra Electronics Measurement Systems Inc
This trackball is offered in both a military and industrial version in order to provide a quality input device for applications where panel space is at a minimum. A unique ball suspension design results in smooth motion with no preferred direction, as well as a much higher ball surface exposure than... [See More]
- Applications: Industrial / Factory Automation; Military / Aerospace
- Mounting: Desktop
- Dimensions: 1.5" Trackball, 2.75" Square, H 1.09"
- Interface: RS232, RS422, RS485
from Ultra Electronics Measurement Systems Inc
A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep. [See More]
- Applications: Military / Aerospace
- Mounting: Panel Mount
- Dimensions: 3.5" Square, 2.07" Height
- Interface: RS232, RS422, RS485