Medical Trackballs

3 Results
Compact Panel Mount Trackball -- Model TBP138
from BEI Sensors

Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Dimensions: 2.34 in. x 2.34 in. X .86
  • Resolution: 120 Counts per Revolution
  • Mounting: Panel Mount
Model 622-G319
from Ultra Electronics Measurement Systems Inc

A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep. [See More]

  • Applications: Medical
  • Mounting: Panel Mount
  • Dimensions: 3.5" Square, 2.07" Height
  • Interface: RS232, RS422, RS485
Low-Profile Panel Mount Trackball -- Model TBS200
from BEI Sensors

With the drive to ever more compact systems, the TBS200 provides an ideal solution for highly precise control in a smaller package. Its low profile consumes a mere 1.5 inches of below panel space. This trackball has found wide use in industrial machine control, medical equipment, video mixing... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Dimensions: 3.25 in. x 3.25 in. x 1.5 in.
  • Resolution: 200 Counts per Revolution
  • Mounting: Panel Mount