Marine Cyanoacrylate Adhesives
from Master Bond, Inc.
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Form: Liquid
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
from Master Bond, Inc.
Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has first rate... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; OEM or Industrial; Semiconductors, IC's; Tooling
- Form: Liquid
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
from Phelps Industrial Products
Pheps Style 9740 is an RP 1000 Adhesive. This Cyanoacrylate adhesive needs only drops to develop a very strong bond between metals, ceramics, plastics and rubber. Water does not affect this adhesive's bond. Care should be taken to ensure surfaces are clean, and dry; use solvent if necessary. Apply... [See More]
- Industry: Marine; Marine, Crime Investigation, Instrument Repair, Furniture Repair
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
- Form: Liquid
- Use Temperature: -60 to 180