Two Component System Cyanoacrylate Adhesives

3 Results
Henkel Loctite 382 Ultra Performance Instant Adhesive Clear 20 g Kit -- 2765048 [2765048 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 382 is a two component, fast curing high viscosity cyanoacrylate adhesive system that is formulated for electronics applications. It cures when exposed to humidity, and is used for bonding metals, plastics, and rubbers that require larger gap fill of up to 0.008 inches. Includes... [See More]

  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1000
  • Viscosity: 4000 to 8000
  • Tensile (Break): 1015
Henkel Loctite 444 Instant Adhesive and Accelerator Clear 20 g Kit -- 2765047 [2765047 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 444 is a fast curing, medium viscosity, one component cyanoacrylate adhesive that is formulated for electronics applications. Use accelerator to achieve instant cures. Accelerator included, 20 g Kit. [See More]

  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1000
  • Viscosity: 550 to 850
  • Dielectric Strength: 930
Two Component Flexible Instant Adhesive -- KBX9024
from Chemence Inc.

KBX9024 is a unique two-component, flexible, elastic and odorless instant adhesive with exceptional adhesion to a very wide range of materials including porous and irregular surfaces. KBX9024 has high volumetric gap filling and almost instant adhesion to most plastics, wood and metals including... [See More]

  • Cure / Technology: Two Component  
  • Substrate Compatibility: Metal; Plastic; Wood
  • Form: Gel
  • Industry: Construction; OEM or Industrial