Dissimilar Substrates Cyanoacrylate Adhesives
from Master Bond, Inc.
Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has first rate... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Non-corrosive
from DME Company
Superglue. Instantly bonds glass, metals, plastics, & rubber. Bonds close-fitting parts in seconds. Works on clean surfaces of aluminum, copper, brass, steel, vinyl, PVC, polyester, nylon, fiberglass & wood. #49403 Super Glue. Instant Bond. 3 gram bottle. Ethyl grade. Bonds close fitting... [See More]
- Form: Liquid
- Industry: Tooling
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
- Viscosity: 110
from Phelps Industrial Products
Pheps Style 9740 is an RP 1000 Adhesive. This Cyanoacrylate adhesive needs only drops to develop a very strong bond between metals, ceramics, plastics and rubber. Water does not affect this adhesive's bond. Care should be taken to ensure surfaces are clean, and dry; use solvent if necessary. Apply... [See More]
- Form: Liquid
- Industry: Marine; Marine, Crime Investigation, Instrument Repair, Furniture Repair
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
- Use Temperature: -60 to 180