Reactive / Moisture Cured Cyanoacrylate Adhesives

3 Results
High Viscosity, Rapid Curing Cyanoacrylate Adhesive -- MB297
from Master Bond, Inc.

Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon... [See More]

  • Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Form: Liquid
  • Features: Sealant
Low Viscosity, One Part Non-Toxic Cyanoacrylate -- MB250NT
from Master Bond, Inc.

Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has first rate... [See More]

  • Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Form: Liquid
  • Features: Non-corrosive
Light Cure Cyanoacrylate Instant Adhesive -- KU3064
from Chemence Inc.

Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing... [See More]

  • Cure / Technology: UV or Radiation Cured; Single Component; Reactive or Moisture Cured
  • Substrate Compatibility: Plastic
  • Form: Liquid
  • Industry: Electronics; Sanitary; OEM or Industrial; Printing, Medical use and General Industrial Assembly