Room Temperature Curing Cyanoacrylate Adhesives
from Master Bond, Inc.
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Sealant
from Master Bond, Inc.
Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has first rate... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Non-corrosive
from Master Bond, Inc.
Master Bond MB297Med cyanoacrylate adhesive is a high strength, rapid curing, one component system which offers ultra-fast bonding at room temperature with no mixing or heating required. Only contact pressure is needed after application of the adhesive. MB297Med generally bonds from within a few... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Sealant
from Hi-Tech Seals, Inc.
Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Sealant
- Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics
from Epoxies Etc...
10-3013 is a medium viscosity, high molecular weight, instant setting cyanoacrylate adhesive. This newly engineered adhesive is low in odor, water clear, and bonds all major industrial substrates. 10-3013 is one component and therefore does not require any weighing or mixing of a curing agent. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Industry: OEM or Industrial
- Substrate Compatibility: Metal; Plastic
- Gap Fill: 0.0039
from Total Plastics, Inc.
Total Plastics offers an extensive range of Permabond ® cyanoacrylate (instant) adhesives. Permabond ® ’s adhesives are approved for use in a wide variety of industries including aerospace, automotive, medical device manufacture, defense (Mil-Spec), plumbing & sprinkler systems, oil &... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 400EX Series. Aron Alpha 400EX Series is suitable for vibrating areas such as motors and bearings. Featured characteristics are heat resistance up to + 250 °F and impact resistance. The fast curing speed lends itself to high speed assembly processes where handling strength is... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Viscosity: 2
- Form: Liquid
- Gap Fill: 0.0080
from Hi-Tech Seals, Inc.
The Quantum ® group of HERNON ® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Sealant
- Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Textiles or Fabrics
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 400X Series. Aron Alpha 400X Series is engineered for high temperature and high impact resistance. Excellent bond strength in conditions up to 250 °F [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 2
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 400X Series. Aron Alpha 400X Series is engineered for high temperature and high impact resistance. Excellent bond strength in conditions up to 250 °F [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 400X Series. Aron Alpha 400X Series is engineered for high temperature and high impact resistance. Excellent bond strength in conditions up to 250 °F [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 400X Series. Aron Alpha 400X Series is engineered for high temperature and high impact resistance. Excellent bond strength in conditions up to 250 °F [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 400T Series. Aron Alpha 400T Series is classified as a toughened cyanoacrylate technology. It is designed for applications requiring high heat resistance, high peeling resistance, high impact resistance and thermal shock resistance. Maybe be utilized in temperature ranging from – 40... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1000