Electronics (IC Packaging / Interconnect) Electrical Contacts
from RS Components, Ltd.
TE Connectivity 166633-1 [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
from RS Components, Ltd.
M 20Amp Solder Contact DIN 41626 stra. P [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Copper
from RS Components, Ltd.
M 40Amp Contact DIN 41626 angled pcb mou [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Copper
from RS Components, Ltd.
DIN-Signal Power Cont. m 40A Solder [See More]
- Applications: Electronics
- Plating / Coating: Copper
- Contact Material: Cu; Copper Alloy
- Shape / Form: Pin
from RS Components, Ltd.
M Coax 50ohm Contact DIN 41626 stra. pcb [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Copper
from RS Components, Ltd.
F 10Amp Solder Contact DIN 41626 stra. P [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Copper
from RS Components, Ltd.
F 20Amp Solder Contact DIN 41626 stra. P [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Copper
from RS Components, Ltd.
F 40Amp Solder Contact DIN 41626 stra. P [See More]
- Applications: Electronics
- Shape / Form: Pin
- Plating / Coating: Copper
from RS Components, Ltd.
F 40Amp Solder Pin Contact DIN 41626 PL1 [See More]
- Applications: Electronics
- Plating / Coating: Copper
- Contact Material: Cu; Copper Alloy
- Shape / Form: Pin
from RS Components, Ltd.
20A DIN41612 straight plug [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
20A DIN41612 straight socket [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
40A DIN41612 straight socket [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
High power single straight plug,10A [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
High power single straight socket,10A [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
Power contact single pin r/a socket,10A [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
PCB RIGHT ANGLE PLUG 40A [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
High Voltage Insert Plug, 2A 3kV [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
RS PRO FMV001S107K / 1727040135 [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
DIN right angled PCB mount plug,75ohm [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
DIN 41612 RG174 straight socket [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
DIN 41612 straight PCB plug,50 Ohm [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
DIN 41612 right angle PCB plug,50 Ohm [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
Coaxial PCB socket [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
RG174 straight plug [See More]
- Applications: Electronics
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from RS Components, Ltd.
HARTING 09020008474 [See More]
- Applications: Electronics
- Plating / Coating: Gold; Nickel; Gold over nickel
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
from Samtec Inc.
Tin Plating. Contact for IPD1 Series [See More]
- Applications: Battery or Fuel Cell; Electronics
- Plating / Coating: Tin
- Contact Material: Tin Plated
- Shape / Form: Socket or Receptacle
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Applications: Breakers; Contactors; Electronics; Switches or Relays
- Base / Spring Metal: CuBe; Copper / Copper Alloy
- Contact Material: Cu
- Shape / Form: Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
from Samtec Inc.
DISCRETE WIRE CONTACT (LOOSE) FOR ISDF SERIES [See More]
- Applications: Battery or Fuel Cell; Electronics
- Shape / Form: Socket or Receptacle
from Samtec Inc.
35,000 Contacts Per Reel. Selective Gold Plating [See More]
- Applications: Battery or Fuel Cell; Electronics
- Plating / Coating: Gold
- Contact Material: Gold or Gold Alloy; Gold Plating
- Shape / Form: Socket or Receptacle