Specialty / Other Electrical Contacts
from DigiKey
CONN SOCKET 20-24AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from TE Connectivity
Body Features. Automotive Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Automotive Terminal Interface Plating : Tin (Sn). Beschichtungsmaterial des Kontaktanschlussbereichs : Tin (Sn). Crimp Type : F-Crimp. Mating Tab Thickness : 1.2... [See More]
- Contact Material: Tin (Sn)
- Shape / Form: Tab
- Plating / Coating: Tin; Tin (Sn)
- Thickness: 0.0472
from Win Source Electronics
Win Source Part Number: 1363866-030-2097-015. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 46 pct. Type: Signal, Machined. MSL Level: Not Applicable. Mfr: ITT Cannon, LLC. Package: Bulk. Product Status: Active. Base Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
DIN-Signal Power Cont. m 40A Solder [See More]
- Contact Material: Cu; Copper Alloy
- Shape / Form: Pin
- Plating / Coating: Copper
- Applications: Electronics
from DigiKey
CONN SOCKET 24-28AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1364335-030-8614-020. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 48 pct. Type: Power, Machined. MSL Level: Not Applicable. Mfr: ITT Cannon, LLC. Series: APD 1-Way. Package: Bulk. Product Status:... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
F 40Amp Solder Pin Contact DIN 41626 PL1 [See More]
- Contact Material: Cu; Copper Alloy
- Shape / Form: Pin
- Plating / Coating: Copper
- Applications: Electronics
from DigiKey
CONN SOCKET 18AWG GOLD SLDR CUP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1338362-10-330940-02S. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Type: Thermocouple. Contact Type: Socket. Package: Bulk. Contact Termination: Crimp. Contact Material: Alumel. Contact Size: 20. Standard Package: 1. ECCN: EAR99. [See More]
- Contact Material: Alumel
from RS Components, Ltd.
20A DIN41612 straight plug [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 14-18AWG TIN CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1345651-82913606A. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Series: Trim Trio ® 8291. Type: Power, Machined. Wire Gauge or Range - AWG: 10 AWG. Wire Gauge or Range - mm2: 6.0mm ². Contact Type: Socket. Contact Finish:... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
20A DIN41612 straight socket [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 26-30AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1362867-929967-1. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 59 pct. Type: Power, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: 2.5mm System. Package: Tape &... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
40A DIN41612 straight socket [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 18-22AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1362831-929989-1. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 49 pct. Type: Power, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: 1.5mm System. Package: Tape &... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
High power single straight plug,10A [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 17-20AWG TIN CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363354-962954-2. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Package: Tape & Reel. Fake Threat In the Open Market: 39 pct. Type: Power, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: 4.0mm... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
High power single straight socket,10A [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 12-14AWG GOLD CRIMP [See More]
- Contact Material: Beryllium Copper
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363323-962981-1. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 30 pct. Type: Power, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: 2.5mm System. Package: Bulk. Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
Power contact single pin r/a socket,10A [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
POWERMOD SOCKET AWG 16-14 AU.75 [See More]
- Contact Material: Beryllium Copper
- Features: Machined
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363032-962998-1. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 51 pct. Type: Power, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: 1.5mm System. Package: Bulk. Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
PCB RIGHT ANGLE PLUG 40A [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SCKT COAX CABLE 0.047" GOLD [See More]
- Contact Material: Beryllium Copper
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363189-962999-1. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 38 pct. Type: Power, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: 1.5mm System. Package: Bulk. Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
High Voltage Insert Plug, 2A 3kV [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SCKT COAX RG-405 GOLD SLDR [See More]
- Contact Material: Beryllium Copper
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363411-CC81L-2426-01-L. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Fake Threat In the Open Market: 45 pct. Type: Signal. MSL Level: 1 (Unlimited). Mfr: Samtec Inc. Series: Tiger Eye ™. Package: Bulk. Product Status: Active. [See More]
- Contact Material: Cu; Beryllium Copper
from RS Components, Ltd.
RS PRO FMV001S107K / 1727040135 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN PIN COAX RG-405 GOLD SOLDER [See More]
- Contact Material: Beryllium Copper
- Shape / Form: Pin
from Win Source Electronics
Win Source Part Number: 1348980-EGG.2B.655.ZZM. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Series: 2B. Type: Signal, Machined. Wire Gauge or Range - AWG: 22-26 AWG. Wire Gauge or Range - mm2: 0.14 ~ 0.34mm ². Contact Type: Socket. Contact Finish:... [See More]
- Contact Material: Bronze
from RS Components, Ltd.
DIN right angled PCB mount plug,75ohm [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 20-26AWG SILVR CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1339222-FGG.1B.555.ZZC. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts. Series: 1B. Type: Signal, Machined. Wire Gauge or Range - AWG: 22-26 AWG. Wire Gauge or Range - mm2: 0.14 ~ 0.34mm ². Contact Type: Pin. Contact Finish: Gold. [See More]
- Contact Material: Brass
from RS Components, Ltd.
DIN 41612 RG174 straight socket [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 16-20AWG SILVR CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1350559-0861-0-15-20-82-14-11-0. Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure. Series: 861. Contact Type: Sleeve & Plunger (Pogo Pins). Contact Finish: Gold. Contact Finish Thickness: 20.0 µin (0.51 µm). [See More]
- Contact Material: Brass Alloy
- Current: 9.6
- Shape / Form: Stamping
from RS Components, Ltd.
DIN 41612 straight PCB plug,50 Ohm [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN PIN 14-18AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Pin
from Win Source Electronics
Win Source Part Number: 1364135-1544242-1. Category: Connectors, Interconnects - Contacts - Leadframe. Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Package: Tape & Reel (TR). Product Status: Active. Base Product Number: 1544242. HTSUS:... [See More]
- Contact Material: Phosphor Bronze
from RS Components, Ltd.
DIN 41612 right angle PCB plug,50 Ohm [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 14-18AWG TIN CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1364134-1544394-1. Category: Connectors, Interconnects - Contacts - Leadframe. Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Package: Tape & Reel (TR). Product Status: Active. Base Product Number: 1544394. HTSUS:... [See More]
- Contact Material: Phosphor Bronze
from RS Components, Ltd.
Coaxial PCB socket [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 26-30AWG TIN CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1364286-1544425-2. Category: Connectors, Interconnects - Contacts - Leadframe. Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Package: Tape & Reel (TR). Product Status: Active. Base Product Number: 1544425. HTSUS:... [See More]
- Contact Material: Phosphor Bronze
from RS Components, Ltd.
RG174 straight plug [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Gold
- Applications: Electronics
from DigiKey
CONN SOCKET 16-20AWG GOLD CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1365113-0460-202-20141. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 38 pct. Type: Power, Machined. MSL Level: Not Applicable. Mfr: TE Connectivity Deutsch Connectors. Package: Bulk. Product Status: Active. Base Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
HARTING 09020008474 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Nickel; Gold over nickel
- Applications: Electronics
from DigiKey
CONN SOCKET 20-26AWG GOLD CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1364235-0460-204-0490. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 59 pct. Type: Power, Machined. MSL Level: Not Applicable. Mfr: TE Connectivity Deutsch Connectors. Package: Bulk. Product Status: Active. Base Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
HARTING 09020008484 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Nickel; Gold over nickel
- Applications: Electronics
from DigiKey
CONN SOCKET 14-16AWG SILVR CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1364239-0460-229-16141. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 60 pct. Type: Power, Machined. MSL Level: Not Applicable. Mfr: TE Connectivity Deutsch Connectors. Package: Box. Product Status: Obsolete. Base Product... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
DIN-Signal high current contact solder m [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Nickel; Gold over Nickel
- Applications: Electronics
from DigiKey
CONN SOCKET 16-20AWG GOLD CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1349467-0460-245-1290. Category: Connectors, Interconnects - Contacts - Multi Purpose. Type: Power, Machined. Contact Finish: Nickel. Package: Bulk. Contact Termination: Solder. Contact Material: Copper Alloy. Pin or Socket: Pin. Standard Package: 1. ECCN: EAR99. Fake Threat... [See More]
- Contact Material: Cu; Copper Alloy
from RS Components, Ltd.
DIN-Signal coax contact female [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Nickel; Gold over Nickel
- Applications: Electronics
from DigiKey
CONN SOCKET 16-20AWG SILVR CRIMP [See More]
- Contact Material: Tin Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363346-1-163081-1. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 42 pct. Type: Signal, Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: Multimate III+. Package: Tape & Reel (TR). Product... [See More]
- Contact Material: Brass
from RS Components, Ltd.
HARTING 09030006215 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Gold; Nickel; Gold over Nickel
- Applications: Electronics
from DigiKey
CONN PIN 14-18AWG TIN CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Pin
from Win Source Electronics
Win Source Part Number: 1365982-1-163087-1. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 33 pct. Type: Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: Multimate III+. Package: Tape & Reel (TR). Product Status:... [See More]
- Contact Material: Brass
from RS Components, Ltd.
HARTING 09060008481 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Tin; Tin
- Applications: Electronics
from DigiKey
CONN SOCKET 22-26AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363445-1-66099-5. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 40 pct. Type: Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: Multimate III+. Package: Bulk. Product Status: Active. Base Product... [See More]
- Contact Material: Brass
from RS Components, Ltd.
HARTING 09060008471 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Tin; Tin
- Applications: Electronics
from DigiKey
CONN SOCKET 18-22AWG GOLD CRIMP [See More]
- Contact Material: Phosphor Bronze
- Shape / Form: Socket or Receptacle
from Win Source Electronics
Win Source Part Number: 1363405-1-66101-9. Category: Connectors, Interconnects - Contacts - Multi Purpose. Fake Threat In the Open Market: 56 pct. Type: Stamped. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: Multimate III+. Package: Bulk. Product Status: Active. Base Product... [See More]
- Contact Material: Brass
from RS Components, Ltd.
HARTING 09060008472 [See More]
- Contact Material: Cu; Copper alloy
- Shape / Form: Pin
- Plating / Coating: Tin; Tin
- Applications: Electronics
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Contact Material: Silver Graphite; Molydisulfide
- Shape / Form: Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
- Base / Spring Metal: CuBe (optional feature)
- OD / Width: 0.0938 to 0.2500
from Servometer®, an MW Industries company
Servometer specializes in manufacturing specialty custom electroforms with unusual shapes, miniature sizes and close tolerances. Our electroforms are extremely lightweight, yet structurally rigid and exceptionally rugged and are most frequently used to replace plastic components that lack necessary... [See More]
- Contact Material: Cobalt-Nickel Alloy
- Applications: Camera Desiccant, Diaphragm, EMI Shielding, Reservoir, Lens Holders
- Shape / Form: Custom / Application Specific
- Features: Plated or Coated (optional feature)
from Utmel Electronic Limited
1406368 Phoenix Contact Content: 1 pc(s) [See More]
- Contact Material: Cu; Polyamide
- Length: 6.69
from Samtec Inc.
Tin Plating. Contact for IPD1 Series [See More]
- Contact Material: Tin Plated
- Shape / Form: Socket or Receptacle
- Plating / Coating: Tin
- Applications: Battery or Fuel Cell; Electronics
from Plansee SE
Power for industrial and domestic use is distributed in the voltage range from 1 kV to 72,5 kV. In the vacuum interrupter of medium voltage switches, copper-chromium contacts are relied on to interrupt and connect the electrical circuit, in some cases they are even used up to 145 kV. Copper ensures... [See More]
- Contact Material: Copper Tungsten; Copper Chromium
- Shape / Form: Custom / Application Specific; Stamping (optional feature)
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 8.1X406.4MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 15.98
- OD / Width: 0.3200
from Utmel Electronic Limited
24 CONTACTS, RECEPT,CHAMP, PANEL [See More]
- Contact Material: Thermoplastic
- Length: 2.17
from Samtec Inc.
35,000 Contacts Per Reel. Selective Gold Plating [See More]
- Contact Material: Gold or Gold Alloy; Gold Plating
- Shape / Form: Socket or Receptacle
- Plating / Coating: Gold
- Applications: Battery or Fuel Cell; Electronics
from Plansee SE
Our tungsten carbide-silver (WCAg) switch contacts are perfect for your power needs. They reliably switch short-circuit current in vacuum contactors in the 7.2 - 24 kV range, for instance, and have a life of more than a million switching cycles. We manufacture WCAg compliant with the international... [See More]
- Contact Material: Tungsten Carbide
- Shape / Form: Custom / Application Specific
from Quarktwin Technology Ltd.
SLMT,STR,ZNC [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 16
- OD / Width: 0.3200
from Utmel Electronic Limited
3.50mm Pitch Header, Vertical, 3 Circuits, Brass (CuZn) Contact [See More]
- Contact Material: Brass
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 15.24X406.4MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 15.98
- OD / Width: 0.6000
from Utmel Electronic Limited
36 CONTACTS, CHAMP RECEPTACLE [See More]
- Contact Material: Thermoplastic
- Length: 2.68
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 8.1X609.6MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 23.98
- OD / Width: 0.3200
from Utmel Electronic Limited
369 3 WAY REC, NO CONTACTS, SKT [See More]
- Contact Material: Composite
- Plating / Coating: Gold; Gold
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 15.24X609.6MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 23.98
- OD / Width: 0.6000
from Utmel Electronic Limited
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact [See More]
- Contact Material: Cu; Copper
- Plating / Coating: Silver; Silver
from Quarktwin Technology Ltd.
GASKET BECU 15.24X6.35MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.2500
- OD / Width: 0.6000
from Utmel Electronic Limited
AMPHENOL ICC - 7111S2015X02LF - Memory Socket, FCI S20 Series, SIM Socket, 6 Contacts, Copper Alloy, Gold Plated Contacts [See More]
- Contact Material: Cu; Copper
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 8.1X4.27MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.1690
- OD / Width: 0.3200
from Utmel Electronic Limited
APEM A02505 CONTACT BLOCK, 1NO/1NC [See More]
- Contact Material: Silver; Silver
- Length: 1.32
- OD / Width: 0.8268
from Quarktwin Technology Ltd.
GASKET BECU 8.1X4.27MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.1690
- OD / Width: 0.3200
from Utmel Electronic Limited
B24 series Contact Insert,24P+E, Rated At 16A, 500 V [See More]
- Contact Material: Cu; Polycarbonate (PC)
- Plating / Coating: Silver; Silver
from Quarktwin Technology Ltd.
GASKET BECU 8.1X9.04MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.3560
- OD / Width: 0.3200
from Utmel Electronic Limited
BATT CONTACT CLIP AA SOLDER LUG [See More]
- Contact Material: Brass
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 8.1X13.82MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.5430
- OD / Width: 0.3200
from Utmel Electronic Limited
BATT CONTACT SPRING MULTI 2 CELL [See More]
- Contact Material: Steel
- OD / Width: 0.6600
- Plating / Coating: Nickel; Nickel
from Quarktwin Technology Ltd.
GASKET BECU 8.1X18.54MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.7300
- OD / Width: 0.3200
from Utmel Electronic Limited
BATT CONTACT SPRING MULTI 2 CELL [See More]
- Contact Material: Steel
- Length: 0.8189
from Quarktwin Technology Ltd.
GASKET BECU 15.24X13.51MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.5320
- OD / Width: 0.6000
from Utmel Electronic Limited
BATTERY CONTACT NEGATIVE PC T/H [See More]
- Contact Material: Bronze
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 8.1X406.4MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 16
- OD / Width: 0.3200
from Utmel Electronic Limited
BATTERY CONTACT SOLID A PC PIN [See More]
- Contact Material: Steel; Steel
- OD / Width: 0.3799
- Plating / Coating: Tin
- Length: 0.1559
from Quarktwin Technology Ltd.
GASKET BECU 9.4X5.72MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.2250
- OD / Width: 0.3700
from Utmel Electronic Limited
BATTERY CONTACT SPRING AA 2 CELL [See More]
- Contact Material: Bronze
- Plating / Coating: Nickel; Nickel
from Quarktwin Technology Ltd.
GASKET BECU 9.4X12.07MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.4750
- OD / Width: 0.3700
from Utmel Electronic Limited
BATTERY CONTACT SPRING MULTIPLE [See More]
- Contact Material: Steel; Steel
- Length: 0.3110
from Quarktwin Technology Ltd.
GASKET BECU 9.4X18.4MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.7250
- OD / Width: 0.3700
from Utmel Electronic Limited
BATTERY CONTACT SPRING SMD TAB [See More]
- Contact Material: Brass
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 9.4X24.77MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.9750
- OD / Width: 0.3700
from Utmel Electronic Limited
Cable clamp HSR 3212031 Phoenix Contact [See More]
- Contact Material: Steel; Steel
from Quarktwin Technology Ltd.
GASKET BECU 9.4X31.12MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 1.23
- OD / Width: 0.3700
from Utmel Electronic Limited
Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT [See More]
- Contact Material: Cu; Copper
- Plating / Coating: Gold; Gold
from Quarktwin Technology Ltd.
GASKET BECU 9.4X37.47MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 1.48
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT BATTERYY AAA/N SMD [See More]
- Contact Material: Steel; Steel
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 20.32X8.7MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.3430
- OD / Width: 0.8000
from Utmel Electronic Limited
CONTACT FLAT FLEX PIN TIN [See More]
- Contact Material: Bronze
- Length: 0.8307
from Quarktwin Technology Ltd.
GASKET BECU 20.32X18.24MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.7180
- OD / Width: 0.8000
from Utmel Electronic Limited
CONTACT FLAT FLEX PIN TIN [See More]
- Contact Material: Bronze
- Length: 0.4748
from Quarktwin Technology Ltd.
GASKET BECU 9.4X406.40MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 16
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT FLAT FLEX SOCKET GOLD [See More]
- Contact Material: Bronze
- Length: 0.4669
- Plating / Coating: Gold; Gold, Tin
from Quarktwin Technology Ltd.
GASKET BECU 7.87X24.89MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.9800
- OD / Width: 0.3100
from Utmel Electronic Limited
CONTACT FLAT FLEX SOCKET GOLD [See More]
- Contact Material: Bronze
- Length: 0.4728
from Quarktwin Technology Ltd.
GASKET BECU 7.87X37.59MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 1.48
- OD / Width: 0.3100
from Utmel Electronic Limited
CONTACT GOLD PIN 24-26AWG [See More]
- Contact Material: Brass
- Plating / Coating: Gold; Gold
from Quarktwin Technology Ltd.
GASKET BECU 7.11X4.32MM [See More]
- Contact Material: Cu; Beryllium Copper
- Length: 0.1690
- OD / Width: 0.2800