Motor Electrical Contacts
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Palladium Nickel (PdNi). Mating Pin Diameter : 1.59 MM [.062 INCH ]. Terminal Type : Pin. Typical... [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Palladium Nickel (PdNi)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 0.7110
- Plating / Coating: Nickel; Nickel (Ni)
- Current: 7.5
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Applications: Motor or Generator
- Length: 0.7201
- Plating / Coating: Gold; Gold (Au)
- Current: 7.5
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Gold; Gold (Au)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 7.5
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Applications: Motor or Generator
- Current: 7.5
- Plating / Coating: Gold; Gold (Au)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 4. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 5.7 MM [.225 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 1.03
- Plating / Coating: Nickel; Nickel (Ni)
- Current: 100
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 8. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 3.61 MM [.142 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 60
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Crimp Type : O-Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 2.4 MM [.094 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Applications: Motor or Generator
- Current: 25
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 2.4 MM [.094 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 25
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Gold; Gold (Au)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Applications: Motor or Generator
- Current: 7.5
- Plating / Coating: Gold; Gold (Au)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Applications: Motor or Generator
- Current: 7.5
- Plating / Coating: Tin; Tin (Sn)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.5 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 0.8098
- Plating / Coating: Nickel; Nickel (Ni)
- Current: 13
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1.5 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 0.8209
- Plating / Coating: Gold; Gold (Au)
- Current: 13
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Crimp Type : Indent Crimp. Interface Plating : Palladium Nickel (PdNi). Mating Pin Diameter : 2.4 MM [.094 INCH ]. Terminal Type : Pin. Typical... [See More]
- Applications: Motor or Generator
- Current: 25
- Plating / Coating: Palladium Nickel (PdNi)
from TE Connectivity
Contact Features. Contact Fabrication : Screw Machine. Contact Size : Size 16. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.5 MM [.06 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Current: 13
- Plating / Coating: Nickel; Nickel (Ni)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.5 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 1.89
- Plating / Coating: Nickel; Nickel (Ni)
- Current: 13
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1.5 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 1.89
- Plating / Coating: Gold; Gold (Au)
- Current: 13
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Crimp Type : Indent Crimp. Mating Pin Diameter : 2.4 MM [.094 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 25. Wire Contact... [See More]
- Applications: Motor or Generator
- Current: 25
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.5 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 1.89
- Plating / Coating: Nickel; Nickel (Ni)
- Current: 13
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent Crimp. Interface Plating : Gold (Au). Mating Pin Diameter : 1.5 MM [.062 INCH ]. Terminal Type : Pin. Typical Current Rating... [See More]
- Applications: Motor or Generator
- Length: 1.89
- Plating / Coating: Gold; Gold (Au)
- Current: 13