Copper / Copper Alloy Electrical Contacts

35 Results
Grounding Contacts -- 1223515
from RS Components, Ltd.

HARWIN S7061-46R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium copper
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Tin; Tin over nickel
  • OD / Width: 0.0984
Grounding Contacts -- 1223517
from RS Components, Ltd.

HARWIN S7221-45R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • OD / Width: 0.0394
Grounding Contacts -- 1223520
from RS Components, Ltd.

HARWIN S7251-45R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • OD / Width: 0.0591
Grounding Contacts -- 1223522
from RS Components, Ltd.

HARWIN S7271-45R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • OD / Width: 0.0591
Grounding Contacts -- 1235969 [3-2199250-5 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 3-2199250-5 [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • OD / Width: 0.0591
Grounding Contacts -- 1613599
from RS Components, Ltd.

HARWIN S02-20150300 Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Silver; Nickel Silver
  • OD / Width: 0.5906
Grounding Contacts -- 1613600
from RS Components, Ltd.

HARWIN S02-30200250 Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Silver; Nickel Silver
  • OD / Width: 0.7874
Grounding Contacts -- 1730857
from RS Components, Ltd.

HARWIN S7081-42R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Nickel Plated
  • Length: 0.2461
Grounding Contacts -- 1730859
from RS Components, Ltd.

HARWIN S7071-46R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Nickel Plated
  • Length: 0.1378
Grounding Contacts -- 1730867
from RS Components, Ltd.

HARWIN S1721-46R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium copper
  • Shape / Form: Pin
  • Plating / Coating: Tin; Tin
  • OD / Width: 0.0421
Grounding Contacts -- 1730897
from RS Components, Ltd.

HARWIN S1791-42R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • OD / Width: 0.0807
Grounding Contacts -- 1730898
from RS Components, Ltd.

HARWIN S7061-42R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium copper alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • OD / Width: 0.0984
Grounding Contacts -- 1730899
from RS Components, Ltd.

HARWIN S7051-42R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Nickel Plated
  • Length: 0.1575
Grounding Contacts -- 1730906
from RS Components, Ltd.

HARWIN S1951-46R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium copper
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Tin; Tin over nickel
  • OD / Width: 0.2244
Grounding Contacts -- 2479203
from RS Components, Ltd.

HARWIN S1941-42R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Tin; Tin, Gold
  • Length: 0.3776
Grounding Contacts -- 2479205
from RS Components, Ltd.

HARWIN S2751-46R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Tin; Tin over Nickel
  • Length: 0.0787
Grounding Contacts -- 2479208
from RS Components, Ltd.

HARWIN S2761-46R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper
  • Shape / Form: Pin
  • Plating / Coating: Nickel; Tin; Tin over Nickel
  • Length: 0.0630
Grounding Contacts -- 2479210
from RS Components, Ltd.

HARWIN S70-220101045R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • Length: 0.0787
Grounding Contacts -- 2479213
from RS Components, Ltd.

HARWIN S70-332002045R Grounding Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • Length: 0.1260
Grounding Contacts -- 2479215
from RS Components, Ltd.

HARWIN S7091-42R Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Titanium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Tin; Gold, Tin
  • Length: 0.1457
Grounding Contacts -- 2610928 [1734298-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1734298-1 Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper
  • Shape / Form: Pin
  • Plating / Coating: Gold; Nickel; Nickel over Gold
  • Length: 0.2756
Grounding Contacts -- 2610935 [2388202-2 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 2388202-2 Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Copper
  • Shape / Form: Pin
  • Plating / Coating: Gold; Nickel; Nickel over Gold
  • Length: 0.1283
Grounding Contacts -- 2749688 [2040852-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 2040852-1 Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • Length: 0.1339
Grounding Contacts -- 2749712 [5645946-2 from TE Connectivity]
from RS Components, Ltd.

SKT,MIN-SPR B-N SN-AU SER-1.5 [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • Length: 0.1839
Grounding Contacts -- 2749987 [2040852-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 2040852-1 Spring Contact [See More]

  • Base / Spring Metal: Copper / Copper Alloy; Beryllium Copper Alloy
  • Shape / Form: Pin
  • Plating / Coating: Gold; Gold
  • Length: 0.1339
Beryllium Copper -- C17200
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Base / Spring Metal: CuBe; Copper / Copper Alloy
  • Shape / Form: Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
  • Contact Material: Cu
  • OD / Width: 0.5000 to 8
9 Volt Battery Contact -- BSF-HD
from Memory Protection Devices, Inc.

Model No. BSF. Description. 9 Volt Female Battery Snap, 6 Sided Style. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
Tellurium Copper (Deoxidized Grades) -- C14500
from National Bronze & Metals Inc.

C14500 Tellurium Copper (Deoxidized Grades). SAE J461, J463 / ASTM B-301, B-124. Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper color, or a combination of these; electrical... [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Shape / Form: Custom / Application Specific (optional feature); Rod Stock (optional feature)
  • Contact Material: Cu
9 Volt Battery Contact -- BSM
from Memory Protection Devices, Inc.

Model No. BSM. Description. 9 Volt Male Battery Snap. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard... [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
9 Volt Battery Contact -- BSR
from Memory Protection Devices, Inc.

Model No. BSR. Description. Rivet for 9 Volt Snap. Material. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.05. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Cell Contact -- SNT5-1
from Memory Protection Devices, Inc.

Model No. SNT5-1. Description. AA Neg Spring Contact, PCB Mounting. Material. Brass plate, Steel Spring. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Steel; Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Cell Contact -- SNT5-2
from Memory Protection Devices, Inc.

Model No. SNT5-2. Description. AA Pos Spring Contact, PCB Mounting. Material. Brass. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SNT7-01A
from Memory Protection Devices, Inc.

Model No. SNT7-01A. Description. AAA Neg Contact. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SNT7-01B
from Memory Protection Devices, Inc.

Model No. SNT7-01B. Description. AAA Pos Contact. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SNT7-02A
from Memory Protection Devices, Inc.

Model No. SNT7-02A. Description. AAA Common Pos/Neg. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.13. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]

  • Base / Spring Metal: Copper / Copper Alloy
  • Plating / Coating: Nickel
  • Contact Material: Base Metal
  • Shape / Form: Custom / Application Specific; Button; Stamping