Nickel / Monel® Electrical Contacts
3 Results
Grounding Contacts -- 2479196
from RS Components, Ltd.
from RS Components, Ltd.
HARWIN S02-25200300 Grounding Contact [See More]
- Base / Spring Metal: Nickel; Nickel Silver
- Shape / Form: Pin
- Plating / Coating: Unplated
- OD / Width: 0.7874
Grounding Contacts -- 7884824
from RS Components, Ltd.
from RS Components, Ltd.
HARWIN S2711-46R Grounding Contact [See More]
- Base / Spring Metal: Copper / Copper Alloy; Nickel; Nickel copper alloy
- Shape / Form: Pin
- Plating / Coating: Tin; Tin
- OD / Width: 0.0898
Bellows Electrical Contact -- 1571-1
from Servometer®, an MW Industries company
from Servometer®, an MW Industries company
In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted. The two types... [See More]
- Base / Spring Metal: Nickel
- Plating / Coating: Gold
- Contact Material: Base Metal
- Shape / Form: Bellows