Aerospace Chip Capacitors

5 Results
Ceramic Capacitors -- Stacked
from AVX Corporation

Stacked. High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum and tantalums, but... [See More]

  • Applications: High Voltage Capacitor (optional feature); Aerospace
  • Electrostatic Capacitors: Ceramic Composition
  • Technology: Multilayer
Ceramic Capacitors
from KEMET Electronics Corporation

KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer, telecommunications,... [See More]

  • Applications: General Purpose; High Frequency; RF / Microwave; Aerospace; Automotive
  • Capacitance Tolerance: 20
  • Capacitance Range: 5.00E-7 to 100
  • WVDC: 10 to 250
Multilayer Ceramic Chip Capacitor -- CGJ2B2C0G1H010C050BA
from TDK Corporation

General (Up to 50V) [See More]

  • Applications: Aerospace; High Reliability Grade
  • WVDC: 50
  • Capacitance Range: 1.00E-6
  • Insulation Resistance: 10000
Microwave Chip Capacitors
from MACOM

MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit applications operating up through the Ku-band frequency. MACOM ’s... [See More]

  • Applications: High Frequency; RF / Microwave; Aerospace
  • Capacitance Range: 1.00E-5 to 1.50E-4
Polymer Solid Electrolytic Capacitors
from AVX Corporation

Polymer. AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended use conditions,... [See More]

  • Applications: Aerospace; Automotive
  • Electrolytic Capacitors: Polymer
  • Capacitance Range: 68 to 1500