Niobium / Niobium Oxide Chip Capacitors

13 Results
Automotive SMD 100uF 10V Capacitor -- 67-NOJD107M010RWJ [NOJD107M010RWJ from Kyocera Corporation]
from ERSAELECTRONICS PTE. LTD.

Cap Niobium 100uF 10V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105 °C Automotive AEC-Q200 T/R Product overview: NOJD107M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and... [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • WVDC: 10
  • Capacitance Tolerance: 20
  • Dissipation Factor: 12
Niobium Oxide Capacitors -- 478-12938-1-ND [NOJD227M006RWJ from Kyocera Corporation]
from DigiKey

220 µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 220
  • Dissipation Factor: 8
Niobium Oxide Capacitors -- 478-1821-1-ND [NOJA106M006RWJ from Kyocera Corporation]
from DigiKey

10 µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 10
  • Dissipation Factor: 6
Niobium Oxide Capacitors -- 478-1822-2-ND [NOJB156M006RWJ from Kyocera Corporation]
from DigiKey

15 µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 2 Ohms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 15
  • Dissipation Factor: 6
Niobium Oxide Capacitors -- 478-1824-1-ND [NOJC107M004RWJ from Kyocera Corporation]
from DigiKey

100 µF Niobium Oxide Capacitor 4V 2312 (6032 Metric) 400 mOhms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 100
  • Dissipation Factor: 6
Niobium Oxide Capacitors -- 478-3197-2-ND [NOJP106M002RWJ from Kyocera Corporation]
from DigiKey

10 µF Niobium Oxide Capacitor 2.5V 0805 (2012 Metric) 4.5 Ohms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 10
  • Dissipation Factor: 6
Niobium Oxide Capacitors -- 478-3201-2-ND [NOJV108M002RWJ from Kyocera Corporation]
from DigiKey

1000 µF Niobium Oxide Capacitor 2.5V 2924 (7361 Metric) 300 mOhms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 1000
  • Dissipation Factor: 16
Niobium Oxide Capacitors -- 478-3252-1-ND [NOSW336M006R0250 from Kyocera Corporation]
from DigiKey

33 µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 250 mOhms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 33
  • Dissipation Factor: 6
Niobium Oxide Capacitors -- 478-5656-2-ND [NLJT476M006R1600 from Kyocera Corporation]
from DigiKey

47 µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.6 Ohms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 47
  • Packing Method: Tape Reel
Niobium Oxide Capacitors -- NOJF107M006RWJ-ND [NOJF107M006RWJ from Kyocera Corporation]
from DigiKey

100 µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 100
  • Dissipation Factor: 8
Niobium Oxide Capacitors
from AVX Corporation

Niobium Oxide Capacitors. AVX Niobium Oxide OxiCap ® Capacitors are solid electrolytic capacitors based on Niobium Oxide (NbO) anode material instead of traditional Tantalum, offering non-Tantalum material solutions. Niobium is widely available material, next element to Tantalum in the periodic... [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
Beam Lead Capacitors
from MACOM

MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation resistance, low... [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Tolerance: 20
  • Capacitance Range: 1.00E-7 to 1.00E-4
Binary Chip Capacitors
from MACOM

MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces as our 9000 and 9100 Series chip capacitors. By connecting the pads in parallel, the capacitance... [See More]

  • Electrolytic Capacitors: Niobium / Niobium Oxide
  • Capacitance Range: 1.50E-6 to 2.25E-5