Aluminum Oxide Chip Capacitors
from Cornell Dubilier
Vertical Chip [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 25
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1
- WVDC: 50
from ERSAELECTRONICS PTE. LTD.
Cap Aluminum Lytic 33uF 160V 20% (12.5 X 13.5mm) SMD 95mA 2000h 105 °C Automotive T/R Product overview: EMVE161ARA330MKE0S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- WVDC: 160
- Capacitance Range: 3.30E7
- RoHS Compliant: Yes
from RS Components, Ltd.
FT SMT Al Elec Capacitor 1000uF 16V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- RoHS Compliant: Yes
- Features: Polarized
from DigiKey
CAP ALUM POLY 27UF 20% 100V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 27
- Applications: General Purpose
from New Yorker Electronics Co., Inc.
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 1 µF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- WVDC: 50
- Capacitance Range: 1
- Applications: General Purpose
from Cornell Dubilier
Molded Chip [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 10
from Richardson RFPD
Type AFC Capacitors are the choice for high-frequency filtering. At 100 kHz, most ratings can handle more than twice the ripple current of type AHA. With solid performance at temperatures down to -55 ° C, Type AFC has more than 90% capacitance retention at -20 ° C and 1 kHz. With low... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 35
from RS Components, Ltd.
FT SMT Al Elec Capacitor 100uF 16V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
100 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 5000 Hrs @ 105 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- Applications: General Purpose
from New Yorker Electronics Co., Inc.
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 10 µF 16V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- WVDC: 16
- Capacitance Range: 10
- Packing Method: Tape Reel; Tape & Reel
from Richardson RFPD
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 80
from RS Components, Ltd.
FT SMT Al Elec Capacitor 100uF 25V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
330 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 6.5mOhm 5000 Hrs @ 105 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- Applications: General Purpose
from New Yorker Electronics Co., Inc.
–55 °C to +105 °C, Low Profile SMT Aluminum Electrolytic Capacitors [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Operating Temperature: 105
- Packing Method: Pack
from Richardson RFPD
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance,... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 35
from RS Components, Ltd.
FT SMT Al Elec Capacitor 100uF 35V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
1000 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 20000 Hrs @ 105 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- Applications: General Purpose
from New Yorker Electronics Co., Inc.
Aluminum Electrolytic Capacitors, +125 °C Long Life Surface Mount [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Operating Temperature: 125
- Packing Method: Tape Reel; Tape & Reel
from Richardson RFPD
Type AHA Capacitors deliver twice the life of many SMT aluminum capacitor types, and they handle high levels of ripple current. The AHA can handle the ripple current of Type AVS at 20 C higher temperature. The vertical cylindrical cases facilitate automatic mounting and reflow soldering and Type AHA... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 50
from RS Components, Ltd.
FT SMT Al Elec Capacitor 100uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 900
- RoHS Compliant: Yes
from DigiKey
100 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 20000 Hrs @ 105 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- Applications: General Purpose
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 16
from RS Components, Ltd.
FT SMT Al Elec Capacitor 100uF 6.3V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 2000
- RoHS Compliant: Yes
from DigiKey
1000 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 125 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- Applications: General Purpose
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 490
- WVDC: 200
from RS Components, Ltd.
FT SMT Al Elec Capacitor 10uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 2000
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 1000UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- Applications: General Purpose
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 2700
- WVDC: 75
from RS Components, Ltd.
FT SMT Al Elec Capacitor 10uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 560UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 560
- Applications: General Purpose
from Richardson RFPD
MLS Flatpack capacitors stand up while keeping a low profile. Designed to stand up to the rigors of battle, CDE ’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g ’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- WVDC: 150
from RS Components, Ltd.
FT SMT Al Elec Capacitor 1500uF 10V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 500
- RoHS Compliant: Yes
from DigiKey
AP ALUM POLY 120UF 20% 20V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 120
- Applications: General Purpose
from Richardson RFPD
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 110
- WVDC: 450
from RS Components, Ltd.
FT SMT Al Elec Capacitor 150uF 10V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
AP ALUM POLY 180UF 20% 20V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 180
- Applications: General Purpose
from Richardson RFPD
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1500
- WVDC: 60
from RS Components, Ltd.
FT SMT Al Elec Capacitor 150uF 35V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 900
- RoHS Compliant: Yes
from DigiKey
AP ALUM POLY 180UF 20% 20V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 180
- Applications: General Purpose
from Richardson RFPD
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings. Meets... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 50
from RS Components, Ltd.
FT SMT Al Elec Capacitor 2200uF 6.3V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- RoHS Compliant: Yes
- Features: Polarized
from DigiKey
AP ALUM POLY 470UF 20% 20V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- Applications: General Purpose
from Richardson RFPD
Using a ruggedized construction, type HZA_V withstands a 30 G vibration test. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from RS Components, Ltd.
FT SMT Al Elec Capacitor 220uF 16V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
AP ALUM POLY 680UF 20% 20V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 680
- Applications: General Purpose
from Richardson RFPD
Rated for 125 C, type HZC combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings that were... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 50
from RS Components, Ltd.
FT SMT Al Elec Capacitor 220uF 25V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 900
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 820UF 20% 2.5V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 820
- Applications: General Purpose
from Richardson RFPD
The solid polymer SPSX aluminum capacitor is an ideal choice for audio/visual equipment, home appliances, computers, measuring equipment and industrial robots. Like the SPCX, the SPSX is a compact component. But SPSX offers a much lower ESR and a higher ripple current rating than the SPCX. The SPSX... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 2
from RS Components, Ltd.
FT SMT Al Elec Capacitor 220uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 500
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 150UF 20% 63V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 150
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 22uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 82UF 20% 72V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 82
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 330uF 16V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- RoHS Compliant: Yes
- Features: Polarized
from DigiKey
CAP ALUM POLY 10UF 20% 35V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 330uF 35V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 500
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 15UF 20% 35V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 15
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 330uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 500
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 15UF 20% 35V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 15
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 470uF 25V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 500
- RoHS Compliant: Yes
from DigiKey
820 µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 820
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 470uF 6.3V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- RoHS Compliant: Yes
- Features: Polarized
from DigiKey
CAP ALUM POLY 330UF 20% 2.5V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 47uF 16V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 2000
- RoHS Compliant: Yes
from DigiKey
330 µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 3000 Hrs @ 125 °C [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 47uF 50V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 1000
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 470UF 20% 2V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 560uF 35V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 500
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 470UF 20% 2.5V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- Applications: General Purpose
from RS Components, Ltd.
FT SMT Al Elec Capacitor 680uF 6.3V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic; Electrolytic
- Features: Polarized
- EIA Case Size: 900
- RoHS Compliant: Yes
from DigiKey
CAP ALUM POLY 560UF 20% 2V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 560
- Applications: General Purpose
from Trigon Components, Inc.
SERIES. CSEL. DESCRIPTION. Long Life Assurance. CAPACITANCE RANGE. 0.1 to 1000uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.8 to 10x10.5. FEATURE. •Chip type, with load life of 2000 hours, temperature range up to +105 ºC. •Designed for... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 1000
- WVDC: 6.3 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 15UF 20% 100V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 15
- WVDC: 100
from LCSC Electronics Technology (HK) Limited
22uF 100V 90mA@120Hz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 100
from Utmel Electronic Limited
220uF 10V dc ALUM Electrolytic Capacitor F; TP SMD Series 3000h 8(Dia.)x10.2mm [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 10
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 16
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
from Trigon Components, Inc.
SERIES. CSHT. DESCRIPTION. Wide Temperature. CAPACITANCE RANGE. 0.1 to 1500uF. VOLTAGE RATING. 4V to 50V. OPERATING TEMPERATURE. -40 to +105?. PACKAGE. SMD 4x5.4 to 10x10.5. FEATURE. •Chip type, operating with wide temperature range –40 ~ +105 ºC. •Designed for surface mounting... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 1500
- WVDC: 4 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 10UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
100uF 10V ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 10
from Utmel Electronic Limited
Aluminum Electrolytic Capacitor 4.7UF 16V 20%, SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 4.7
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 25
from Trigon Components, Inc.
SERIES. CSKH. DESCRIPTION. High Reliability. CAPACITANCE RANGE. 10 to 330uF. VOLTAGE RATING. 10V to 50V. OPERATING TEMPERATURE. -40 to +125 °C. PACKAGE. SMD 6.3x7.7 to 10x10.5. FEATURE. •Chip type, high temperature range, for +125 ºC. •Designed for surface mounting on high density... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10 to 330
- WVDC: 10 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 150UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 150
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
680uF 10V 850mA@100kHz 80m Ω@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 680
- WVDC: 10
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 50
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 25
from Trigon Components, Inc.
SERIES. CSKL. DESCRIPTION. 5000 hrs Load Life. CAPACITANCE RANGE. 0.1 to 1000uF. VOLTAGE RATING. 4V to 50V. OPERATING TEMPERATURE. -40 to +105 °C. PACKAGE. SMD 4x5.8 to 10x10.5. FEATURE. •Chip type, with load life of 5000 hours, temperature range up to +105 ºC. •Designed for... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 1000
- WVDC: 4 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 330UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
470uF 10V 600mA@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 10
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 100volts 100uF 85C 12.5X16 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 100
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 25
from Trigon Components, Inc.
SERIES. CSKP. DESCRIPTION. Non-Polarized Wide Temperature. CAPACITANCE RANGE. 0.1 to 47uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.8 to 6.3x5.8. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 47
- WVDC: 6.3 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 33UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 33
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
220uF 50V 220mA@120Hz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 50
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 100volts 47uF [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 100
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 35
from Trigon Components, Inc.
SERIES. CSKZ. DESCRIPTION. Extra Low Impedance. CAPACITANCE RANGE. 1 to 1000uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.8 to 10x10.5. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1 to 1000
- WVDC: 6.3 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 56UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 56
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
220uF 35V 190mA@120Hz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 10uF 25 Volts 0.2 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 25
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 50
from Trigon Components, Inc.
SERIES. CSLZ. DESCRIPTION. Low Impedance. CAPACITANCE RANGE. 1 to 1500uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.4 to 10x10.5. FEATURE. •Chip type, low impedance, temperature range up to +150 ºC. •Designed for surface mounting on high... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1 to 1500
- WVDC: 6.3 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 120UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 120
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
100uF 50V 92mA@120Hz ±20% SMD,D6.3xL7.9mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 10volts 470uF [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 10
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from Trigon Components, Inc.
SERIES. CSNP. DESCRIPTION. Non-Polarized. CAPACITANCE RANGE. 0.1 to 100uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. SMD 4x5.4 to 6.3x7.7. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 100
- WVDC: 6.3 to 50
from ODG (Origin Data Global)
CAP ALUM POLY 330UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
470uF 16V 175mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 16
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 16volts 10uF 4x5.4 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 50
from Trigon Components, Inc.
SERIES. CSSS. DESCRIPTION. General Purpose. CAPACITANCE RANGE. 0.1 to 1500uF. VOLTAGE RATING. 4V to 100V. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. SMD 4x5.4 to 10x10.5. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is... [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 1500
- WVDC: 4 to 100
from ODG (Origin Data Global)
CAP ALUM POLY 68UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 68
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
330uF 35V 245mA@120kHz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 16volts 22uF [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 50
from ODG (Origin Data Global)
CAP ALUM POLY 220UF 20% 10V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
47uF 100V 200mA@120Hz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 100
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 16volts 22uF [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Standard. ?4 through ?18 case sizes are fully lined up. Suitable to fit for downsized equipment. Solvent resistant type except 100 to 450 Vdc [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 6.3
from ODG (Origin Data Global)
CAP ALUM POLY 1000UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
100uF 35V 85mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 16volts 470uF Snap-In Audio [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Downsized. Solvent resistant type except 100 to 450 Vdc. Pb-free design [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 16
from ODG (Origin Data Global)
CAP ALUM POLY 100UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
47uF 25V 65mA ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 25
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 16volts 47uF 20% [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 100
from ODG (Origin Data Global)
CAP ALUM POLY 22UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
47uF 63V 90mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 63
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 16volts 47uF Snap-In Audio [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 16
from ODG (Origin Data Global)
CAP ALUM POLY 270UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 270
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
680uF 35V 380mA ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 680
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 2200UF 25V [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 2200
- WVDC: 25
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 25
from ODG (Origin Data Global)
CAP ALUM POLY 180UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 180
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
220uF 6.3V 47mA ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 6.3
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 25volts 22uF 105c 6.3X3.95 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 25
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 35
from ODG (Origin Data Global)
CAP ALUM POLY 470UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
330uF 16V 170mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 16
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 16
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 35
from ODG (Origin Data Global)
CAP ALUM POLY 1000UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
100uF 16V 45mA ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 16
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 35volts 10uF 105c 5X5.8 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 35
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 35
from ODG (Origin Data Global)
CAP ALUM POLY 180UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 180
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
100uF 50V 120mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 35volts 22uF [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 35
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from ODG (Origin Data Global)
CAP ALUM POLY 560UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 560
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
470uF 16V 200mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 16
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 35volts 22uF 5x5.8 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 35
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 50
from ODG (Origin Data Global)
CAP ALUM POLY 82UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 82
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
330uF 35V 670mA 150m Ω ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 400volts 3.3uF 125oC 10X10 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 3.3
- WVDC: 400
from PUI - Projections Unlimited, Inc.
Low impedance. For digital equipment, especially DC-DC converters. Solvent resistant type except 80 & 100Vdc. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 50
from ODG (Origin Data Global)
CAP ALUM POLY 220UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
10uF 35V 25mA ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 470uF 10 Volts 20% [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 10
from PUI - Projections Unlimited, Inc.
Low impedance. Solvent resistant type. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 25
from ODG (Origin Data Global)
CAP ALUM POLY 270UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 270
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
22uF 16V 29mA ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 16
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 50V 100uF TOL 20% [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from PUI - Projections Unlimited, Inc.
Low impedance. Solvent resistant type. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 35
from ODG (Origin Data Global)
CAP ALUM POLY 100UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
330uF 50V 380mA ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 330
- WVDC: 50
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 50volts 100uF 105c 10X10 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from PUI - Projections Unlimited, Inc.
Low impedance. Solvent resistant type. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 50
from ODG (Origin Data Global)
CAP ALUM POLY 100UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 100
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
47uF 35V 60mA ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 35
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 50volts 1uF 4x5.8 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 1
- WVDC: 50
from PUI - Projections Unlimited, Inc.
Low impedance. Solvent resistant type. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 220
- WVDC: 50
from ODG (Origin Data Global)
CAP ALUM POLY 270UF 20% 16V SMD [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 270
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
470uF 16V ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 470
- WVDC: 16
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - SMD 50volts 33uF 20% 85C 8X6.2 [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 33
- WVDC: 50
from PUI - Projections Unlimited, Inc.
Low impedance. Solvent resistant type. Vibration resistant structure. AEC-Q200 compliant [See More]
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 50