Multilayer Chip Capacitors
Reviewed by: Mohsen Mostafaei, consulting engineer
Description
Multilayer Chip Capacitors (MLCCs) are passive electronic components that store and release electrical energy. These compact devices consist of multiple layers of ceramic material with alternating metal electrodes stacked together to form a monolithic structure. The ceramic dielectric material separates conductive layers, creating numerous parallel capacitors within a single component, allowing for high capacitance values in a remarkably small footprint.
Working Principle
MLCCs function through the fundamental principle of electrostatic charge storage between parallel conducting plates. When voltage is applied, opposite charges accumulate on the alternating metal layers, creating an electric field within the ceramic dielectric material. The multilayer construction effectively increases the total surface area of the electrodes while maintaining a minimal physical size. The ceramic dielectric material's properties, combined with the stacked architecture, enable the device to achieve high capacitance values while maintaining stability across varying operating conditions.
Applications
MLCCs are crucial components in smartphones, where they're used for power decoupling in processor circuits and RF signal filtering in communication modules. In automotive electronics, they're employed in engine control units, advanced driver assistance systems, and electric vehicle battery management systems. Medical equipment relies on MLCCs for precise filtering in MRI machines and patient monitoring devices. In aerospace, these components are essential in satellite communication systems and navigation equipment. Industrial automation systems utilize MLCCs in programmable logic controllers and motor drive circuits.
Advantages over other Chip Capacitors
MLCCs offer superior volumetric efficiency compared to traditional single-layer ceramic capacitors, providing up to 1000 times more capacitance per unit volume. They exhibit lower equivalent series resistance (ESR) than electrolytic capacitors, resulting in better high-frequency performance and lower heat generation. Their non-polarized nature allows for bidirectional voltage application, unlike tantalum capacitors. MLCCs demonstrate excellent temperature stability, particularly with X7R dielectric materials, maintaining capacitance within ±15% from -55°C to +125°C.
Limitations
MLCCs suffer from significant capacitance loss under DC bias, potentially losing up to 80% of their rated capacitance at full rated voltage. They are susceptible to mechanical stress, which can cause cracking and electrical failure. Larger capacity MLCCs exhibit the piezoelectric effect, potentially generating audible noise in certain applications. They also show aging effects, with capacitance typically decreasing by approximately 2.5% per time decade. Temperature coefficient and voltage coefficient effects can cause substantial variations in actual capacitance values during operation.
Considerations
Initial costs vary significantly based on capacitance values and voltage ratings, ranging from fractions of a cent to several dollars per unit. While MLCCs generally don't require maintenance, their limited lifespan in high-stress applications necessitates periodic replacement in critical systems. Operating expenses are primarily related to potential system failures due to capacitor degradation or failure. Accuracy considerations must account for initial tolerances (typically ±5% to ±20%) and various environmental factors affecting performance. Installation costs can be significant in automated assembly processes due to the need for precise placement and specialized equipment. Long-term reliability in harsh environments may require derating voltage and temperature specifications, potentially increasing component costs.
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.5600
- WVDC: 500
from Cornell Dubilier
Molded Chip [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 10
from RS Components, Ltd.
Vishay K101J15C0GF53H5H [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from Cornell Dubilier
Smt Multilayer Rf Chip [See More]
- Technology: Multilayer
- WVDC: 100
- Capacitance Range: 1.00E-6
- Electrostatic Capacitors: Mica
from RS Components, Ltd.
Capacitor, MLCC HOTcap, C0G 50V 1000pF [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from Cornell Dubilier
Smt Multilayer Rf Chip [See More]
- Technology: Multilayer
- WVDC: 500
- Capacitance Range: 8.00E-6
- Electrostatic Capacitors: Mica
from RS Components, Ltd.
Vishay K101J15C0GK53H5H [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
Vishay K471J15C0GK53H5H [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
Capacitor, MLCC HOTcap, X0U 50V 1uF [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
Capacitor, MLCC HOTcap, X0U 100V 100nF [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
Capacitor, MLCC HOTcap, X0U 200V 100nF [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
Radial X7R ceramic cap,100nF 100V 5mm [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition; Ceramic X7R
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 1200pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 15pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 150pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 1500pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 18pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 180pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 1.0pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 22pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 220pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 270pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 2.0pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 33pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 330pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 3300pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 39pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 390pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from RS Components, Ltd.
MLCC Radial Capacitors 50Vdc 3900pF C0G [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: Automotive
- RoHS Compliant: Yes
from KEMET Electronics Corporation
KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer, telecommunications,... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 5.00E-7 to 100
- WVDC: 10 to 250
from PUI - Projections Unlimited, Inc.
NTS Series 1.5 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1.5
- WVDC: 100
from Utmel Electronic Limited
0.4pF ±0.05pF 50V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 4.00E-7
- Packing Method: Tape Reel; Tape & Reel (TR)
from AVX Corporation
Automotive. AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays, temperature... [See More]
- Technology: Multilayer
- WVDC: 50 to 3000
- Capacitance Range: 1.00E-6 to 4.7
- Applications: Aerospace (optional feature); Automotive
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1.00E-5 to 10
- WVDC: 4 to 50000
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Chip Capacitors (MLCCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and Capacitance/Voltages Values... [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: High Voltage Capacitor
- Features: Military Standards
from Samsung Electro-Mechanics
A solution for reducing audible noise (20 Hz – 20 kHz) from mechanical vibrations that are attributable to the piezoelectric characteristics of MLCC materials. General Features. The electrical characteristics are the same as those of general products. Highly resistant to bending cracks and... [See More]
- Technology: Multilayer
- WVDC: 6.3 to 25
- Capacitance Range: 2.2 to 47
- Applications: Acoustic Noise
from LCSC Electronics Technology (HK) Limited
25V 47pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 4.70E-5
- WVDC: 25
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- WVDC: 16
- Capacitance Range: 1.00E-6
- Insulation Resistance: 10000
from Trigon Components, Inc.
SERIES. CP0612. DESCRIPTION. Chip, Low ESL Performance. CAPACITANCE RANGE. 10nF to 150nF. VOLTAGE RATING. 50VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0612. FEATURE. •Standard size with thin thickness. •Small size with high capacitance. •Capacitor with lead-free... [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 0.0100 to 0.1500
- Applications: General Purpose
from ODG (Origin Data Global)
MULTILAYER CERAMIC CAPACITOR [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1.00E-3
- WVDC: 50
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Technology: Multilayer
- WVDC: 50 to 3000
- Capacitance Range: 1.00E-7 to 100
- EIA Case Size: 0201, 0402, 0603, 0805, 1206, 1210, 1808, 1812, 1825, 2220, 2225
from RCD Components, Inc.
LOW CAPACITANCE, HIGH FREQUENCY. Industry ’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available). New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 4.70E-7 to 100
- WVDC: 6.3 to 4000
from Yageo USA
General Features. Less than 50% board space of an equivalent discrete component. 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array. Increased throughout, by time saved in mounting. Applications. RF products for Cellular Phone, GPS Receiver, Base Station, Repeater,... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 10
- WVDC: 50
from Lingto Electronic Limited
CAP 70MF -20% +80% 3.6V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 70000
from KEMET Electronics Corporation
Applications. Industrial, Automtive, Defense & Space Grade. High reliability Commercial Off-the-Shelf (COTS). Applications requiring very low ESR, Increased remperature stability or benign failure mode. Features & Benefits. High capacitance in the smallesr possible size. Low ESR & surge... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000 to 1000
- WVDC: 2.5 to 50
from PUI - Projections Unlimited, Inc.
NTS Series 4.7 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 4.7
- WVDC: 100
from Utmel Electronic Limited
0201 1 uF 6.3 V ±10% Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1
- WVDC: 6.3
from AVX Corporation
High Voltage. High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for applications such as snubbers in high frequency power converters,... [See More]
- Technology: Multilayer
- Applications: High Voltage Capacitor; Automotive (optional feature)
- WVDC: 3000 to 100000
- Electrostatic Capacitors: Ceramic Composition
from EPCOS AG
TDK 's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of paraelectric ceramics,... [See More]
- Technology: Multilayer
- Dissipation Factor: 0.2000
- Capacitance Range: 4.00E-4 to 0.0011
- Applications: High Voltage Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Multilayer Chip Capacitors for Ultra High Reliability Applications in a variety of C-V values and sizes. It is recommended that for sizes of 2520 size chips and above, the Surface Mount Tab Style of Space Level Capacitors should be used for the best Mechanical/... [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: High Voltage Capacitor
from Samsung Electro-Mechanics
Automotive products are manufactured in state of the art facilities recommend for registration to ISO/TS 16949:2002. Automotive products qualified AEC-Q200 requirements. Automotive products are RoHS compliant. Samsung terminations are suitable for all flow and reflow soldering systems. (10/21/31... [See More]
- Technology: Multilayer
- WVDC: 50 to 100
- Capacitance Range: 1.00E-4 to 0.0100
- Applications: Automotive
from LCSC Electronics Technology (HK) Limited
6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.1000
- WVDC: 6.3
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- WVDC: 4
- Capacitance Range: 1.50E-4
- Insulation Resistance: 10000
from Trigon Components, Inc.
SERIES. CPD. DESCRIPTION. Chip, Medium / High Voltage. CAPACITANCE RANGE. 100pF to 1.2uF. VOLTAGE RATING. 100VDC to 2000VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0805 to 2220. FEATURE. - Low ESR and Low Tan d. - Excellent DC Bias. - Provide Good Ripple Characteristic. - Excellent... [See More]
- Technology: Multilayer
- WVDC: 100 to 2000
- Capacitance Range: 1.00E-4 to 1.2
- Applications: General Purpose
from ODG (Origin Data Global)
CAP CER 47UF 4V X5R 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 4
from Frontier Electronics Corp.
Frontier's H series of High-Q, multi-layer ceramic capacitors have been designed for extremely reliable and robust performance up to 1GHz. Frontier's H Series exhibits High-Q values and low ESR values. These qualities make the H series ideally suited for high frequency RF circuits. The H series... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 0
- Capacitance Range: 2.00E-7 to 0.0033
- WVDC: 50 to 630
from Yageo USA
General Features. Supplied in tape on reel. Nickel-barrier end termination. RoHS compliant. Halogen Free compliant. Applications. Consumer electronics, for examples: tuners, television receivers, all types of cameras. Telecommunications. Data processing [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1
- Applications: General Purpose
from Lingto Electronic Limited
CAP 22MF -20% +80% 4.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 22000
from PUI - Projections Unlimited, Inc.
NTS Series 6.8 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 6.8
- WVDC: 100
from Utmel Electronic Limited
0201 1.2 pF 25 V ±0.05 pF Tolerance C0G SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- WVDC: 25
- Capacitance Range: 1.20E-6
- Electrostatic Capacitors: C0G
from AVX Corporation
Low Inductance. The ESL of a capacitor determines the speed of energy transfer to a load. The lower the ESL of a capacitor, the faster that energy can be transferred to a load. Historically, there has been a tradeoff between energy storage (capacitance) and inductance (speed of energy delivery). Low... [See More]
- Technology: Multilayer
- WVDC: 4 to 50
- Capacitance Range: 1.00E-3 to 3.3
- Electrostatic Capacitors: Ceramic Composition; Ceramic X7R (optional feature)
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Surface Mount Capacitors with surface mount tabs in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and... [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: High Voltage Capacitor
- Features: Military Standards
from Samsung Electro-Mechanics
Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently and stably. The products are embedded inside substrates to correspond to devices or modules,... [See More]
- Technology: Multilayer
- WVDC: 4 to 6.3
- Capacitance Range: 0.1000 to 2.2
- Electrostatic Capacitors: Ceramic Composition
from LCSC Electronics Technology (HK) Limited
25V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1.00E-3
- WVDC: 25
from TDK Corporation
Low ESL Reverse Geometry [See More]
- Technology: Multilayer
- WVDC: 6.3
- Capacitance Range: 1
- Insulation Resistance: 100
from Trigon Components, Inc.
SERIES. CPH (Hi-V). DESCRIPTION. Chip, High Voltage. CAPACITANCE RANGE. 10pF to 1.5uF. VOLTAGE RATING. 100VDC to 3000VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0603, 0805, 1206, 1210, 1808, 1812. FEATURE. Recommended Appliction: •Modems. •Telecom Devices. •LAN / WAN... [See More]
- Technology: Multilayer
- WVDC: 100 to 3000
- Capacitance Range: 1.00E-5 to 1.5
- Applications: General Purpose; Telecom
from ODG (Origin Data Global)
CAP CER 4.7UF 4V X6S 0603 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 4.7
- WVDC: 4
from Frontier Electronics Corp.
Frontier's M series of Ultra High-Q, multi-layer ceramic capacitors have been designed for extremely reliable and robust performance above 1GHz. Frontier's M Series exhibits Ultra High-Q values and low ESR values. These qualities make the M series ideally suited for high frequency RF circuits. The M... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 0
- Capacitance Range: 1.00E-7 to 1.00E-3
- WVDC: 25 to 500
from Yageo USA
General Features. Materials: X5R, X7R and Y5V. Common High Capacitance Series: - Size: 0402 - 1812. - Capacitance from 1 Î ¼F - 100 Î ¼F. Rated working voltage from 6.3V - 50V. Applications. PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1.00E6
- WVDC: 10
from Lingto Electronic Limited
CAP 47MF -20% +80% 4.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 47000
from PUI - Projections Unlimited, Inc.
NTS Series 47 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 25
from Utmel Electronic Limited
0402 0.22 uF 6.3 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.2200
- WVDC: 6.3
from AVX Corporation
Stacked. High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum and tantalums, but... [See More]
- Technology: Multilayer
- Electrostatic Capacitors: Ceramic Composition
- Applications: High Voltage Capacitor (optional feature); Aerospace
from Samsung Electro-Mechanics
As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are interlayered. An... [See More]
- Technology: Multilayer
- WVDC: 4 to 50
- Capacitance Range: 2.00E-7 to 220
- Applications: General Purpose
from LCSC Electronics Technology (HK) Limited
25V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1.00E-3
- WVDC: 25
from TDK Corporation
Low Profile [See More]
- Technology: Multilayer
- WVDC: 6.3
- Capacitance Range: 2.2
- Insulation Resistance: 45
from Trigon Components, Inc.
SERIES. CPH(Y2). DESCRIPTION. Chip, Safety Certified. CAPACITANCE RANGE. 3pF to 2200pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 1808, 1812, 2211. FEATURE. •TRIGON ’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning... [See More]
- Technology: Multilayer
- Applications: General Purpose
- Capacitance Range: 3.00E-6 to 0.0022
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 0.33UF 6.3V X7R 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.3300
- WVDC: 6.3
from Yageo USA
General Features. Size 0402 - 0805. High frequency value. For high frequency applications. NiSn terminations. Applications. Industrial machinery, for example. - High speed IC packages. - Processor package decoupling. - AC noise reduction in multi-chip modules [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1
- Applications: High Frequency
from Lingto Electronic Limited
CAP 15MF -20% +80% 4.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 15000
from PUI - Projections Unlimited, Inc.
NTS Series 0.33 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.3300
- WVDC: 250
from Utmel Electronic Limited
0402 1.8 pF 50 V ±0.1 pF Tolerance C0H SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1.80E-6
- Packing Method: Tape Reel; Tape & Reel (TR)
from Samsung Electro-Mechanics
These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to... [See More]
- Technology: Multilayer
- WVDC: 25 to 250
- Capacitance Range: 2.00E-7 to 220
- Applications: High Frequency
from LCSC Electronics Technology (HK) Limited
50V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1.00E-3
- WVDC: 50
from TDK Corporation
4 in 1 Array [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1.00E-5
- Insulation Resistance: 10000
from Trigon Components, Inc.
SERIES. CPH(Y3). DESCRIPTION. Chip, Safety Certified. CAPACITANCE RANGE. 5pF to 1000pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 1808. FEATURE. •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for... [See More]
- Technology: Multilayer
- Applications: General Purpose
- Capacitance Range: 5.00E-6 to 1.00E-3
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 0.1UF 4V X7R 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000
- WVDC: 4
from Yageo USA
General Features. Materials: NP0 and X7R. Common High Voltage Series: - Size: 1206 - 1812. - Voltage from 1kV - 3kV. - High DC withstanding voltage ( ‰ ¥ 1.2V Rated). Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3). - UL certification for 1808 and... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 68
- WVDC: 2000
from Lingto Electronic Limited
CAP 11MF 3.3V SURFACE MNT [See More]
- Technology: Multilayer
- Capacitance Range: 11000
from PUI - Projections Unlimited, Inc.
NTS Series 10 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 50
from Utmel Electronic Limited
0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
from Samsung Electro-Mechanics
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features. Series(Floating) & Shield Design. [See More]
- Technology: Multilayer
- WVDC: 200 to 3000
- Capacitance Range: 4.70E-5 to 0.4700
- Applications: High Voltage Capacitor
from LCSC Electronics Technology (HK) Limited
50V 1nF X7R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1.00E-3
- WVDC: 50
from TDK Corporation
2 in 1 Array [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1.00E-5
- Insulation Resistance: 10000
from Trigon Components, Inc.
SERIES. CPH. DESCRIPTION. Chip. CAPACITANCE RANGE. 0.5pF to 100uF. VOLTAGE RATING. 4VDC to 50VDC. OPERATING TEMPERATURE. -55 to +125 deg C. PACKAGE. SMD 0201 to 1812. FEATURE. •Standard EIA Chip Size Available. •Wide range of capacitance 1.0pF – 3.3uF is available for various circuit... [See More]
- Technology: Multilayer
- WVDC: 4 to 50
- Capacitance Range: 5.00E-7 to 100
- Applications: General Purpose
from ODG (Origin Data Global)
CAP CER 2.2UF 4V X7S 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 4
from Yageo USA
General Features. Size: 0306 - 0612. For high frequency applications. Supplied in tape on reel. NiSn terminations. Applications. Consumer electronics. Telecommunications. Automotive. Data processing [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 220000
- WVDC: 10
from Lingto Electronic Limited
DOUBLE LAYER ELECTRIC CAPACITOR, [See More]
- Technology: Multilayer
- Capacitance Range: 11500
from PUI - Projections Unlimited, Inc.
NTS Series 15 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 15
- WVDC: 50
from Utmel Electronic Limited
0402 15 pF 50 V ±2 % Tolerance C0G SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 2
- Capacitance Range: 1.50E-5
- WVDC: 50
from Samsung Electro-Mechanics
The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as... [See More]
- Technology: Multilayer
- WVDC: 10 to 100
- Capacitance Range: 1.00E-6 to 22
- Electrostatic Capacitors: Ceramic Composition
from LCSC Electronics Technology (HK) Limited
16V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.0100
- WVDC: 16
from TDK Corporation
MEGACAP Type [See More]
- Technology: Multilayer
- WVDC: 25
- Capacitance Range: 10
- Insulation Resistance: 50
from Trigon Components, Inc.
SERIES. CPH(Y2). DESCRIPTION. Safety Certified, Y2, Ceramic Chip. CAPACITANCE RANGE. 3pF to 2200pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SMD 1808 to 2211. FEATURE. •TRIGON ’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge... [See More]
- Technology: Multilayer
- Applications: General Purpose
- Capacitance Range: 3.00E-6 to 0.0022
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 4.7UF 4V X7S 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 4.7
- WVDC: 4
from Yageo USA
General Features. Materials: NP0 and X7R. Common Mid Voltage Series: - Size: 0402 - 1812. - Voltage from 100V - 630V. Applications. PCs, Hard disk, Game PCs. Power supplies. LCD panel. ADSL, Modem [See More]
- Technology: Multilayer
- WVDC: 100
- Capacitance Range: 1
from Lingto Electronic Limited
CAP 7.5MF 2.6V SURFACE MNT [See More]
- Technology: Multilayer
- Capacitance Range: 7500
from PUI - Projections Unlimited, Inc.
NTS Series 22 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 22
- WVDC: 50
from Utmel Electronic Limited
0603 100 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 1.00E-4
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
25V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.0100
- WVDC: 25
from TDK Corporation
MEGACAP Type [See More]
- Technology: Multilayer
- WVDC: 16
- Capacitance Range: 47
- Insulation Resistance: 2
from Trigon Components, Inc.
SERIES. CPH(Y3). DESCRIPTION. Safety Certified, Y3, Ceramic Chip. CAPACITANCE RANGE. 5pF to 1000pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SMD 1808. FEATURE. •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally... [See More]
- Technology: Multilayer
- Applications: General Purpose
- Capacitance Range: 5.00E-6 to 1.00E-3
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 2.2UF 6.3V X7R 1206 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 6.3
from Yageo USA
General Features. Excellent clamping voltage. Excellent energy dissipation capability. Quick response time ( <1n sec.). Adjustable capacitance values. High reliability. High transient current capability. Symmetrical voltage-current characteristics. Applications. Consumer electronic equipment. [See More]
- Technology: Multilayer
from Lingto Electronic Limited
CAP 400MF -20% +80% 2.5V SMD [See More]
- Technology: Multilayer
- Operating Temperature: -25 to 70
- Capacitance Range: 400000
from PUI - Projections Unlimited, Inc.
NTS Series 1.2 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1.2
- WVDC: 500
from Utmel Electronic Limited
0603 15 pF 50 V ±10 % Tolerance NP0 SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1.50E-5
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
50V 220pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 2.20E-4
- WVDC: 50
from TDK Corporation
Ultra Low Inductance [See More]
- Technology: Multilayer
- WVDC: 4
- Capacitance Range: 4.7
- Insulation Resistance: 21
from Trigon Components, Inc.
SERIES. CPU. DESCRIPTION. Chip, High Power / High Q. CAPACITANCE RANGE. 0.5pF to 1000pF. VOLTAGE RATING. 25VDC to 50VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402 to 2225. FEATURE. ?High Q value with high frequency from 1MHz ~ 3GHz. ?It has multi-layer monolithic structure and high... [See More]
- Technology: Multilayer
- WVDC: 25 to 50
- Capacitance Range: 5.00E-7 to 1.00E-3
- Applications: General Purpose
from ODG (Origin Data Global)
High Capacitance Multilayer Cera [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 10
- WVDC: 100
from Yageo USA
General Features. Material: X7R. Soft Termination Series: - Size: 0603 - 1206. - Capacitance from 100pF - 1000nF. Rated working voltage from 6.3V - 630V. Applications. High flexure stress circuit boards. Switch power supplies. Telecom base station [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 4700
- WVDC: 50
from Lingto Electronic Limited
CAP 220MF -20% +80% 3.3V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 220000
from PUI - Projections Unlimited, Inc.
NTS Series 0.47 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.4700
- WVDC: 500
from Utmel Electronic Limited
0603 50 V 1800 pF ±1% Tolerance C0G Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 1
- Capacitance Range: 0.0018
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
50V 470pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 4.70E-4
- WVDC: 50
from ODG (Origin Data Global)
CAP CERAMIC MULTILATER 0805 50VD [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 1
- WVDC: 50
from Yageo USA
General Features. Broadband Filtering and Decoupling. Ultra Low ESL. Bypass. Matched Y-caps. Superior Balance. Aging Reliability. Applications. EMI filtering on DC motors, Filtered connectors. High speed data-line filtering. Decoupling of supply-lines in high speed digital circuits. Amplifier... [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1500
- WVDC: 100
from Lingto Electronic Limited
CAP 200MF -20% +80% 2.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 200000
from PUI - Projections Unlimited, Inc.
NTS Series 0.68 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.6800
- WVDC: 500
from Utmel Electronic Limited
0805 0.47 uF 16 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.4700
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
25V 0.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- WVDC: 25
- Capacitance Range: 8.00E-7
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CERAMIC MULTILAYER 0.039UF 2 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.0390
- WVDC: 25
from Lingto Electronic Limited
CAP 200MF -20% +80% 3.3V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 200000
from Utmel Electronic Limited
0805 0.68 uF 16 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 0.6800
- Electrostatic Capacitors: Ceramic X7R; X7R
from LCSC Electronics Technology (HK) Limited
50V 10pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 1.00E-5
- WVDC: 50
from ODG (Origin Data Global)
CAP CER SMD [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 10
from Lingto Electronic Limited
CAP 100MF -20% +80% 5.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 100000
from Utmel Electronic Limited
0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 10
- WVDC: 10
from LCSC Electronics Technology (HK) Limited
50V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 1.00E-4
- WVDC: 50
from ODG (Origin Data Global)
CAP CER 2.2UF 4V X5R 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 4
from Lingto Electronic Limited
CAP 100MF -20% +80% 5.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 100000
from Utmel Electronic Limited
0805 2.4 nF 50 V ±5% Tolerance C0G SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 0.0024
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
50V 1pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1.00E-6
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 0.1UF 4V X7S 0603 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.1000
- WVDC: 4
from Lingto Electronic Limited
CAP 100MF 3.6V SURFACE MNT [See More]
- Technology: Multilayer
- Capacitance Range: 100000
from Utmel Electronic Limited
1206 0.47 uF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.4700
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
50V 1.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 1.20E-6
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 4.7UF 4V X7S 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 4.7
- WVDC: 4
from Lingto Electronic Limited
CAP 350MF 4.2V LOW HEIGHT [See More]
- Technology: Multilayer
- Operating Temperature: -40 to 70
- Capacitance Range: 350000
from Utmel Electronic Limited
1206 1000pF Ceramic Multilayer Capacitor; 50VDC; 125degC; C0G Dielec; +/-5% SMD [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 1.00E-3
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
50V 20pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 2.00E-5
- WVDC: 50
from ODG (Origin Data Global)
CAP CER 0.47UF 6.3V X7R 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.4700
- WVDC: 6.3
from Lingto Electronic Limited
CAP 500MF 4.2V LOW HEIGHT [See More]
- Technology: Multilayer
- Operating Temperature: -40 to 70
- Capacitance Range: 500000
from Utmel Electronic Limited
1206 2.2 nF 100 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 0.0022
- WVDC: 100
from LCSC Electronics Technology (HK) Limited
25V 22pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 2.20E-5
- WVDC: 25
from ODG (Origin Data Global)
CAP CER 2.2UF 4V X7S 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 4
from Lingto Electronic Limited
CAP 500MF 4.2V SMALL SIZE [See More]
- Technology: Multilayer
- Operating Temperature: -40 to 70
- Capacitance Range: 500000
from Utmel Electronic Limited
1206 4.7 uF 16 V ±10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 4.7
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
50V 22pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 2.20E-5
- WVDC: 50
from ODG (Origin Data Global)
CAP CER 1.0UF 6.3V X7R 1206 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1
- WVDC: 6.3
from Lingto Electronic Limited
CAP 500MF 3.2V SMALL SIZE [See More]
- Technology: Multilayer
- Operating Temperature: -30 to 85
- Capacitance Range: 500000
from Utmel Electronic Limited
1210 47 uF 16 V ±20 % Tol. X5R Surface Mount Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 47
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
50V 27pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 2.70E-5
- WVDC: 50
from ODG (Origin Data Global)
CAP CER 0.22UF 6.3V X7R 0805 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.2200
- WVDC: 6.3
from Lingto Electronic Limited
CAP 100MF -20% +80% 5.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 100000
from Utmel Electronic Limited
AC Series 0402 220 pF 50 V ±10% X7R Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 2.20E-4
- WVDC: 50
from LCSC Electronics Technology (HK) Limited
50V 2.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 2.20E-6
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 2.2UF 6.3V X7R 1206 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 2.2
- WVDC: 6.3
from Lingto Electronic Limited
CAP 1F -20% +80% 5.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 1.00E6
from Utmel Electronic Limited
American Technical Ceramics (ATC) Multilayer Ceramic Capacitors MLCC - SMDSMT 250volts 2pF NP0 [See More]
- Technology: Multilayer
- WVDC: 250
- Capacitance Range: 2.00E-6
- Electrostatic Capacitors: C0G
from LCSC Electronics Technology (HK) Limited
50V 2.4pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- WVDC: 50
- Capacitance Range: 2.40E-6
- Electrostatic Capacitors: Ceramic Composition
from ODG (Origin Data Global)
CAP CER 0.33UF 4V X7R 0508 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 0.3300
- WVDC: 4
from Lingto Electronic Limited
CAP 470MF -20% +80% 5.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 470000
from Utmel Electronic Limited
American Technical Ceramics (ATC) Multilayer Ceramic Capacitors MLCC - SMDSMT 250volts 3.9pF [See More]
- Technology: Multilayer
- WVDC: 250
- Capacitance Range: 3.90E-6
- Electrostatic Capacitors: C0G
from LCSC Electronics Technology (HK) Limited
25V 30pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 3.00E-5
- WVDC: 25
from ODG (Origin Data Global)
CAP CER 1UF 10V X7R 0612 [See More]
- Technology: Film Capacitors; Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 1
- WVDC: 10
from Lingto Electronic Limited
CAP 100MF -20% +80% 5.5V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 100000
from Utmel Electronic Limited
C Series 0201 0.22 uF 25 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.2200
- WVDC: 25
from LCSC Electronics Technology (HK) Limited
50V 30pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 3.00E-5
- WVDC: 50
from Lingto Electronic Limited
CAP 4F -20% +80% 1.4V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 4.00E6
from Utmel Electronic Limited
CGA Series 1206 10 uF 25 V ±20 % Tolerance X7R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Capacitance Tolerance: 20
- Capacitance Range: 10
- WVDC: 25
from LCSC Electronics Technology (HK) Limited
50V 33pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 3.30E-5
- WVDC: 50
from Lingto Electronic Limited
CAP 4F -20% +80% 2.8V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 4.00E6
from Utmel Electronic Limited
KEMET - C0603C334K4RACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 0.33 µF, 16 V, 0603 [1608 Metric], ± 10%, X7R [See More]
- Technology: Multilayer
- Capacitance Tolerance: 10
- Capacitance Range: 0.3300
- WVDC: 16
from LCSC Electronics Technology (HK) Limited
50V 47pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS [See More]
- Technology: Multilayer
- Capacitance Tolerance: 5
- Capacitance Range: 4.70E-5
- WVDC: 50
from Lingto Electronic Limited
CAP 4F -20% +80% 4.2V SMD [See More]
- Technology: Multilayer
- Capacitance Range: 4.00E6