Telecom Chip Capacitors

3 Results
Half Turn Trimmer Capacitor -- Cera Trim
from Knowles Precision Devices

Based around our Thin-Trim capacitors, Johanson's Cera-Trims are designed for use in harsh environments. The ceramic housing and color-coded epoxy seal protect the capacitor from solder fluxes and cleaning solvents. In use, the housing continues to protect the trimmer and provide rugged reliability. [See More]

  • Applications: RF / Microwave; Telecom; Medical, Cellular
  • WVDC: 250
  • Capacitance Range: 6.00E-7 to 2.50E-5
  • Insulation Resistance: 10000
Half Turn Trimmer Capacitor -- Seal Trim
from Knowles Precision Devices

Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications. Characteristics. Working... [See More]

  • Applications: RF / Microwave; Telecom; Medical, Cellular
  • WVDC: 250
  • Capacitance Range: 5.00E-7 to 5.00E-5
  • Insulation Resistance: 10000
CPH (Hi-V) Series
from Trigon Components, Inc.

SERIES. CPH (Hi-V). DESCRIPTION. Chip, High Voltage. CAPACITANCE RANGE. 10pF to 1.5uF. VOLTAGE RATING. 100VDC to 3000VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0603, 0805, 1206, 1210, 1808, 1812. FEATURE. Recommended Appliction: •Modems. •Telecom Devices. •LAN / WAN... [See More]

  • Applications: General Purpose; Telecom
  • WVDC: 100 to 3000
  • Capacitance Range: 1.00E-5 to 1.5
  • Technology: Multilayer