DC Powered Trash Pumps

8 Results
Self-Priming Trash Pumps -- Wet-Prime Series
from Godwin, a xylem brand

Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Pressure: 196.1 to 431.3
  • Liquid Flow: 238.0 to 425.0
  • Pump Housing Material: Cast Iron
12” Variable-Use Non-Clog Pump -- 12NLCD-12NNT
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • HP: 156.00
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron
Self Priming Centrifugal Trash Pump -- 2CT
from MP Pumps, Inc.

The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base... [See More]

  • Power Source: DC
  • Discharge Size: 2.000
  • Liquid Flow: 225.0
  • Pump Housing Material: Cast Iron
Submersible Dewatering Pumps -- PortaPump® - Air Operated
from SANDPIPER Pump

The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]

  • Power Source: DC; Air or Pneumatic; 12 VDC
  • Liquid Flow: 300.0
  • Pump Type: Submersible Pump
  • Discharge Size: 1.500 to 3.000
4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps -- 4NLRD
from Griffin Pump & Equipment, Inc.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Size: 4.000
  • Liquid Flow: 760.0
  • Industry Served: Sewage Bypass, Wellpoint and Sumping
Self Priming Centrifugal Trash Pump -- 2CT-3
from MP Pumps, Inc.

The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for... [See More]

  • Power Source: DC
  • Discharge Size: 3.000
  • Liquid Flow: 400.0
  • HP: 10.00
6” Diaphragm-Primed Trash Pump -- 6TRDD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Self-contained, portable, diesel-driven, self-priming, trash pump. Silent operation. Secondary containment of oils and fuels. Operates efficiently at a wide range of conditions. Able to pass 1.8 ” solids. Rugged, quality construction [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • HP: 54.40
  • Discharge Size: 6.000
  • Pump Housing Material: Carbon Steel
6” Non-Clog Pump -- 6NHCD Enclosed
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • HP: 72.00 to 80.00
  • Discharge Size: 6.000
  • Pump Housing Material: Cast Iron