Submersible Pump Trash Pumps
from Gorman-Rupp Pumps
HS8A31-HYD Submersible Pump [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 8.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV3A1-HYD Submersible Pump [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Housing Material: Aluminum; Aluminum
from Gorman-Rupp Pumps
HSV3B31-HYD Submersible Pump [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV4A31-HYD Submersible Pump [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 4.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV6A31-HYD Submersible Pump [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 6.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
HSV6B31-HYD Submersible Pump [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 6.000
- Pump Housing Material: Ductile Iron
from Gorman-Rupp Pumps
SF4A Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4A-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4B Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4B-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4C Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4C-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4D Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4D-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4E Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4E-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4F Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF4F-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 4.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF6B Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 6.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF6C Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 6.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Gorman-Rupp Pumps
SF6C-X Submersible Pump [See More]
- Pump Type: Submersible Pump
- Discharge Size: 6.000
- Liquid Flow: 3100.0
- HP: 3.00 to 75.00
from Godwin, a xylem brand
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]
- Pump Type: Submersible Pump
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
- Power Source: AC; 115 VAC
- Media: Abrasive, Ground Water
from Industrial Flow Solutions
Abrasion-resistant, non-clog, solids handling pump with vortex impeller. Non-clog design for sewage, viscous liquids, rags, effluent water • Abrasion-resistant, non-clog, solids handling pump with vortex impeller. Abrasion resistance through hardened ductile iron. Oil-lubricated, double... [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 59.0 to 726.0
- HP: 0.50 to 10.00
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic
- Liquid Flow: 3450.0
- Pump Housing Material: Stainless Steel
from SANDPIPER Pump
The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]
- Pump Type: Submersible Pump
- Discharge Size: 1.500 to 3.000
- Liquid Flow: 300.0
- Power Source: DC; Air or Pneumatic; 12 VDC
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Pump Type: Submersible Pump
- Discharge Pressure: 316.0 to 378.3
- Liquid Flow: 996.0 to 5622.0
- Discharge Size: 4.000 to 12.000
from Industrial Flow Solutions
Fahrenheit ® High Temperature, Solids Handling, recessed vortex impeller. HIGH TEMPERATURE up to 200 °F (93 °C). Oil-lubricated, double mechanical seals. 304 stainless steel motor housing. Seal Minder ® Moisture detection system. Built-in thermal protection. Class R motor insulation. [See More]
- Pump Type: Submersible Pump
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 59.0 to 726.0
- HP: 0.50 to 10.00
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic
- Liquid Flow: 5000.0
- Pump Housing Material: Stainless Steel
from Industrial Flow Solutions
Heavy-duty, solids handling vortex trash pump. Designed to efficiently manage large solids (trash) while pumping liquids. Stainless steel impeller standard from 5 HP -10 HP. Cast iron impeller standard from 15 HP – 30 HP. Discharge and inlet screen. Heavy cast aluminum pump body. Solids... [See More]
- Pump Type: Submersible Pump
- HP: 4.60 to 30.00
- Discharge Size: 2.000 to 4.000
- Power Source: AC; 1Ø-230V, 3Ø-230V, 3Ø-460V, 3Ø-575V, 3Ø-950V
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Pump Type: Submersible Pump
- Power Source: Hydraulic
- Liquid Flow: 1490.0
- Pump Housing Material: Stainless Steel