Gasoline / Diesel Engine Trash Pumps
from Gorman-Rupp Pumps
12D-GX160 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 2.000
- Industry Served: Agriculture, Construction, Mining
from Vaughan Company
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer or skid mounted... [See More]
- Power Source: AC; Gasoline or Diesel Engine; Hydraulic
- Discharge Size: 3.000 to 16.000
- Liquid Flow: 50.0 to 10000.0
- HP: 25.00 to 225.00
from Gorman-Rupp Pumps
12D1-GX160 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 2.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
12E1-GX160 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 2.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13D-GX270 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13D-L70W FT4 S/G Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Diesel Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13D-L70W FT4 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Diesel Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13D1-GX270 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13D1-L70W FT4 S/G Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Diesel Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13D1-L70W FT4 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Diesel Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13E52-GX390 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
13G1-GX160 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 3.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
14D1-GX390 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Aluminum; Aluminum
- Discharge Size: 4.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
14D52-GX390 Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Gasoline Engine
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Industry Served: Agriculture, Construction, Mining
from Gorman-Rupp Pumps
16A2-4045T Self Priming Pump [See More]
- Power Source: Gasoline or Diesel Engine; Diesel Engine
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 6.000
- Industry Served: Agriculture, Construction, Mining
from Wacker Neuson SE
Self-priming centrifugal, trash pump provides fast, cost effective pumping solution for larger jobs. With the ability to move water containing solids up to 2-inches (50mm) big dewatering jobs are completed fast so work can continue. Featuring cast ductile iron pump housing, impeller, wear plate and... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 214.3 to 345.8
- Liquid Flow: 172.0 to 3500.0
- Discharge Size: 2.000 to 8.000
from Godwin, a xylem brand
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Pressure: 196.1 to 431.3
- Liquid Flow: 238.0 to 425.0
- Pump Housing Material: Cast Iron
from EBARA Pumps Americas Corporation
EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: ? to 484.4
- Liquid Flow: ? to 3400.0
- Discharge Size: 2.000 to 12.000
from Robin Subaru
With deeper impeller vanes coupled with a large volute discharge opening, our semi-trash pumps can pass murky water that contains small solid objects without clogging the passage. These self-priming construction pumps feature a tough, silicone-carbide mechanical seal and a quick-clean-out port for... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 43.0
- Liquid Flow: 153.0
- Discharge Size: 2.000
from BakerCorp
Ideal Usage. Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit. Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE. Suction Size: 3" – 6". Discharge Size: 3" – 6". Max Flow Range: 450 gpm... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 87.0
- Liquid Flow: 50.0 to 450.0
- Discharge Size: 3.000
from Kohler Power Systems
Kohler trash pumps are available from 2" to 4" inlet / discharge sizes and can pump up to 50 total feet of head with a maximum flow rate of 450 gallons per. minute. Kohler trash pumps are self priming and made with a reliable cast iron impeller. Custom options include wheelbarrow handle kit, wheel... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 159.0 to 450.0
- Pump Housing Material: Cast Iron
from Griffin Pump & Equipment, Inc.
MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]
- Power Source: DC; Gasoline or Diesel Engine; 12 VDC
- HP: 156.00
- Discharge Size: 12.000
- Pump Housing Material: Cast Iron
from Robin Subaru
If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 41.0
- Liquid Flow: 185.0
- Discharge Size: 2.000
from Griffin Pump & Equipment, Inc.
Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of handling high flows and head conditions... [See More]
- Power Source: Gasoline or Diesel Engine
- HP: 49.00
- Discharge Size: 4.000
- Pump Housing Material: Cast Iron
from Robin Subaru
If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 36.0
- Liquid Flow: 314.0
- Discharge Size: 3.000
from Griffin Pump & Equipment, Inc.
Griffin ’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The... [See More]
- Power Source: Gasoline or Diesel Engine
- Industry Served: Commerical, Municiple
- Liquid Flow: 760.0
- Media: Effluent, Liquids, Liquids with Solids
from Robin Subaru
If there ’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging the pumps... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 40.0
- Liquid Flow: 499.0
- Discharge Size: 4.000
from Griffin Pump & Equipment, Inc.
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Size: 4.000
- Liquid Flow: 760.0
- Industry Served: Sewage Bypass, Wellpoint and Sumping
from Griffin Pump & Equipment, Inc.
MODEL FEATURES. Self-contained, portable, diesel-driven, self-priming, trash pump. Silent operation. Secondary containment of oils and fuels. Operates efficiently at a wide range of conditions. Able to pass 1.8 ” solids. Rugged, quality construction [See More]
- Power Source: DC; Gasoline or Diesel Engine; 12 VDC
- HP: 54.40
- Discharge Size: 6.000
- Pump Housing Material: Carbon Steel
from Griffin Pump & Equipment, Inc.
MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]
- Power Source: DC; Gasoline or Diesel Engine; 12 VDC
- HP: 72.00 to 80.00
- Discharge Size: 6.000
- Pump Housing Material: Cast Iron