Hydraulic Trash Pumps
from Gorman-Rupp Pumps
HS8A31-HYD Submersible Pump [See More]
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 8.000
- Pump Type: Submersible Pump
- Pump Housing Material: Ductile Iron
from Vaughan Company
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer or skid mounted... [See More]
- Power Source: AC; Gasoline or Diesel Engine; Hydraulic
- Discharge Size: 3.000 to 16.000
- Liquid Flow: 50.0 to 10000.0
- HP: 25.00 to 225.00
from Gorman-Rupp Pumps
HSV3A1-HYD Submersible Pump [See More]
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Type: Submersible Pump
- Pump Housing Material: Aluminum; Aluminum
from Godwin, a xylem brand
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]
- Power Source: Hydraulic
- Liquid Flow: 996.0 to 5622.0
- Pump Type: Submersible Pump
- Discharge Pressure: 316.0 to 378.3
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Power Source: Hydraulic
- Liquid Flow: 5000.0
- Pump Type: Submersible Pump
- Pump Housing Material: Stainless Steel
from Griffin Pump & Equipment, Inc.
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]
- Power Source: Hydraulic
- Liquid Flow: 1490.0
- Pump Type: Submersible Pump
- Pump Housing Material: Stainless Steel