AC Powered Trash Pumps

3 Results
Portable Bypass Pump
from Vaughan Company

The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer or skid mounted... [See More]

  • Power Source: AC; Gasoline or Diesel Engine; Hydraulic
  • Discharge Size: 3.000 to 16.000
  • Liquid Flow: 50.0 to 10000.0
  • HP: 25.00 to 225.00
Electric Submersible Trash Pumps -- GST Serries
from Godwin, a xylem brand

The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]

  • Power Source: AC; 115 VAC
  • Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
  • Pump Type: Submersible Pump
  • Media: Abrasive, Ground Water
BJM Sumbmersible Vortex Pump -- SV
from Industrial Flow Solutions

Abrasion-resistant, non-clog, solids handling pump with vortex impeller. Non-clog design for sewage, viscous liquids, rags, effluent water • Abrasion-resistant, non-clog, solids handling pump with vortex impeller. Abrasion resistance through hardened ductile iron. Oil-lubricated, double... [See More]

  • Power Source: AC; 115 / 230 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
  • Liquid Flow: 59.0 to 726.0
  • Pump Type: Submersible Pump
  • Discharge Size: 2.000 to 4.000