Organic Chemical / Polymer Catalysts and Initiators

3 Results
Condensation (Tin) Cure Catalyst -- Bluesil™ Hi Pro Blue
from Bluestar Silicones USA Corp.

Condensation (Tin) Cure Catalyst. Properties. Viscosity 43000. Hardness Sha 30. Description. Bluesil Hi-Pro Blue is an organotin carboxylate with additives. It is the standard catalyst for the Bluesil V-1060 series of moldmaking rubber compounds. Bluesil Hi-Pro Blue provides deep section cure... [See More]

  • Form & Features: Liquids; Organic / Polymer
  • Applications: Adhesives or Sealants; Elastomers / Rubbers
  • Function: Catalyst; Curing Agent / Hardener
ChemDose® -- 684929
from Sigma-Aldrich

Magnesium aluminometasilicate base material [See More]

  • Form & Features: Bulk Solids or Granules; Organic / Polymer; Impregnated Tablet
  • Applications: Adhesives or Sealants; Coatings or Paint
  • Function: Catalyst
Crosslinking Coagents
from Sartomer USA, LLC

Peroxide curing of elastomers is an alternative to sulfur vulcanization that offers superior heat-aged performance. Curing with peroxide alone, however, is inferior to sulfur vulcanization in areas such as wear resistance and dynamic properties. The addition of crosslinking coagents with the... [See More]

  • Form & Features: Liquids; Organic / Polymer
  • Applications: Adhesives or Sealants; Coatings or Paint; Plastics / Composites
  • Function: Crosslinker; Curing Agent / Hardener