Elastomers / Rubbers Catalysts and Initiators
from Ellsworth Adhesives
Bostik B-Component SMP is a one component, paste that is mixed with Bostik SMP products to accelerate the curing process. It allows for a stronger bond and large overlapping seam applications. 600 mL Sausage. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Reaction Accelerator
from Ellsworth Adhesives
Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Catalyst; Curing Agent / Hardener
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6559 Cure Accelerator is a one component, concentrated additive solution that is used with Dow SILASTIC ™ moldmaking silicones to increase speed of cure. 0.45 kg Bottle. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Curing Agent / Hardener
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3000 F Catalyst is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provide wide service temperature ranges and absorbs mechanical shock and vibration. Catalyst only. 45 g Tube. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Catalyst
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 1.8 kg Pail. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Catalyst
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 18.1 kg Pail. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Catalyst
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 409 g Jar. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Catalyst
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 45 g Tube. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Catalyst
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3081-F Curing Agent is a two component, high-strength silicone moldmaking rubber that is used with Dow SILASTIC ™ RTV-3133 Base. It offers a room temperature cure, high flowability, medium hardness, and tear resistance. Curing agent only. 1 kg Bottle. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Curing Agent / Hardener
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3081-R Curing Agent for use with Dow RTV Base Rubber products. Curing agent for SILASTIC ™ 3481. Has improved mold life with polyester casting resins. Curing agent only. 10 kg Pail. [See More]
- Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids
- Function: Curing Agent / Hardener
from 3M Advanced Materials Division
For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]
- Applications: Elastomers / Rubbers; Plastics / Composites
- Form & Features: Liquids; Powders; Bulk Solids or Granules
- Function: Catalyst; Crosslinker; Curing Agent / Hardener; Reaction Accelerator
from Bluestar Silicones USA Corp.
Properties. Viscosity 50. Description. an accelerator for platinum cure, polyaddition silicone moldmaking compounds. It can be used with many of Bluestar Silicones addition cure products to customize the de-mold time to as short as 2 hours, allowing multiple molds to be made each day per master. [See More]
- Applications: Elastomers / Rubbers
- Form & Features: Liquids; Colloid / Dispersion
- Function: Curing Agent / Hardener
from Techsil Limited
RTV12 CE is a clear catalyst designed for use with RTV12A, a low viscosity potting compound which cures at room temperature to a soft pliable runner. [See More]
- Applications: Elastomers / Rubbers
- Function: Catalyst
from Techsil Limited
RTV615 is normally sold as a 2 part kit and used with a 10:1 mix rate ratio. Some applications require for alternate mix ratios and additional B is required. Part B Only - Not a full kit [See More]
- Applications: Elastomers / Rubbers
- Function: Catalyst
from Techsil Limited
SRC18 is a silicone composition which promotes condensation cure of SilGrip ® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip ® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding applications. [See More]
- Applications: Elastomers / Rubbers
- Function: Catalyst
from Techsil Limited
SRC18 is a silicone composition which promotes condensation cure of SilGrip ® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip ® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding applications. [See More]
- Applications: Elastomers / Rubbers
- Function: Catalyst
from Techsil Limited
Beta 7 catalyst is specially formulated for use with molding rubbers. Beta 7 offers the end user a greater flexibility to meet the requirements of the application and give some unique additional properties to the molding rubbers. Beta 7 offers the end user a less hazardous option and improved... [See More]
- Applications: Elastomers / Rubbers
- Function: Catalyst
from Techsil Limited
Beta 7 catalyst is specially formulated for use with molding rubbers. Beta 7 offers the end user a greater flexibility to meet the requirements of the application and give some unique additional properties to the molding rubbers. Beta 7 offers the end user a less hazardous option and improved... [See More]
- Applications: Elastomers / Rubbers
- Function: Catalyst