Coatings / Paint Catalysts and Initiators
from AGC Chemicals Americas, Inc.
Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]
- Applications: Coatings or Paint; Plastics / Composites; Film
- Form & Features: Powders
- Function: Catalyst
from AGC Chemicals Americas, Inc.
SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]
- Applications: Coatings or Paint; Plastics / Composites
- Form & Features: Powders
- Function: Catalyst
from Sigma-Aldrich
Magnesium aluminometasilicate base material [See More]
- Applications: Adhesives or Sealants; Coatings or Paint
- Form & Features: Bulk Solids or Granules; Organic / Polymer; Impregnated Tablet
- Function: Catalyst
from Sherwin-Williams Protective & Marine Coatings
Corothane I KA Accelerator is designed for use in select Sherwin-Williams' Corothane I Moisture Cure Urethanes to enhance drying times. Use up to 4 oz of KA Accelerator to 1 gallon of Corothane I MCU. Add Corothane I KA Accelerator when initially agitating the coating. [See More]
- Applications: Coatings or Paint
- Form & Features: Liquids
- Function: Reaction Accelerator
from Sartomer USA, LLC
Peroxide curing of elastomers is an alternative to sulfur vulcanization that offers superior heat-aged performance. Curing with peroxide alone, however, is inferior to sulfur vulcanization in areas such as wear resistance and dynamic properties. The addition of crosslinking coagents with the... [See More]
- Applications: Adhesives or Sealants; Coatings or Paint; Plastics / Composites
- Form & Features: Liquids; Organic / Polymer
- Function: Crosslinker; Curing Agent / Hardener