Crosslinker / Vulcanizer Catalysts and Initiators
from 3M Advanced Materials Division
For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]
- Function: Catalyst; Crosslinker; Curing Agent / Hardener; Reaction Accelerator
- Form & Features: Liquids; Powders; Bulk Solids or Granules
- Applications: Elastomers / Rubbers; Plastics / Composites
from Techsil Limited
Silforce SS4300C is solventless reactive polysiloxane from Momentive Performance Materials which can be used as a crosslinker for solvent based and solventless addition curing silicone release coatings. This material offers superior anchorage on most substrates. [See More]
- Function: Crosslinker
from Sartomer USA, LLC
Peroxide curing of elastomers is an alternative to sulfur vulcanization that offers superior heat-aged performance. Curing with peroxide alone, however, is inferior to sulfur vulcanization in areas such as wear resistance and dynamic properties. The addition of crosslinking coagents with the... [See More]
- Function: Crosslinker; Curing Agent / Hardener
- Form & Features: Liquids; Organic / Polymer
- Applications: Adhesives or Sealants; Coatings or Paint; Plastics / Composites