Spinning Spray Arms Degreasers and Degreasing Equipment

2 Results
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Tank Capacity: 180
  • Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
  • Source: Electric
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Tank Capacity: 200
  • Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
  • Source: Electric; Steam (optional feature)