Spray Washers Degreasers and Degreasing Equipment
from Proceco Ltd.
Proceco pre-engineered modular platforms allow remarkable flexibility for customizing systems and parts washers to your specific requirements. Base modules can be combined to incorporate a variety of cleaning actions such as power spray, immersion, rotation with immersion, power flush,... [See More]
- Process & Machine Type: Agitated Immersion or Scrub Tank (optional feature); Pressure Spray Washer
from International Thermal Systems LLC.
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]
- Process & Machine Type: Pressure Spray Washer; (CompleteSystem)
- Source: Electric
- Components: Wash Tank or Sump Tub
- Part Loading: Conveyor
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 300
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Proceco Ltd.
Proceco Typhoon ® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access for parts loading and unloading. The FTT spray washer can also be equipped with a... [See More]
- Process & Machine Type: Pressure Spray Washer
from International Thermal Systems LLC.
The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]
- Process & Machine Type: Heated Cleaning Solution; Pressure Spray Washer; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
- Components: Wash Tank or Sump Tub
- Part Loading: Conveyor; Monorail
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Proceco Ltd.
Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]
- Process & Machine Type: Pressure Spray Washer
from LS Industries
Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 180
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Source: Electric
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Process & Machine Type: Pressure Spray Washer
from LS Industries
Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Source: Electric; Steam (optional feature)
from Proceco Ltd.
This larger version of the spray immersion parts washer is designed for precision cleaning of large complex parts such as cylinder blocks or heads. The SI + parts washer features triple-action cleaning technology that combines high-impact spray, turbulent immersion with rotation, and forced flushing... [See More]
- Process & Machine Type: Agitated Immersion or Scrub Tank (optional feature); Pressure Spray Washer
from LS Industries
Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 80
- Components: Cabinet or Tunnel Enclosure; Heater; Pump
- Source: Electric; Steam (optional feature)