Conveyor Degreasers and Degreasing Equipment
from International Thermal Systems LLC.
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]
- Part Loading: Conveyor
- Components: Wash Tank or Sump Tub
- Process & Machine Type: Pressure Spray Washer; (CompleteSystem)
- Source: Electric
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Part Loading: Conveyor; Continuous Loading or Feed
- Components: Cabinet or Tunnel Enclosure; Heater
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 300
from International Thermal Systems LLC.
The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]
- Part Loading: Conveyor; Monorail
- Components: Wash Tank or Sump Tub
- Process & Machine Type: Heated Cleaning Solution; Pressure Spray Washer; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Part Loading: Conveyor; Continuous Loading or Feed
- Components: Cabinet or Tunnel Enclosure; Heater
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200