Integral Drying Degreasers and Degreasing Equipment
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 300
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200
from LS Industries
Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 180
from LS Industries
Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200
from LS Industries
Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 80
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 200