Integral Rinsing Degreasers and Degreasing Equipment

3 Results
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
  • Tank Capacity: 180
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
  • Tank Capacity: 200
Rotary Table Washer -- LSW-5000
from LS Industries

Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump
  • Process & Machine Type: Aqueous Cleaning System; Pressure Spray Washer; (CompleteSystem)
  • Tank Capacity: 80