Multilayer Ceramic Capacitors
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
Multilayer Ceramic Capacitors (MLCCs) are capacitors made of multiple alternating layers of ceramic material and metal, which acts as the electrode. These capacitors typically have a capacitance value ranging between 1 nF and 1 µF. They are designed to store and release electrical energy in electronic circuits.
Working Principle
MLCCs operate based on the principle of capacitance, where two conductive plates are separated by a dielectric material. In MLCCs, multiple layers of ceramic dielectric and metal electrodes are stacked together to form a single capacitor. This multi-layer design allows MLCCs to achieve higher capacitance values in a smaller footprint compared to single-layer capacitors (SLCs). The ceramic material used as the dielectric determines the capacitor's response to external factors such as temperature and voltage bias. The high dielectric constant of the ceramic material allows for a significant amount of capacitance in a compact size. This makes MLCCs particularly useful for high-frequency applications due to their low parasitic inductance and stability at high temperatures.
Applications
MLCCs are essential components in various advanced applications. For example, they are widely used in the automotive industry, particularly in e-mobility and advanced robotics, where they are equipped with metal-epoxy-termination for enhanced durability. They are also crucial in Industry 4.0 and Internet of Things (IoT) applications, where reliable and compact capacitors are needed for efficient performance.
Advantages over other Ceramic Capacitors
MLCCs offer several advantages over other types of capacitors. They provide better high-frequency performance due to their small parasitic inductance, making them ideal for applications requiring small capacitance values. Additionally, MLCCs are more stable at high temperatures compared to electrolytic capacitors, which can overheat and cause the electrolyte to evaporate. The multi-layer design of MLCCs also allows for a higher capacitance in a smaller footprint, which is critical for size, weight, and power (SWaP) considerations in modern electronic designs.
Limitations
Despite their advantages, MLCCs have some limitations. They have a comparatively limited energy storage capacity, which can be a drawback in applications requiring high energy storage. Additionally, MLCCs can experience mechanical issues such as stress cracking, especially under high voltage conditions. Their reliability may also be lower compared to polymer capacitors, which do not have the same risks of catastrophic failure.
Considerations
When selecting MLCCs, several factors should be considered:
- Initial Costs: MLCCs can be more expensive than other types of capacitors due to their complex manufacturing process.
- Operating Expense: They are generally cost-effective in the long run due to their durability and reliability.
- Durability: MLCCs are mechanically robust and can withstand high temperatures, making them suitable for harsh environments.
- Accuracy: The high dielectric constant of the ceramic material ensures stable capacitance values, which is crucial for precise electronic applications.
- Replacement and Maintenance Costs: MLCCs have a long lifespan and low maintenance requirements, but their susceptibility to mechanical stress and voltage-induced failures should be monitored.
from RS Components, Ltd.
Taiyo Yuden GMK105ABJ105KV-F [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0402 (1005m)
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
from Win Source Electronics
Manufacturer: Samsung Electro-Mechanics. Category: Multilayer Ceramic Capacitors MLCC - SMD/SMT. Capacitance: 4.7 uF. Dielectric: X5R. Termination Style: SMD/SMT. Length: 1.6 mm. Package / Case: 0603 (1608 metric). Product Type: Ceramic Capacitors. Type: High Capacitance MLCC. Width: 0.8 mm [See More]
- Technology: Multilayer
- Capacitance Range: 4.7
- Dielectric: Ceramic Composition
- Mounting Style: Surface Mount Technology
from RS Components, Ltd.
Taiyo Yuden TMK105BJ105KV-F [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0402 (1005m)
from Richardson RFPD
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including... [See More]
- Technology: Multilayer
- Capacitance Range: 0.0015
- Dielectric: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Taiyo Yuden UMK107AB7105KA-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0603 (1608m)
from Richardson RFPD
MIL-C-11015 - CK - military grade Multilayer Ceramic capacitors are available as radial leaded capacitors. These are specified with a Temperature Coefficient of Capacitance of ""X7R"" (+/- 15%). [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000
from RS Components, Ltd.
Taiyo Yuden EMK107ABJ475KA-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0603 (1608m)
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Technology: Multilayer
- Capacitance Range: 0.2200
- Dielectric: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Taiyo Yuden TMK107BBJ106MA-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0603 (1608m)
from RS Components, Ltd.
Taiyo Yuden UMK212B7224KG-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0805 (2012m)
from RS Components, Ltd.
Capacitor MLCC 0805 X7R 50V 1uF [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0805 (2012m)
from RS Components, Ltd.
Taiyo Yuden UMK212BB7225KG-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0805 (2012m)
from RS Components, Ltd.
Taiyo Yuden TMK212BBJ475KD-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0805 (2012m)
from RS Components, Ltd.
Taiyo Yuden EMK212BBJ226MG-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0805 (2012m)
from RS Components, Ltd.
Taiyo Yuden EMK316ABJ226KL-T [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 1206 (3216m)
from RS Components, Ltd.
Taiyo Yuden LMK325B7476KM-PR [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 1210 (3225m)
from RS Components, Ltd.
Taiyo Yuden LMK325ABJ107MM-P [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 1210 (3225m)
from RS Components, Ltd.
Murata GA355QR7GF222KW01L [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 2220 (5650m)
from RS Components, Ltd.
TDK C1608X7R2A102K080AA [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0603 (1608m)
from RS Components, Ltd.
TDK C3216X5R1A107M160AC [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 1206 (3216m)
from RS Components, Ltd.
TDK C3216X5R1E476M160AC [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 1206 (3216m)
from RS Components, Ltd.
TDK C3225X7R2A225K230AB [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 1210 (3225m)
from RS Components, Ltd.
TDK C3225X7S2A475K200AB [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 1210 (3225m)
from RS Components, Ltd.
TDK CKG57NX7S2A226M500JH [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 2220 (5650m)
from RS Components, Ltd.
TDK CGA2B3X7S2A222K050BB [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0402 (1005m)
from RS Components, Ltd.
TDK CGA2B3X7S1A474K050BB [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0402 (1005m)
from RS Components, Ltd.
TDK CGA2B1X5R1C224K050BC [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition
- EIA Case Size: 0402 (1005m)
from RS Components, Ltd.
TDK CGA2B2X7R1E223K050BA [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0402 (1005m)
from RS Components, Ltd.
TDK CGA2B3X7R1V104K050BB [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R
- EIA Case Size: 0402 (1005m)
from Samsung Electro-Mechanics
A solution for reducing audible noise (20 Hz – 20 kHz) from mechanical vibrations that are attributable to the piezoelectric characteristics of MLCC materials. General Features. The electrical characteristics are the same as those of general products. Highly resistant to bending cracks and... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Chip Capacitors (MLCCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and Capacitance/Voltages Values... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Features: Military Standards
from LCSC Electronics Technology (HK) Limited
±10% 50V 100nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Technology: Multilayer
- Capacitance Range: 4.7
- Dielectric: Ceramic Composition
from KEMET Electronics Corporation
KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer, telecommunications,... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Capacitance Type: Fixed
from AVX Corporation
Automotive. AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays, temperature... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic NPO (optional feature); Ceramic X7R (optional feature)
- Configuration / Form Factor: Leaded Capacitor (optional feature); Chip Capacitor (optional feature)
- Capacitance Range: 1.00E-6 to 4.7
from RCD Components, Inc.
LOW CAPACITANCE, HIGH FREQUENCY. Industry ’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available). New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic NPO (optional feature); Ceramic X7R (optional feature); Z5U (optional feature); Y5V
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTJ Series 10 Microfarad ( µF) Capacitance and 6 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 10
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
MULTILAYER CERAMIC CAPACITOR [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
0201 51 pF 50 V ±2% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Trigon Components, Inc.
SERIES. CP0612. DESCRIPTION. Chip, Low ESL Performance. CAPACITANCE RANGE. 10nF to 150nF. VOLTAGE RATING. 50VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0612. FEATURE. •Standard size with thin thickness. •Small size with high capacitance. •Capacitor with lead-free... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
High Voltage (1000V and over), Low Dissipation [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1.00E-5
from Radwell International
MULTILAYER CERAMIC CAPACITOR, 10000 PF, 2 KV, DEB SERIES, +80%, -20%, RADIAL LEADED, F. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial
from Samsung Electro-Mechanics
Automotive products are manufactured in state of the art facilities recommend for registration to ISO/TS 16949:2002. Automotive products qualified AEC-Q200 requirements. Automotive products are RoHS compliant. Samsung terminations are suitable for all flow and reflow soldering systems. (10/21/31... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Multilayer Chip Capacitors for Ultra High Reliability Applications in a variety of C-V values and sizes. It is recommended that for sizes of 2520 size chips and above, the Surface Mount Tab Style of Space Level Capacitors should be used for the best Mechanical/... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Mounting Style: Surface Mount Technology
from LCSC Electronics Technology (HK) Limited
±10% 63V 100nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from AVX Corporation
DC Discoidal Capacitors. Features & Benefits. Voltage-Temperature Limits: COG/NP0, BX/BR/X7R. Voltage Range: 50VDC to 1000VDC. Termination: AG, Ni/Sn, or Au. AVX ’s DC Series 50V, 100V, 200V, C0G and X7R parts are capable of meeting the requirements of MIL-PRF-31033. Typical Applications. [See More]
- Technology: Multilayer
- WVDC: 50 to 1000
- Dielectric: Ceramic Composition; Ceramic NPO (optional feature); Ceramic X7R (optional feature)
from RCD Components, Inc.
Wide Range of Capacitance and Styles. Various Applications. RCD ’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic NPO (optional feature); Ceramic X7R (optional feature); Z5U (optional feature); Y5V
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTJ Series 100 Microfarad ( µF) Capacitance and 7.8 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 100
from EPCOS AG
TDK 's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of paraelectric ceramics,... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
Ceramic Capacitor, Multilayer, C [See More]
- Technology: Multilayer
- Capacitance Type: Fixed
- Dielectric: Ceramic Composition
from Utmel Electronic Limited
0201 C; CBR 12pF Ceramic Multilayer Capacitor; 25V dc; +125C; C0G Dielectric; +/-5% [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic
- Capacitance Range: 1.20E-5
from Trigon Components, Inc.
SERIES. CPD. DESCRIPTION. Chip, Medium / High Voltage. CAPACITANCE RANGE. 100pF to 1.2uF. VOLTAGE RATING. 100VDC to 2000VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0805 to 2220. FEATURE. - Low ESR and Low Tan d. - Excellent DC Bias. - Provide Good Ripple Characteristic. - Excellent... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
Commercial Grade, Mid Voltage (100 to 630V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0033
from Radwell International
CAPACITOR, SMD MULTILAYER CERAMIC, 22UF, 10%, X5R, 25 V, 1210 [3225 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 22
from Samsung Electro-Mechanics
Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently and stably. The products are embedded inside substrates to correspond to devices or modules,... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • Mil Screened IAW Mil-prf-49467. • Same day shipping if in stock. HV... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from LCSC Electronics Technology (HK) Limited
±10% 50V 1uF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from AVX Corporation
High Voltage. High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for applications such as snubbers in high frequency power converters,... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor (optional feature); Chip Capacitor (optional feature)
- WVDC: 3000 to 100000
from RCD Components, Inc.
Low self Inductance Heating. Various RF applications. RCD ’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic NPO (optional feature); Ceramic X7R (optional feature); Z5U (optional feature); Y5V
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTJ Series 47 Microfarad ( µF) Capacitance and 6 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 47
from ODG (Origin Data Global)
CAP CER 47UF 4V X5R 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
0402 0.22 uF 6.3 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Trigon Components, Inc.
SERIES. CPH (Hi-V). DESCRIPTION. Chip, High Voltage. CAPACITANCE RANGE. 10pF to 1.5uF. VOLTAGE RATING. 100VDC to 3000VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0603, 0805, 1206, 1210, 1808, 1812. FEATURE. Recommended Appliction: •Modems. •Telecom Devices. •LAN / WAN... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000
from Radwell International
MULTILAYER CERAMIC CAPACITOR, 50V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from Samsung Electro-Mechanics
As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are interlayered. An... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures 200 °C Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 200 °C Rated. • 50VDC to 10,000VDC. • X7R (200 °C) and NPO. • Radial and Axial Leaded. • Mil Screened IAW... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from LCSC Electronics Technology (HK) Limited
±10% 50V 22nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from AVX Corporation
Leaded. Offered in radial, axial, SIP and 2-Pin DIP configurations, AVX leaded MLCCs offer excellent mechanical shock and vibration resistance in harsh environment applications. With a wide range of dielectric materials, capacitance values, voltage ratings and lead styles, AVX leaded ceramics are... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from PUI - Projections Unlimited, Inc.
NTJ Series 47 Microfarad ( µF) Capacitance and 7.8 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 47
from ODG (Origin Data Global)
CAP CER 4.7UF 4V X6S 0603 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
0603 C 2.2pF Ceramic Multilayer Capacitor; 100V dc; +125C; C0G Dielectric; +/-0.25pF [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic
- Capacitance Range: 2.20E-6
from Trigon Components, Inc.
SERIES. CPH(Y2). DESCRIPTION. Chip, Safety Certified. CAPACITANCE RANGE. 3pF to 2200pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 1808, 1812, 2211. FEATURE. •TRIGON ’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0100
from Radwell International
CAPACITOR, CERAMIC, MULTI-LAYER, .022 UF, 1000V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0220
from Samsung Electro-Mechanics
These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and Capacitance/Voltages... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Features: Military Standards
from LCSC Electronics Technology (HK) Limited
±10% 50V 470nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from AVX Corporation
Low Inductance. The ESL of a capacitor determines the speed of energy transfer to a load. The lower the ESL of a capacitor, the faster that energy can be transferred to a load. Historically, there has been a tradeoff between energy storage (capacitance) and inductance (speed of energy delivery). Low... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic X7R (optional feature)
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes (optional feature)
from PUI - Projections Unlimited, Inc.
NTS Series 1.5 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1.5
from ODG (Origin Data Global)
CAP CER 0.33UF 6.3V X7R 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Trigon Components, Inc.
SERIES. CPH(Y3). DESCRIPTION. Chip, Safety Certified. CAPACITANCE RANGE. 5pF to 1000pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 1808. FEATURE. •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0100
from Radwell International
CAPACITOR, RADIAL, MULTILAYER CERAMIC, .047F, 10%, X7R, 1 KV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 47000
from Samsung Electro-Mechanics
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features. Series(Floating) & Shield Design. [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) for Ultra High Reliability Applications in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option • Mil Screened IAW Mil-prf-49467, Group A and... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial
from LCSC Electronics Technology (HK) Limited
±10% 50V 10nF Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from AVX Corporation
Stacked. High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum and tantalums, but... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Lead Style: Surface Mount (SMT)
from PUI - Projections Unlimited, Inc.
NTS Series 4.7 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 4.7
from ODG (Origin Data Global)
CAP CER 0.1UF 4V X7R 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
1206 1000pF Ceramic Multilayer Capacitor; 50VDC; 125degC; C0G Dielec; +/-5% SMD [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Trigon Components, Inc.
SERIES. CPH. DESCRIPTION. Chip. CAPACITANCE RANGE. 0.5pF to 100uF. VOLTAGE RATING. 4VDC to 50VDC. OPERATING TEMPERATURE. -55 to +125 deg C. PACKAGE. SMD 0201 to 1812. FEATURE. •Standard EIA Chip Size Available. •Wide range of capacitance 1.0pF – 3.3uF is available for various circuit... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1.00E-6
from Radwell International
CAPACITOR, MULTILAYER, CERAMIC, 0.01 UF, 1 KVDC, SMD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0100
from Samsung Electro-Mechanics
The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Surface Mount Capacitors with surface mount tabs in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Features: Military Standards
from LCSC Electronics Technology (HK) Limited
±10% 100V 100nF Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 6.8 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 6.8
from ODG (Origin Data Global)
CAP CER 2.2UF 4V X7S 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10% [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic
- Capacitance Range: 4.7
from Trigon Components, Inc.
SERIES. CPH(Y2). DESCRIPTION. Safety Certified, Y2, Ceramic Chip. CAPACITANCE RANGE. 3pF to 2200pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SMD 1808 to 2211. FEATURE. •TRIGON ’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000
from Radwell International
CAPACITOR, MULTILAYER, CERAMIC, 0.22 UF, 2220, 600 VDC, SMD, 10%, 3.4 X 5.7 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.2200
from LCSC Electronics Technology (HK) Limited
±10% 50V 100nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 47 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 47
from ODG (Origin Data Global)
CAP CER 4.7UF 4V X7S 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
1206 C 680nF Ceramic Multilayer Capacitor; 25 VDC; +125degC; X7R Dielec; +/-10% [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic
- Capacitance Range: 0.6800
from Trigon Components, Inc.
SERIES. CPH(Y3). DESCRIPTION. Safety Certified, Y3, Ceramic Chip. CAPACITANCE RANGE. 5pF to 1000pF. VOLTAGE RATING. 250VAC. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SMD 1808. FEATURE. •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1500
from Radwell International
CAPACITOR, SURFACE MOUNT, CERAMIC, .1UF, 50V, 10% TOLERANCE, 1206. MULTILAYER.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000
from LCSC Electronics Technology (HK) Limited
±20% 50V 100nF Y5V Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 0.33 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 0.3300
from ODG (Origin Data Global)
CAP CER 2.2UF 6.3V X7R 1206 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
1210 47 uF 16 V ±20 % Tol. X5R Surface Mount Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Trigon Components, Inc.
SERIES. CPU. DESCRIPTION. Chip, High Power / High Q. CAPACITANCE RANGE. 0.5pF to 1000pF. VOLTAGE RATING. 25VDC to 50VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402 to 2225. FEATURE. ?High Q value with high frequency from 1MHz ~ 3GHz. ?It has multi-layer monolithic structure and high... [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Type: Fixed
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0100
from Radwell International
CAPACITOR, CERAMIC, MULTILAYER, 0.12 UF CAPACITANCE, +/-5% TOLERANCE, 50 VDC RATING, X7R DIELECTRIC, 0603 [1608 METRIC] CASE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1200
from LCSC Electronics Technology (HK) Limited
±5% 50V 100nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 10 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 10
from ODG (Origin Data Global)
High Capacitance Multilayer Cera [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
315 C 1nF Ceramic Multilayer Capacitor; 200 VDC; +125degC; X7R Dielec; +/-10% [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic
- Capacitance Range: 1.00E-3
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0100
from Radwell International
CAPACITOR, SURFACE MOUNT, CERAMIC, 1UF, 50V, 20 % TOLERANCE, MULTILAYER, 1206 IN, 3216 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1
from LCSC Electronics Technology (HK) Limited
±10% 50V 1uF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 15 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 15
from ODG (Origin Data Global)
CAP CERAMIC MULTILATER 0805 50VD [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC, Epoxy
- Capacitance Type: Fixed
from Utmel Electronic Limited
C Series 0201 0.22 uF 25 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1.00E-6
from Radwell International
CAPACITOR, SURFACE MOUNT, CERAMIC, 3.36UF, 50V, 20 % TOLERANCE, MULTILAYER, 0805 IN, 2012 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 3.36
from LCSC Electronics Technology (HK) Limited
±10% 50V 100nF X7R Plugin,P=2.54mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 22 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 22
from ODG (Origin Data Global)
CAP CERAMIC MULTILAYER 0.039UF 2 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Ceramic Multilayer Capacitor [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; Ceramic X7R; Ceramic
- Capacitance Range: 0.0068
from TDK Corporation
General (Up to 50V) [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1.00E-6
from Radwell International
(PRICE/TC) SMD MULTILAYER CERAMIC CAPACITOR, 0.47 F, 10%, X7R, 100 V, 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 470000
from LCSC Electronics Technology (HK) Limited
±10% 50V 1nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 1.2 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1.2
from ODG (Origin Data Global)
CAP CER SMD [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
CGA Series 1206 10 uF 25 V ±20 % Tolerance X7R SMT Multilayer Ceramic Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from TDK Corporation
Low ESL Reverse Geometry [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1
from Radwell International
CAPACITOR, RADIAL DIP, MULTILAYER CERAMIC, .1UF, 50V, 10%. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000
from LCSC Electronics Technology (HK) Limited
±10% 50V 10nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 0.47 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 0.4700
from ODG (Origin Data Global)
CAP CER 2.2UF 4V X5R 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
KEMET - C0805C101J1GACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 100 pF, 100 V, 0805 [2012 Metric], ± 5%, C0G / NP0 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from TDK Corporation
Low Profile [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 2.2
from Radwell International
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 0.068UF, 100V, 5%, C0G, 30PPM/CEL TC, THROUGH HOLE MOUNT, 5.08 MM LEAD SPACE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0680
from LCSC Electronics Technology (HK) Limited
±10% 50V 470nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from PUI - Projections Unlimited, Inc.
NTS Series 0.68 Microfarad ( µF) Capacitance Multilayer Ceramic Chip Capacitor [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 0.6800
from ODG (Origin Data Global)
CAP CER 0.1UF 4V X7S 0603 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
KEMET C2220C106K5RACTU SMD Multilayer Ceramic Capacitor, 2220 [5650 Metric], 10 F, 50 V,10%, X7R, C Series [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from TDK Corporation
4 in 1 Array [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1.00E-5
from Radwell International
(PRICE/TC) MULTILAYER CERAMIC CAPACITOR, X SERIES, 4.7 - F, - 10%, X7R, 50 V, 1210 [3225 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from LCSC Electronics Technology (HK) Limited
±10% 50V 1uF X7R Plugin,P=2.54mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 4.7UF 4V X7S 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; CERAMIC
- Capacitance Range: 0.0220
from TDK Corporation
2 in 1 Array [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1.00E-5
from Radwell International
(PRICE/TC) MULTILAYER CERAMIC CAPACITOR, C SERIES, 0.22 - F, - 5%, C0G / NP0, 50 V, 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from LCSC Electronics Technology (HK) Limited
±10% 50V 220nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 0.47UF 6.3V X7R 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 20%, X5r, 35 V, 0805 [2012 Metric] [See More]
- Technology: Multilayer
- RoHS Compliant: Yes
- Dielectric: Ceramic Composition; CERAMIC
- Capacitance Range: 4.7
from TDK Corporation
MEGACAP Type [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 10
from Radwell International
CAPACITOR, MULTILAYER CERAMIC MLCC, .22 UF, 200 VDC, 5.08 X 3.18, X7R, LS 6.35. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 6.35E6
from LCSC Electronics Technology (HK) Limited
±10% 50V 100nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 2.2UF 4V X7S 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - Leaded 100volts 1000pF 10% X7R 10% [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; Ceramic X7R; Ceramic
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: Yes
from TDK Corporation
MEGACAP Type [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 47
from Radwell International
CAPACITOR, AXIAL, MULTILAYER CERAMIC, 0.1 UF, 100 V, 10% TOLERANCE, MLCC, D 2.41 MM, L 4.32 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000
from LCSC Electronics Technology (HK) Limited
±10% 50V 1uF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 1.0UF 6.3V X7R 1206 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - Leaded 50volts 100pF 20% X7R [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: Yes
from TDK Corporation
Ultra Low Inductance [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 4.7
from Radwell International
CAPACITOR, RADIAL TERMINATION STYLE, 50 V, 0.2 INCH LEAD SPACING, LEADED, MULTILAYER CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial
from LCSC Electronics Technology (HK) Limited
±10% 50V 47nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 0.22UF 6.3V X7R 0805 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Radwell International
CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 2200 PF, 1 KV, 10% TOLERANCE, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial
from LCSC Electronics Technology (HK) Limited
±10% 100V 2.2uF Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 2.2UF 6.3V X7R 1206 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.1uF 16 volts 10% [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Radwell International
CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 1000 PF, 1 KV, 10% TOLERANCE,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial
from LCSC Electronics Technology (HK) Limited
±10% 50V 470pF Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 0.33UF 4V X7R 0508 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10% [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Radwell International
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 1000V, 10% +TOL, 10% -TOL, X7R, 15% TC, 0.39UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.3900
from LCSC Electronics Technology (HK) Limited
±10% 100V 100nF X7R Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from ODG (Origin Data Global)
CAP CER 1UF 10V X7R 0612 [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor; Surface Mount, MLCC
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5% [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Radwell International
CAPACITOR, SERIES KGM, MULTILAYER, CERAMIC, 0.022 UF CAPACITANCE, 630 VDC, 1210 (3225 METRIC) PACKAGE, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0220
from LCSC Electronics Technology (HK) Limited
±5% 100V 1nF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.1uF 16volts X7R 10% [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Radwell International
MULTILAYER CERAMIC CAPACITOR, MLCC, SMD, 0.22UF, 630VDC, 10%, 2220 (5750MM), X7T. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.2200
from LCSC Electronics Technology (HK) Limited
±5% 100V 100pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from Utmel Electronic Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 1.00uF 10volt B +/-10% [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition; CERAMIC
- Configuration / Form Factor: Chip Capacitor
- RoHS Compliant: Yes
from Radwell International
MULTILAYER CERAMIC CAPACITOR, 0.022UF, 1KV, 1812. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Multilayer
- Dielectric: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1.81E9