I/O Block PCB Terminal Blocks
from Amphenol PCD
Identical in all respects to the 2-tier EL2M family shown on page 60 (facing), except that the upper row is offset to the right, providing additional system I/O and packaging alternates. Users have the option of purchasing modules separately, and assembling to size in-house, in order to minimize... [See More]
- Terminal Block Type: Dual level; I/O Block
- # of Contacts: 6 to 44
- Termination Options: Cage Clamp
- Contacts Pitch: 5.08
from Amphenol PCD
Power I/O. Terminal block series on .300" spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. [See More]
- Terminal Block Type: I/O Block
- # of Contacts: 2 to 12
- Termination Options: Cage Clamp
- Contacts Pitch: 7.62
from Amphenol PCD
Power I/O. Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. [See More]
- Terminal Block Type: I/O Block
- # of Contacts: 2 to 12
- Termination Options: Cage Clamp
- Contacts Pitch: 7.50
from Amphenol PCD
Power I/O. Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. [See More]
- Terminal Block Type: I/O Block
- # of Contacts: 2 to 12
- Termination Options: Cage Clamp
- Contacts Pitch: 7.50
from Amphenol PCD
Power I/O. Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. [See More]
- Terminal Block Type: I/O Block
- # of Contacts: 2 to 12
- Termination Options: Cage Clamp
- Contacts Pitch: 7.50