Stackable PCB Terminal Blocks

43 Results
Terminal Blocks - Barrier Blocks -- A100163-ND [1977477-2 from TE Connectivity]
from DigiKey

CONN BARRIER STRIP 2CIRC 0.325" [See More]

  • Features: Stackable
  • Contacts Pitch: 8.26
  • Terminal Block Type: Barrier Block
  • North American: 16 to 22
Terminal Blocks - Barrier Blocks -- A100164-ND [1977477-3 from TE Connectivity]
from DigiKey

CONN BARRIER STRIP 3CIRC 0.325" [See More]

  • Features: Stackable
  • Contacts Pitch: 8.26
  • Terminal Block Type: Barrier Block
  • North American: 16 to 22
Terminal Blocks - Headers, Plugs and Sockets -- 1-1546931-1-ND [1-1546931-1 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 11POS VERT 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 11
Terminal Blocks - Headers, Plugs and Sockets -- 1-1776225-0-ND [1-1776225-0 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 10POS VERT 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- 1760812001-ND [1760812001 from Weidmuller]
from DigiKey

TERM BLOCK HDR 10POS VERT 3.5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- 1776708-2-ND [1776708-2 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 2POS VERT 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 2-1546931-8-ND [2-1546931-8 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 4POS VERT 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- 277-14178-ND [1842128 from PHOENIX CONTACT USA]
from DigiKey

TERM BLOCK HDR 16POS 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Dual level
  • # of Contacts: 8
Terminal Blocks - Headers, Plugs and Sockets -- A112013-ND [1-282812-0 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 10POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- A112014-ND [1-282812-2 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 12POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 12
Terminal Blocks - Headers, Plugs and Sockets -- A112015-ND [1-282832-0 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 10POS VERT 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- A112016-ND [1-282832-2 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 12POS VERT 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 12
Terminal Blocks - Headers, Plugs and Sockets -- A113291-ND [282812-2 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 2POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- A113292-ND [282812-3 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 3POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 3
Terminal Blocks - Headers, Plugs and Sockets -- A113293-ND [282812-4 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 4POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- A113294-ND [282812-6 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 6POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 6
Terminal Blocks - Headers, Plugs and Sockets -- A113295-ND [282812-7 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 7POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 7
Terminal Blocks - Headers, Plugs and Sockets -- A113296-ND [282812-8 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 8POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 8
Terminal Blocks - Headers, Plugs and Sockets -- A113297-ND [282812-9 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 9POS 90DEG 5MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 9
Terminal Blocks - Headers, Plugs and Sockets -- A113298-ND [282815-2 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 2POS 90DEG 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- A113299-ND [282815-3 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 3POS 90DEG 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 3
Terminal Blocks - Headers, Plugs and Sockets -- A113300-ND [282815-4 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 4POS 90DEG 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- A113301-ND [282815-6 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 6POS 90DEG 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 6
Terminal Blocks - Headers, Plugs and Sockets -- A113302-ND [282815-7 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 7POS 90DEG 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 7
Terminal Blocks - Headers, Plugs and Sockets -- A113303-ND [282815-8 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 8POS 90DEG 5.08MM [See More]

  • Features: Stackable
  • Termination Options: Solder
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 8
ETB02 Series
from Excel Cell Electronic USA Corp.

Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy [See More]

  • Features: Stackable
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 3
3-Tier Fixed Terminal Block Modules -- ESLT Multi-Tier Low-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Features: Stackable
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • # of Contacts: 6 to 36
3-Tier Fixed Terminal Block Modules -- ESMT Multi-Tier Mid-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 17.5A and provide enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are available in five different... [See More]

  • Features: Stackable
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • # of Contacts: 6 to 36
3-Tier Fixed Terminal Block Modules -- ESTT Multi-Tier Tall-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Features: Stackable
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • # of Contacts: 6 to 36
Angled Fixed Terminal Block -- ELMM Angled Modular Series
from Amphenol PCD

High Board Density. The angled .200" (5.08mm) low profile ELMM series incorporates a 45 ° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users full access to wires and screws even when the blocks are fully wired. The angled wire entry also... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.08
Assembled-to-Size Fixed Terminal Block -- ELM Angled Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.00
Assembled-to-Size Fixed Terminal Block -- ELM Horizontal Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.00
Assembled-to-Size Fixed Terminal Block -- ELM Vertical Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.00
Fixed Terminal Block -- ELVM Angled SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELVM Horizontal SMT Compatible
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELVM Vertical SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELXM Angled SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ELXM Horizontal SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ELXM Vertical SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ESDM Low Profile Series
from Amphenol PCD

Lowest Height-off-Board. The .150"/3.5mm-pitch ESB line offers the lowest height off the board —.335"/8.5mm —of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight packaging configurations. Moving Cage Clamp. Blocks feature moving cage... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 24
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ESLM Low Profile Series
from Amphenol PCD

Modular Construction. The .5.0mm (.197") low profile ESLM series terminal block features moving cage clamp wire termination and modular construction. The terminal blocks are molded as 2- to 24-position modules with interlocking dovetails and can be assembled to length without loss of pin spacing. [See More]

  • Features: Stackable
  • # of Contacts: 2 to 24
  • Termination Options: Cage Clamp
  • Contacts Pitch: 12.70
Fixed Terminal Block -- SMVM Surface Mount, High Density Series
from Amphenol PCD

True Surface-Mount. True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options. SMT terminal blocks must be securely and independently fastened to the board in... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Spring Clamp Terminal Block -- SCFF Series Plug
from Amphenol PCD

.200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless ” wire termination. Convenient “front-front ” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate with... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 8
  • Termination Options: Spring Clamp
  • Contacts Pitch: 5.08