VDE Component Mark PCB Terminal Blocks

51 Results
Screwless Terminal Blocks -- 645-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines. [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
  • # of Contacts: 2 to 48
  • Terminal Block Type: Power Distribution Blocks; Screwless Terminal Blocks
  • Contacts Pitch: 3.50
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections -- 30.652
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections -- 32.101
from Altech Corp.

Features: Interlocking Sectional Design. Stainless Steel Spring. Front to Rear Pin Spacing, 5mm (.197 in.). Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6. Standard Color: Light Gray [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 1
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections -- 32.301
from Altech Corp.

Features: Interlocking Sectional Design. Stainless Steel Spring. Front to Rear Pin Spacing, 5mm (.197 in.). Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6. Standard Color: Light Gray [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 1
US Pin Spacing Double Level Headers -- 37.804
from Altech Corp.

Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction. High Density. Horizontal or Vertical, Open Ends. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 4
US Pin Spacing Double Level Headers -- 37.854
from Altech Corp.

Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction. High Density. Horizontal or Vertical, Open Ends. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 4
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 30.102
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 30.202
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 30.852
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 31.702
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 32.052
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 32.402
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 34.004
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 4
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 34.102
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 34.754
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 4
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 35.302
from Altech Corp.

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design. Housing... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 35.352
from Altech Corp.

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design. Housing... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Front Wire Entry Wire-to-Board Connections -- 39.152
from Altech Corp.

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design. Housing Material: Polyamide 6.6. Standard Color: AKZ300 is Gray, all others are green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 37.102
from Altech Corp.

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Horizontal and Vertical. Open and Closed Ends. Housing Material: Polyamide 6.6. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 37.202
from Altech Corp.

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Horizontal and Vertical. Open and Closed Ends. Housing Material: Polyamide 6.6. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 37.452
from Altech Corp.

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Horizontal and Vertical. Open and Closed Ends. Housing Material: Polyamide 6.6. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 37.502
from Altech Corp.

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Horizontal and Vertical. Open and Closed Ends. Housing Material: Polyamide 6.6. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 37.652
from Altech Corp.

The 45 ° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Open and Closed Ends. Housing Material: Polyamide 6.6. Standard Color: Green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 37.752
from Altech Corp.

The 45 ° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Open and Closed Ends. Housing Material: Polyamide 6.6. Standard Color: Green [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing Headers -- 38.902
from Altech Corp.

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Horizontal and Vertical. Open and Closed Ends. Housing Material: Polyamide 6.6. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
US Pin Spacing MAXI-Pluggable Headers -- 38.102
from Altech Corp.

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction. Industry Standard Compatible. Horizontal and Vertical, Closed Ends. Housing Material: Polyamide 6.6. Standard... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
Barrier Terminal Blocks -- 1546724-3 [1546724-3 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Barrier Terminal Blocks JC6-E307-03 JC6 ASSEMBLY [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 3
  • Terminal Block Type: Barrier Terminal Blocks
  • Contacts Pitch: 9.53
Barrier Terminal Blocks -- 1546724-6 [1546724-6 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Barrier Terminal Blocks JC6-E307-06 JC6 ASSEMBLY [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 6
  • Terminal Block Type: Barrier Terminal Blocks
  • Contacts Pitch: 9.53
Barrier Terminal Blocks -- 1977477-2 [1977477-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Barrier Terminal Blocks DUAL 2 POS .325 BLK [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • Termination Options: Screw Clamp; Screw
  • Terminal Block Type: Barrier Terminal Blocks
  • # of Contacts: 2
Barrier Terminal Blocks -- 76650-0023 [76650-0023 from Molex]
from VAST STOCK CO., LIMITED

Barrier Terminal Blocks 5MM HEADER PLUG KIT [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Plug
  • Terminal Block Type: Barrier Terminal Blocks
  • Contacts Pitch: 5.00
Barrier Terminal Blocks -- 76650-0024 [76650-0024 from Molex]
from VAST STOCK CO., LIMITED

Barrier Terminal Blocks EURO TERM BLOCK KIT 5.08MM VRT/HOR 88PCS [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Plug
  • Terminal Block Type: Barrier Terminal Blocks
  • Contacts Pitch: 5.08
Barrier Terminal Blocks -- 76650-0025 [76650-0025 from Molex]
from VAST STOCK CO., LIMITED

Barrier Terminal Blocks EURO TERM BLOCK KIT 5.08MM V FIXED 44PCS [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Fixed, Plug
  • Terminal Block Type: Barrier Terminal Blocks
  • Contacts Pitch: 5.08
Fixed Terminal Blocks -- 1-1437410-1 [1-1437410-1 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERM BLOCK .200 18P TIN [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Terminal Block Type: Fixed Terminal Blocks
Fixed Terminal Blocks -- 1-1546074-2 [1-1546074-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 5.08MM 45 ANGLE 12P wire protector [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • Termination Options: Through Hole
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 12
Fixed Terminal Blocks -- 1-1546216-0 [1-1546216-0 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 10P. [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 10
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 5.00
Fixed Terminal Blocks -- 1-1546218-6 [1-1546218-6 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERMI-BLOK PCB W.LOCK 5.08 MM [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 13
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 5.08
Fixed Terminal Blocks -- 1-1546227-1 [1-1546227-1 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERMI-BLOK PCBMT 90 12POS:5ACT [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 11
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 3.50
Fixed Terminal Blocks -- 1-1986711-1 [1-1986711-1 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 5.0MM S/E SPRING 11P SCREWLESS TERM BLOCK [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 11
Fixed Terminal Blocks -- 1-1986712-0 [1-1986712-0 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 5.08MM S/E SPRNG 10P SCREWLESS TERM BLOCK [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 10
Fixed Terminal Blocks -- 1-1986713-0 [1-1986713-0 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 15MM PWR TRM BLK 10P [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Through Hole
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 10
Fixed Terminal Blocks -- 1-282834-2 [1-282834-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 12P S/E 2.54mm GRN [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 12
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 2.54
Fixed Terminal Blocks -- 1-282851-0 [1-282851-0 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks PCB MOUNT 180 10P. MOUNT 180 10P. [See More]

  • Approvals: VDE Component Mark; UL 94 V-0
  • # of Contacts: 10
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 5.08
Fixed Terminal Blocks -- 1-282884-1 [1-282884-1 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERMI-BLOK PCB 3 LEV.STACK. 5 [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Terminal Block Type: Fixed Terminal Blocks
Fixed Terminal Blocks -- 1-282901-2 [1-282901-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERM-BLK PCB MT 3RD 12P.5.08 Marked [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • # of Contacts: 12
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 5.08
Fixed Terminal Blocks -- 1-282925-2 [1-282925-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks TERM-BLOK PCB MNT 90DG 2P 7.62 BLK [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • # of Contacts: 2
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 7.62
Fixed Terminal Blocks -- 1-2834011-3 [1-2834011-3 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 3POS 3.5MM TES CONN. [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 3
Fixed Terminal Blocks -- 1-2834014-2 [1-2834014-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 2POS 5.0MM DES CONN. [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 2
Fixed Terminal Blocks -- 1-2834014-3 [1-2834014-3 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 3POS 5.0MM DES CONN. [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 3
Fixed Terminal Blocks -- 1-2834014-6 [1-2834014-6 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 6POS 5.0MM DES CONN. [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 6
Fixed Terminal Blocks -- 1-2834015-2 [1-2834015-2 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 2POS 2.54MM TES CONN [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 2
Fixed Terminal Blocks -- 1-2834015-3 [1-2834015-3 from TE Connectivity ™]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 3POS 2.54MM TES CONN [See More]

  • Approvals: VDE Component Mark; RoHS Compliant
  • Termination Options: Screw Clamp; Screwless
  • Terminal Block Type: Fixed Terminal Blocks
  • # of Contacts: 3