UL Recognized Component Mark (US and Canadian) PCB Terminal Blocks

Last Updated: February 12, 2025

Description

UL Recognized Component Mark (US and Canadian) PCB Terminal Blocks are components used in larger electrical systems. These terminal blocks are designed to facilitate the connection of wires to a printed circuit board (PCB), providing a secure and organized method for electrical connections. They are recognized by Underwriters Laboratories (UL) for their compliance with safety standards, ensuring they meet specific requirements for use in both the United States and Canada.

Working Principle

PCB terminal blocks work by providing a secure and reliable connection point for electrical wires to a PCB. They typically consist of a housing made from insulating material and conductive metal contacts that hold the wires in place. The terminal blocks are mounted onto the PCB, allowing for easy connection and disconnection of wires without the need for soldering. This design is particularly useful for applications requiring frequent maintenance or modifications, as it simplifies the process of connecting and disconnecting wires.

Applications

PCB terminal blocks are used in a variety of applications, including industrial control systems, automation equipment, and consumer electronics. For example, they are commonly found in control panels where they facilitate the connection of sensors and actuators to a central controller. In consumer electronics, they may be used to connect power supplies to circuit boards, ensuring a stable and reliable power connection.

Advantages over other PCB Terminal Blocks

One of the primary advantages of UL Recognized PCB Terminal Blocks is their compliance with safety standards, which ensures a high level of reliability and safety in critical applications. This compliance can be particularly beneficial in industries where safety is paramount, such as in medical devices or aerospace applications. Additionally, these terminal blocks often offer features such as easy installation and maintenance, which can reduce downtime and improve overall system efficiency.

Limitations

Despite their advantages, UL Recognized PCB Terminal Blocks may have limitations, such as restrictions on their performance or incomplete construction, as noted in the UL recognition criteria. These limitations mean that they may not be suitable for all applications, particularly those requiring high-performance or specialized features not covered by the UL standards.

Considerations

When selecting UL Recognized PCB Terminal Blocks, several considerations should be taken into account. Initial costs may be higher due to the compliance with safety standards, but this can be offset by the reduced risk of failure and associated costs. Operating expenses may be lower due to the ease of maintenance and replacement. Durability and accuracy are generally high, given the rigorous testing and standards compliance. However, replacement and maintenance costs should be considered, as these components may require periodic inspection and potential replacement to ensure continued compliance and performance.

60 Results
PCB High-Power Terminal Blocks -- OTB-1500N-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 2 to 10
  • Terminal Block Type: Power Distribution Blocks; Barrier Terminal Blocks
  • Contacts Pitch: 26.00
10.00mm Pin Spacing – Fixed PCB Blocks -- MHEB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 10
PCB High-Power Terminal Blocks -- OTB-910-B-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 2 to 17
  • Terminal Block Type: Power Distribution Blocks; Barrier Terminal Blocks
  • Contacts Pitch: 16.00
10.00mm Pin Spacing – Fixed PCB Blocks -- MT-2102
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
PCB High-Power Terminal Blocks -- OTB-910-BL-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 2 to 17
  • Terminal Block Type: Power Distribution Blocks; Barrier Terminal Blocks
  • Contacts Pitch: 16.00
10.00mm Pin Spacing – Fixed PCB Blocks -- MVEB-1510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 10
PCB High-Power Terminal Blocks -- OTB-910-M-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 2 to 17
  • Terminal Block Type: Power Distribution Blocks; Barrier Terminal Blocks
  • Contacts Pitch: 16.00
10.00mm Pin Spacing – Fixed PCB Blocks -- MVEB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 10
PCB High-Power Terminal Blocks -- OTB-910-ML-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 2 to 17
  • Terminal Block Type: Power Distribution Blocks; Barrier Terminal Blocks
  • Contacts Pitch: 16.00
10.00mm Pin Spacing – Panel Mount -- MPT-1010-D
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 1
PCB Terminal Blocks with Wire Guard -- MCM010M1
from BlockMaster Electronics, Inc.

BlockMaster Electronic ’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); ROHS
  • # of Contacts: 1
  • Terminal Block Type: Power Distribution Blocks; PCB Terminal Blocks
  • Contacts Pitch: 5.00
10.00mm Pin Spacing – Pluggable PCB Blocks -- PH02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
Screwless Terminal Blocks -- 645-1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines. [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
  • # of Contacts: 2 to 48
  • Terminal Block Type: Power Distribution Blocks; Screwless Terminal Blocks
  • Contacts Pitch: 3.50
10.00mm Pin Spacing – Pluggable PCB Blocks -- PHP02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
Screwless Terminal Blocks -- 675-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines. [See More]

  • Approvals: CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
  • # of Contacts: 2 to 24
  • Terminal Block Type: Power Distribution Blocks; Screwless Terminal Blocks
  • Contacts Pitch: 5.00
10.00mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.00mm Pin Spacing – Pluggable PCB Blocks -- PVP02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.00mm Pin Spacing – Pluggable PCB Blocks -- SH02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Fixed PCB Blocks -- MHB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 10
10.16mm Pin Spacing – Fixed PCB Blocks -- MV-1002
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Fixed PCB Blocks -- MVB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 10
10.16mm Pin Spacing – Fixed PCB Blocks -- MVB-2510-D
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 10
10.16mm Pin Spacing – Fixed PCB Blocks -- MVDB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Dual level; PCB Terminal Blocks
  • # of Contacts: 20
10.16mm Pin Spacing – Fixed PCB Blocks -- MVTB-2510
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Dual level; PCB Terminal Blocks
  • # of Contacts: 30
10.16mm Pin Spacing – Pluggable PCB Blocks -- PDSH02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • # of Contacts: 4
10.16mm Pin Spacing – Pluggable PCB Blocks -- PDSV02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • # of Contacts: 4
10.16mm Pin Spacing – Pluggable PCB Blocks -- PH02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Pluggable PCB Blocks -- PH02-10.16-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Pluggable PCB Blocks -- PHP02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Pluggable PCB Blocks -- PI02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Pluggable PCB Blocks -- PIP02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
10.16mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.16-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); IEC
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • # of Contacts: 2
ETB01 Series
from Excel Cell Electronic USA Corp.

Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian)
  • Termination Options: Screw Clamp
  • Terminal Block Type: Single Feed Through
  • # of Contacts: 3
1-Tier Fixed Terminal Block -- EL1M Left Offset Series
from Amphenol PCD

Heavy Duty. Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 22
  • Termination Options: Cage Clamp
  • Contacts Pitch: 5.08
Basic terminal block - MCV 1,5/11-G-3,81 P14 THR - 1707094
from PHOENIX CONTACT USA

PCB headers, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 11, pitch: 3.81 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design recommendations for through hole reflow technology can be found under “Downloads ” [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); ROHS Compliant
  • Current Rating: 8
  • Contacts Pitch: 3.81
2-Tier Fixed Terminal Block -- EL2M Left Offset Series
from Amphenol PCD

Heavy Duty. Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level
  • Contacts Pitch: 5.08
2-Tier Fixed Terminal Block -- EL2M Right Offset Series
from Amphenol PCD

Identical in all respects to the 2-tier EL2M family shown on page 60 (facing), except that the upper row is offset to the right, providing additional system I/O and packaging alternates. Users have the option of purchasing modules separately, and assembling to size in-house, in order to minimize... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level; I/O Block
  • # of Contacts: 6 to 44
3-Tier Fixed Terminal Block Modules -- ESLT Multi-Tier Low-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • # of Contacts: 6 to 36
3-Tier Fixed Terminal Block Modules -- ESMT Multi-Tier Mid-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 17.5A and provide enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are available in five different... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • # of Contacts: 6 to 36
3-Tier Fixed Terminal Block Modules -- ESTT Multi-Tier Tall-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Termination Options: Cage Clamp
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • # of Contacts: 6 to 36
4-Tier Fixed Terminal Block -- ESTT Tall Tower Series
from Amphenol PCD

The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to size, and available only in black. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Termination Options: Cage Clamp
  • Terminal Block Type: Four Level
  • # of Contacts: 8 to 48
Angled Fixed Terminal Block -- ELMM Angled Modular Series
from Amphenol PCD

High Board Density. The angled .200" (5.08mm) low profile ELMM series incorporates a 45 ° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users full access to wires and screws even when the blocks are fully wired. The angled wire entry also... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.08
Assembled-to-Size Fixed Terminal Block -- ELM Angled Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.00
Assembled-to-Size Fixed Terminal Block -- ELM Vertical Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Termination Options: Screw Clamp
  • Contacts Pitch: 5.00
Fixed Terminal Block -- ELVM Angled SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELVM Horizontal SMT Compatible
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELVM Vertical SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELXM Angled SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ELXM Horizontal SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ELXM Vertical SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ESBM Low Profile Series
from Amphenol PCD

Lowest Height-off-Board. The .150"/3.5mm-pitch ESB line offers the lowest height off the board —.335"/8.5mm —of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight packaging configurations. Moving Cage Clamp. Blocks feature moving cage... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ESLM Low Profile Series
from Amphenol PCD

Modular Construction. The .5.0mm (.197") low profile ESLM series terminal block features moving cage clamp wire termination and modular construction. The terminal blocks are molded as 2- to 24-position modules with interlocking dovetails and can be assembled to length without loss of pin spacing. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Termination Options: Cage Clamp
  • Contacts Pitch: 12.70
Fixed Terminal Block -- SMXM Surface Mount, High Density Series
from Amphenol PCD

True Surface-Mount. True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options. SMT terminal blocks must be securely and independently fastened to the board in... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 10
  • Termination Options: Screw Clamp
  • Contacts Pitch: 3.50
Header Terminal Block -- ELVH Series Mini Header with Locking Ears
from Amphenol PCD

The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 20
  • Terminal Block Type: Header
  • Contacts Pitch: 3.81
Header Terminal Block -- ELXH Series Mini Header
from Amphenol PCD

ELXH headers are molded of ultra-high-temperature polyamide, which will withstand temperatures to 260°C during the PCB production process, and are compatible with SMT reflow soldering as well as wave soldering processes. The headers are available in vertical and horizontal versions. A shrouded... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Terminal Block Type: Header
  • Contacts Pitch: 3.50
Header Terminal Block -- ELXH Series Mini Header with Locking Ears
from Amphenol PCD

The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • # of Contacts: 2 to 24
  • Terminal Block Type: Header
  • Contacts Pitch: 3.50
High Current Fixed Terminal Block -- ESPM Angled Series
from Amphenol PCD

Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Contacts Pitch: 6.35
  • Termination Options: Cage Clamp
  • Body Material: Polyamide 6/6, UL94V-0
High Current Fixed Terminal Block -- ESPM Horizontal Series
from Amphenol PCD

Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Contacts Pitch: 6.35
  • Termination Options: Cage Clamp
  • Body Material: Polyamide 6/6, UL94V-0
Pluggable Terminal Block -- ELFP Series Right Angle Plug
from Amphenol PCD

ELF Series plugs mate with ELF Series headers, and accommodate competitive headers as well. Precision molded housings allow wire termination while the connector is either plugged or unplugged. [See More]

  • Approvals: CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
  • Contacts Pitch: 5.00
  • # of Contacts: 2 to 24
  • Body Material: PPO, UL 94V-0