1.85 mm Waveguide-to-Coaxial Adapters
3 Results
WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz -- WR19-EFR+
from Mini-Circuits
from Mini-Circuits
Mini-Circuits ’ WR19-EFR+ is a waveguide to coax adapter operating from 40 to 60 GHz. This product features a WR19 waveguide interface with a precision standard UG383/U flange to 1.85mm-Female coaxial connector. The WR19-EFR+ is machined from aluminum alloy 6061-T6 and gold-plated to ensure... [See More]
- Adapter Connector Type: 1.85mm
- Material: Aluminum
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter -- UIYWTCWR15E
from UIY Inc.
from UIY Inc.
WR15 (BJ620) - Waveguide to Coaxial Adapter [See More]
- Adapter Connector Type: 1.85mm
- Maximum Input Power: 34.77
- Frequency Range: 49800.0 to 67000.0
- VSWR: 1.8
WR15 to 1.85mm Waveguide Coaxial Adapter from 49.8 to 75.8GHz With UG383/U Flange -- ZAWR15-185RC
from ZTS Technologies Co., Ltd
from ZTS Technologies Co., Ltd
ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design... [See More]
- Adapter Connector Type: 1.85mm
- Frequency Range: 49800.0 to 75800.0
- Material: Cu
- Maximum Input Power: 40