SMA Waveguide-to-Coaxial Adapters
3 Results
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter -- UIYWTCWR112E
from UIY Inc.
from UIY Inc.
WR112 (BJ84) - Waveguide to Coaxial Adapter [See More]
- Adapter Connector Type: Type N; SMA
- Maximum Input Power: 50
- Frequency Range: 6570.0 to 9990.0
- VSWR: 1.25
Double Ridge WG to Coax 07.50-18.00GHz -- 750-251-C3
from Advanced Technical Materials, Inc.
from Advanced Technical Materials, Inc.
Multiple flange types available [See More]
- Adapter Connector Type: SMA
- Profile: Rectangular
- Material: Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
- Frequency Range: 7500.0 to 18000.0
WR112 to SMA Female Waveguide Coaxial Adapter from 6.57 to 9.99GHz With UBR84 Flange -- ZAWR112SEA
from ZTS Technologies Co., Ltd
from ZTS Technologies Co., Ltd
ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer... [See More]
- Adapter Connector Type: SMA
- Frequency Range: 6570.0 to 9990.0
- Material: Aluminum
- Maximum Input Power: 46.99